Compact surface-mount Bluetooth v5.0 transceiver module with I-PEX MHF4 connector, low power consumption, and versatile serial interfaces. Read more...
More Product Announcements from Nova Technology(HK) Co.,LtdComprehensive optical modules for fixed, wireless, and telecom networks, delivering high-speed interconnection solutions for cloud computing, ultra-broadband, and data communication. Read more...
More Product Announcements from Nova Technology(HK) Co.,LtdThe Hi2120 is an advanced IoT module with BLE 5.0 and NB-IoT support, offering high efficiency, security, and low-power features for smart devices and connected networks. Read more...
More Product Announcements from Nova Technology(HK) Co.,LtdCompact IoT module supporting dual-mode PLC and cellular connectivity, offering high-speed, secure communication for smart cities, power grids, and industrial automation. Read more...
More Product Announcements from Nova Technology(HK) Co.,LtdThe Qorvo® QPF7207 is an integrated front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems which marries the advantages of active components with edgeBoost filter technology. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing the PA for a 5V... Read more...
More Product Announcements from QorvoThe Qorvo® QM33120WDK2 is a development kit for the low power, low cost QM33110W and QM33120W UWB transceivers.
This kit can be used to evaluate the UWB technology in various infrastructure topologies, using TWR, TDoA or AoA. An RTLS system can be evaluated quickly in the following modes: DL-TDoA (Downlink TDoA), UL-TDoA (Uplink TDoA) and TWR (Two-Way Ranging), or through perf... Read more...
More Product Announcements from QorvoThe Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest lin... Read more...
More Product Announcements from QorvoThe Qorvo® QPF7607 is an integrated high power front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating in two radios simultaneously within the 5 GHz and 6 GHz frequency band is needed. The small form factor and integra... Read more...
More Product Announcements from QorvoMid-Band/Low-Band NB-IoT 1/2 CAT-M1/2 Front End Module
Qorvo's QM55011 is a low power Cellular IoT front end module supporting multiple bands. It is a universal Multi-Band PA with adaptive biasing scheme for maximum efficiency. The QM55011 includes integrated Tx filtering for Coexistence, Hamonic Rejection and SEM as well as a SP6T antenna Tx/Rx switch. It is MIPI RFFE V2.0 Compli... Read more...
More Product Announcements from QorvoThe QPG6200L is the industry’s most reliable and robust wireless multi-standard System-on-Chip. Featuring Qorvo’s ConcurrentConnect™ technology, the QPG6200L supports the latest standards for Matter (over Thread), Zigbee and Bluetooth® Low Energy in a truly concurrent way.
The low-power QPG6200L enables the adoption of Matter while suppo... Read more...
More Product Announcements from Qorvo