Electric Infrared Portable Heaters
Featured Product from Aitken Products, Inc.
Aitken: The Superior Portable Infrared Heater.
Aitken's Uncompromising Construction Means Better, Safer Heat & Longer Product Life.
Aitken Features:
- All stainless steel clips, no ceramics to break.
- Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency.
- Components on all Aitken heaters are made in the USA. All replacement parts available for shipping within 24 hours.
- Replacement elements come complete with new mounting hardware, new element clips, and new reflector inserts.
13.5 KW Portables
This is the unit for jobs where there are large air movements and where portability is desirable. It was originally developed for heating workmen outdoors during the winter on the iron ore ranges.
Features:
- Provides warmth, heat coverage within a 90 degree arc up to 20 feet away.
- Nearly indestructible, made of heavy gauge, mirror finished aluminum with impact-resistant heating elements.
- Portable, can be operated from welder's outlets, disconnect switches or lighting distribution centers.
- Operates in any position, standing upright, on its back, side or face.
- Clean, no combustion byproducts, no fumes, no vents required.
- Weatherproof, can be operated indoors or out, or hosed off to clean, when not energized.
4.5 & 6 KW Portables
Whenever you have a heating problem that doesn't require a permanent installation, here is your most economical answer.
Features:
- Provides warmth, heat coverage within a 90 degree arc up to 12 feet away (indoor) on the 6KW, within a 90 degree arc up to 10 feet away (indoor) on the 4.5KW.
- Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements.
- Portable, can be operated from welder's outlets, disconnect switches or lighting distribution centers.
- PPH operates in any position, standing upright, on its back, or side.
- Clean, no combustion byproducts, no fumes, no vents required.
- Weatherproof, can be operated indoors or out, or hosed off to clean, when not energized.
CONTACT US TODAY FOR A QUOTE!
More Featured Products