4.3” TFT High Contrast, 480 X 272
Featured Product from All Shore Industries
ASI Displays is offering ASI-T-430FA2AT/AH, a 4.3” TFT with 480 X 272 resolution and resistive touch panel.
The ASI-T-430FA2AT/AH features a good contrast of 350. With an operating temperature of -20 + 60 deg. C; storage temperature of -30 + 70 deg. C. combined with a brightness of 250 nits with a resistive touch panel, the ASI-T-430FA2AT/AH is a great TFT capable of displaying sharp color images. The ASI-T-430FA2AT/AH is intended to support applications where thickness, wide viewing angle and low power are critical factors and graphic displays are important.
Applications include dash cams, mobile phones, navigators, consumer/industrial appliances, auto/aviation/marine equipment, POP, vending machines, communication equipment, security equipment, industrial equipment, medical equipment, meters & instrumentation, drone controls etc.
ASI Displays offers a variety of TFT Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome Character display modules or Graphic display modules as well as standard OLED display modules may be viewed on our website, ASI Displays.
Headquartered on Staten Island, New York, All Shore Industries is today a Global Electronics Manufacturing company offering high volume manufacturing of standard and custom electrical and mechanical products, along with full design support for customer specific applications.
Our three primary business groups are Contract Manufacturing, LCD Displays, and Power Supplies. Manufacturing is done at our ISO9001 certified facilities located in China and Taiwan. Engineering, program management, and all customer interface takes place from our NY headquarters.