Long Stroke Pneumatic Feathertouch Probe - DT/30
Featured Product from Ametek Solartron Metrology
Feather Touch transducers have been designed especially to gauge or measure delicate surfaces such as car windscreens, pharmaceutical bottles, electro-mechanical components and plastic parts. Where as a traditional transducer exerts a tip force of approximately 0.7 N, the Feather Touch exerts a mere 0.18 N when used in the horizontal position. This reduction is achieved by replacing the gaiter with a close tolerance gland. Despite the low volume of air flow the bearing is constantly purged, avoiding the build up of dust.
DT/30 Feather Touch
- 30mm mechanical travel, with measuring
- range at end of travel
- 5 and 10mm measuring ranges
- As low as 0.18 N Tip Force
More Featured Products