Announcements

Arjay Engineering has promoted these products / services:

Arjay Engineering - Come visit us at the Offshore Technology Show

Come visit us at the OTC - Offshore Technology Show (OTC),
NRG PARK, HOUSTON, TEXAS
Arjay Booth 1324
May 6-9, 2024 (read more)

Arjay Engineering - Benchtop unit for petroleum oils: FluoroCheck II

The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water (read more)

Arjay Engineering - Revolutionize monitoring with 4600-RMS

Introducing the 4600-RMS Remote Monitoring System — your solution for effortless, reliable monitoring of field instruments. Enjoy easy setup, advanced customization and instant alerts. Perfect for various industries, it offers remote access and constant monitoring through WebAdvantage. Stay connected, stay informed. (read more)

Arjay Engineering - Monitoring Foam Conditions in Process Applications

Arjay Engineering's Foam Control Monitor provides reliable monitoring of foaming conditions in process applications. It's unique processor and oscillation frequency combination make the 2880-FCM ideal for foam suppression applications. (read more)

Arjay Engineering - Wastewater monitoring made easier

The 2880-OWI Oil Water Interface Transmitter provides reliable monitoring of oil/water interface and emulsions. (read more)

Arjay Engineering - Foam Control Monitor Ideal for foam suppression

Monitoring of foaming conditions in process applications. Ideal for foam suppression (read more)

Arjay Engineering - Monitor ppm petroleum oil in effluent water

On-line monitoring for ppm concentrations of petroleum oils in effluent and produced water (read more)

Arjay Engineering - For Monitoring process conditions & concentrations

The 2852-CAP sensing probe monitors the capacitance field around the probe. (read more)

Arjay Engineering - FluoroCheck II for benchtop & field monitoring

The FluoroCheck II provides benchtop and field monitoring of petroleum oils in:

  • Wastewater and groundwater
  • Industrial effluents
  • Cooling water
  • Produced water
(read more)
Arjay Engineering - Level Controls from Arjay Engineering

Arjay Engineering offers level sensors and controllers to monitor the level of liquids and solids in tanks and process systems. (read more)

Arjay Engineering - Defending pumps from dry conditions

Arjay's 2852-DPM Dry Pump Monitor safeguards pumps and equipment using capacitance technology and unique sensor designs. (read more)

Arjay Engineering - Safeguarding our water bodies with rapid detection

Stay alert with the 2852-HCF oil spill alarm! Reliable hydrocarbon float sensor for sumps, tanks and lagoons. Detect oil-on-water, control pumps, and notify operators swiftly. Act responsibly, choose prompt detection. (read more)

Arjay Engineering - Reduce costs with Arjay's leak detection system

The 2852-LPS Area Leak Alarm discovers leaks quickly before contamination spreads. The leak detection system uses high-frequency capacitance to detect the accumulation of liquid leaks in containments, floor spaces and double wall tanks that are normally dry areas. (read more)

Arjay Engineering - Oil Thickness Monitor: 4100-HCF

The 4100-HCF provides continuous monitoring of separated oil thickness on a water surface. The 4100-HCF monitors a floating sensor on the water surface to indicate the thickness of separated oil. An LCD display of the thickness, analog output and relay alarms are standard. (read more)

Arjay Engineering - Oil Water Interface Sensing Probe Transmitter

The 2880-OWI provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting t... (read more)

Arjay Engineering - Why Gas Detection ?

At work and home, we are surrounded by many potential sources of toxic gases. Vehicle garages and warehouses are no exception (read more)

Arjay Engineering - Dry pump monitor protects pumps & equipment

Protect pumps and equipment with the 2852-DPM dry pump monitor
The 2852-DPM determines the presence or absence of product in a pipe or pump. A low maintenance system, combining capacitance technology with unique sensor designs, to provide non-intrusive monitors. (read more)

Arjay Engineering - Continuous Non-Contacting for Hazardous Locations

The HydroSense 2410 is the engineered combination of three unique designs by Arjay:

  • The sensing chamber contributes a continuous controlled water sample
  • While the optical sensor package hovers above the passing stream
  • The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output
(read more)
Arjay Engineering - Full Display Oil Water Profiler

The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. (read more)

Arjay Engineering -  2880-LT sensing probe

The 2880-LT provides reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. (read more)

Arjay Engineering - Reliable level monitoring of liquids and solids

The 2852-LT provides reliable level monitoring of liquids and solids for measurement and control. The unit continuously monitors the liquid or solids level in a tank, stand-pipe or containment. Outputs include analog, digital, and relay control for interface to alarms, valves, pumps and other process monitoring equipment. (read more)

Arjay Engineering - Quality gas monitoring instruments

Offering stand-alone monitors and transmitters as well as complete multi-sensor addressable controllers, Arjay is ready to assist with you with your project needs. (read more)

Arjay Engineering - Oil-in-Water Monitor for Hazardous Locations

HydroSense 2410 Continuous Non-Contacting for Hazardous Locations (read more)

Arjay Engineering - Full Display Level Monitor

Arjay Engineering's Full Display Level Monitor continuously monitors liquids and bulk solids. A unique level system provides complete flexibility for monitoring one or more tanks in one complete package. (read more)

Arjay Engineering - Monitor for Oil Leaks in your Water System

The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM combines many unique design features into a compact package making it an ideal solution for monitoring oil leaks in your water system. (read more)

Arjay Engineering - The 2882-LS Probe Mounted Level Switch

The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. (read more)

Arjay Engineering - Profiling of oil-water interface and emulsions

Continuous profiling of oil-water interface and emulsions using multiple capacitance probes staggered in an oil-water separator. Resulting data can be used for flow control, diluent and other chemical injection, and alarms of impending control excursions. (read more)

Arjay Engineering - Floating Oil Thickness Monitor.

The Floating Oil Thickness Monitor consists of a unique sensing probe that continuously monitors a water surface generally in tanks, pits or ponds. As the oil accumulates on the surface, the sensors capacitance changes. This interface signal is used to provide outputs, displays and relay control. (read more)

Arjay Engineering - Interstitial Leak Alarm 2852-ILA

Leaks from above or underground storage tanks can be costly, dangerous to worker health, and environmentally unsafe. Arjay provides sensors to monitor for leaks and spills. Probe variations can extend these applications to meet your specific needs. (read more)

Arjay Engineering - Monitoring of static level oil/water separators

The 4100-OWS provides continuous interface monitoring of static level oil/water separators. (read more)

Arjay Engineering - HydroSense 4410-OCM oil content monitor.

Monitor clean water samples for Petroleum Hydrocarbon Concentrations with the HydroSense 4410-OCM oil content monitor. Offering a high accuracy approach to monitoring low concentrations of free and soluble oil in water. (read more)

Arjay Engineering - Remote monitoring system for field Instruments

Monitor your field instruments from anywhere in the world using Arjay’s Remote Monitoring System. Equipped with the WebAdvantage reporting system allows constant monitoring of multiple controllers and data access from your devices. (read more)

Arjay Engineering - Non-intrusive monitoring of chutes and hoppers

The 2852-PCD Plugged Chute Detector combines the technology of capacitance with unique sensor designs to provide non-intrusive monitors for bulk solids handling systems. (read more)

Arjay Engineering - PPM Oil in Water Monitor by Arjay Engineering

The HydroSense 4410-OCM oil in water monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The 4410-OCM offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. (read more)

Arjay Engineering - Liquid Phase/Capacitance Monitor

Arjay Engineering 4100-CAP for capacitance/dielectric monitoring of liquids and solids for concentration, moisture content, blending & quality control. (read more)

Arjay Engineering - Oil in water monitor - HydroSense 4410-LMP

Arjay's HydroSense 4410-LMP oil in water monitor- continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. (read more)

Arjay Engineering - Arjay Engineering's oil content monitor

A low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. (read more)

Arjay Engineering - Arjay's remote monitoring system

The 4500-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. (read more)

Arjay Engineering - Monitor oil water separators to ensure compliance

Bus garages in the Toronto area install Arjay Engineering's 2852-OWS Oil/Water Separator Alarm to meet environmental regulations and standards. (read more)

Arjay Engineering - Arjay Engineering Custom Control Panels

Arjay Engineering designs and manufactures custom control panels offering a tailored solution for every unique application. (read more)

Arjay Engineering - New Wireless CO2 and Air Quality Data Logger

Arjay Gas Detection has introduced the EL-IOT-CO2 Wireless CO2 and Air Quality Data Logger as an authorized representative for Lascar Elecronics gas detection products. The perfect device for monitoring and recording air quality and CO2 levels at home, work, school and a range of other applications. (read more)

Arjay Engineering - Capacitance Monitor -automated monitoring solution

A pharmaceutical company in Germany installs Arjay Engineering's 2852-CAP Capacitance Monitor for an automated monitoring solution. (read more)

Arjay Engineering - Prevent dry running in pumps

The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. It is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. (read more)

Arjay Engineering - Maximize the use & operation of tanks/separators

Arjay Engineering can help maximize the use and operation of tanks and separators using interface and level monitors. Our products include high level alarms, continuous level transmitters, area and interstitial leak detectors. (read more)

Arjay Engineering - Remote monitoring system for pumping stations

Arjay’s Remote Monitoring System allows remote access to alerts, notifications, live data and history of up to 10 field devices. Saving you time, costs, manpower and ensuring pumps & equipment are operating correctly. (read more)