HALT & HASS Chambers for Reliability Testing
Featured Product from Cincinnati Sub-Zero Products
Cincinnati Sub-Zero (CSZ) provides a full line of HALT (Highly Accelerated Life Tests) and HASS (Highly Accelerated Stress Screens) test chambers. HALT & HASS Time Compressor™ Chambers are used to detect flaws in design, making the product more rugged and reliable. Chambers are available in four sizes: the TC-2.0, TC-2.5, TC-3.0 and TC-4.0.
Industry-leading performance levels of these chambers include temperature ramp rates up to ±100ºC/min with random vibration levels 1 to 90 GRMS with 6dof. CSZ's chamber design combines with the vibration table design by Dr. Gregg Hobbs, inventor of HALT & HASS technology, to provide the broadest range of temperature and vibration capabilities in the industry. These capabilities are key to precipitation and detection of product defects.
These chambers incorporate the CSZ EZT-570S touch screen controller for easy operation and monitoring, adding more value and time-saving features. The EZT-570S includes data logging, remote control & monitoring, email/text alarm notification messages, data file backup system, full system security and pre-programmed test profiles for faster program implementation.
HALT & HASS chambers also include CSZ EZ-View software as a value-added feature. The software works in conjunction with the EZT-570S controller to provide remote monitoring, control, data logging and trend graphs for temperature and vibration on multiple chambers.
More information on HALT & HASS testing and products may be found at www.haltandhass.com.