Announcements

Comus International has promoted these products / services:

Comus International - Watch Video: Space-Saving Mini SIP Reed Relays

Comus 3570 1400 series mini SIP reed relays are high reliability and space saving relays designed for high density test matrices and instrumentation applications. Watch video to learn more. (read more)

Comus International - Comus Intro Video - Sensing the Word's Needs

At Comus, we take pride in being renowned in the industry as a leader in providing the very best in service to our clients. To pioneer developments and sensors that use less power while never sacrificing quality or function. To expand our product knowledge and diversification so that we may continue our mission of "Sensing the world''s needs." Watch our video to learn more. (read more)

Comus International - High Voltage Reed Relay 1000V Switching Voltage

We at the Comus Group of Companies are excited to announce the release of the new 3570.1504 series of high voltage reed relays. These relays are ideal for automotive applications such as electric vehicles (EVs) battery packs testing. (read more)

Comus International - RI-80SMDM Series of Reed Switches

We at the Comus Group of Companies are excited to offer the RI-80 SMDM series of surface-mount reed switches. These high-quality reed switches are ideal for proximity sensors and medical applications. (read more)

Comus International - 1517 & 1512 Mini SIP Reed Relays

These highly reliable relays are ideal for high-density switching matrices used in Automated Test Equipment (ATE) and data acquisition systems. (read more)

Comus International - What does AT mean when buying a reed switch?

AT stands for Ampere- Turns. This term is used to measure the sensitivity of a reed switch or the magnetic field needed to close the gap between the blades of the reed switch. (read more)

Comus International - Steel Sensing Proximity Sensors for High Accuracy

We at the Comus Group of Companies are proud to announce the release of the new Comus SRA-SP family of Steel Sensing Proximity Sensors— SRA-SP-001, SRA-SP-002, SRA-SP-003, SRA-SP-004 and SRA-SP-006. These highly accurate and compact ferrous metal detecting proximity sensors are ideal for automated production lines and robotics sensing. (read more)

Comus International - Bright Pulsating Warning Light

Modern commercial vehicles use extending hydraulic platforms, ramps, and stabilizers, without adequate marking these can be potentially hazardous. Installing bright pulsating warning lights is the best way to ensure that other personnel are aware of these hazards. (read more)

Comus International - Aleph HYR9001 Mercury Wetted Reed EQUIVALENT

Searching for Aleph HYR9001 mercury wetted reed equivalent? (read more)

Comus International - SMART SENSORS / CUSTOM PRODUCTS
  • AC Voltage Power Sensors
  • DC Voltage Power Sensors
  • Precision Acceleration Sensors
  • Precision Angle Sensors
  • Precision Shock Sensors
  • Precision Motion Sensors
  • Custom Products
(read more)
Comus International - RI-80SMDM Reed Switch

The Comus Group is proud to introduce our first overmolded surface mount reed switch, the RI-80SMDM Series. (read more)

Comus International - MINI SIP REED RELAY

Small footprint and high reliability (read more)

Comus International - RI-69 Reed Switch

The RI-69 offers TWICE the Power and Current ratings of any 10mm dry reed switches currently in the market. (read more)

Comus International - Mini Reed Relays Applications

40% Smaller footprint than the Industry standard SIP series (read more)

Comus International - The Comus Group GC2717 reed switch

The STG GC2717 offers a 1 Form A Rhodium contact for applications with switching voltages up to 500 VAC/VDC and dielectric strength (BV) of up to 1300 VDC (read more)

Comus International - 38-Q Series PhotoDMOS Relays

The Comus Group of Companies and Bright Toward Taiwan are proud to offer the 38-Q Series of PhotoDMOS relays with AEC-Q101 Certification for Automotive applications. (read more)

Comus International - Steel Proximity Sensors by the Comus Group

The new SRA sensor is the ideal solution for ferrous metal detection in robotics, production line, and safety applications. The SRA offers a one piece solution with no power required. (read more)

Comus International - 50% More Power 40% Smaller - Mini Reed Relays

Ideal for instrumentation, automatic test equipment and high density switching matrices, the Comus' new 14 series is a high reliability instrumentation grade Mini-Sip package. With switch power ratings up to 15W, our new relay series offers a 50% increase over industry standard packages (read more)

Comus International - Inclination Sensor Keeping Various Systems Level

Many modern air suspension systems utilise an electronic level sensor that feeds back information to a central controller which in turn adjusts the pressure of the air below suspension units to equalise an off balanced load. (read more)

Comus International - Relays for battery management systems

With the increased demand from consumers for electric vehicles expected to reach new highs the monitoring of rechargeable batteries has become more important than ever before. Safe and reliable solutions to alert and prevent overcharging and exceeding operating temperature specifications are at the forefront of this requirement. (read more)

Comus International - APPLICATION: Wire Harness and Cable Testing

The GC2717 reed switches are designed into relays used in cable testers that check for open and short circuits and breakdown voltage isolation testing to find problems before vehicle installation. (read more)

Comus International - SMD Reed Switches from Comus Group

The Comus Group is proud to introduce our new full line of Surface Mount reed switches. Since acquiring the COTO reed switch line many customers have been asking when the finest quality reed switch in the World would finally be available in surface mount. (read more)

Comus International - RBM Flashers from Comus International

The Comus Group is proud to introduce the RBM-40. Used in commercial vehicles' extending hydraulic platforms, ramps, and stabilizers. (read more)

Comus International - RI-69 Reed Switch from Comus International

The new RI-69 high power 10mm reed switch is developed by the Coto Technology BV division and known for manufacturing the perfect ATE (automatic test equipment) grade switches required by customers demanding high reliability and long life. (read more)

Comus International - PDT1004 Smart Sensor from Comus International

The PDT1004 is a multi-function sensor constructed around small profile housings for ease of mounting on anywhere your application requires. (read more)

Comus International - PD6025 from Comus International

The PD6025 is the first ever environmentally friendly and high grade quality solution for patio heaters. (read more)

Comus International - PDT1005 Smart Sensor from Comus International

In recent years air suspension technology has evolved from only being used in truck trailers and heavey load vehicles to modern trucks, cars, camera vehciles and motor homes. In some cases the air bellow assists the conventional suspension system and gives added support or adjustment when a vehicle is loaded with heavy items. (read more)

Comus International - Smart Sensors from Comus International

The Comus Group is proud to introduce our newest line of custom products: the Smart Sensor. A Smart sensor utilizes multiple sensing technologies and processing techniques in a package. (read more)

Comus International - Housed SMD Reed Switches from Comus Group

Our finest quality switches are now available in a housed SMD type. We carry both, commerical and 100% ATE grade housed surface mount switches. The RI-02-90 series being commercial grade and the RI-60-90 series being ATE grade. (read more)

Comus International - PD6011 (Smart Sensor) from Comus International

The PD6011 a part of the Smart Sensor group specializes in tilt detection. (read more)

Comus International - PD6021 (Proximity Switch) from Comus International

Comus International's PD6021 metal sensing proximity switch part of the Smart Sensor line. (read more)

Comus International - PDM1000 (Smart Sensor) from Comus International

The Comus Group introduces the first motion sensor to the Smart sensor category. The PDM1000 is an adjustable motion sensor, with NPN or PNP outputs and a motion level range of 5 - 2000 mg. (read more)

Comus International - Movement/Vibration Sensor from Comus Intl.

Motion sensors are very similar in design to tilt switches; in fact, some tilt switches are used as motion sensors. (read more)

Comus International - Shock/Acceleration Sensor from Comus International

Conceptually, an acceleration sensor behaves similarly as a tilt switch. When the sensor experiences acceleration the unit registers a change of state. (read more)

Comus International - Tilt Switches from Comus International

Tilt switches are used to sense movement (tilt) of a device above and below a horizontal axis. A typical use is in a thermostat. (read more)

Comus International - RBF Series From Comus International

The Comus Group is proud to present the RBF Series as our newest smart products. Designed for ease of installation and as a low cost replacement for tail lift warning lights. (read more)

Comus International - Solid State Relays from Comus International

Solid State Relays (SSR) manufactured by the Comus Group of companies are sold around the world. The sign, with no moving parts, means that solid state relays have an almost unlimited life expectancy compared with electromechanical relays. (read more)

Comus International - Mini SIP Relays from Comus International

The 1411 (10 watt) and 1419 (15 watt) are high reliability instrumentation grade Mini-Sip packages targeted for instrumentation, automatic test equipment and high density switching matrices. (read more)

Comus International - SMD Reed Relay from Comus International

The new CGSM series offers superior reliability for the Instrumentation and automatic test equipment markets. With contact ratings up to 10 Watts and a 1 Amp carry current our new relay boasts an impressive 50% increase in power and capability over any similar size industry standard SMD packages presently being offered today. (read more)

Comus International - RI-91 Reed Switch from Comus International

The Comus Group is proud to introduce the new 10 watt RI-91 Form C reed switch, developed by the Coto Technology BV division. This division is known for manufacturing the perfect ATE (automatic test equipment) grade switches. (read more)

Comus International - Ultra Mini SIP from Comus International

Comus International is proud to introduce the 1517 series Ultra Mini SIP reed relay with a PCB footprint 75% smaller than the industry standard SIP relay. (read more)

Comus International - BFH Series Relays from Comus Group

Comus International is proud to introduce the BFH series of high reliability instrumentation grade multi-pole reed relays. The 2 Form A, 3 Form A and 2 Form C configurations are ideal for use in new high contact density load board designs used in automatic test equipment. (read more)