3273 Series: Triaxial Accelerometers
Featured Product from Dytran by HBK
The Dytran 3273 series of miniature triaxial IEPE accelerometers feature low-end frequency response for excellent phase response at low frequencies and excellent signal-to-noise ratio. Also available with built-in TEDS options.
The 3273 series is available in various sensitivities. It features ceramic sensing elements coupled with ultra low noise JFET electronics, packaged in a robust laser welded titanium housing with an industry standard 4-pin radial connector and numerous mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Features:
- Titanium
- Hermetic
- Extended low frequency response
- Miniature design
- Low noise JFET electronics
- Triaxial
- IEPE
Applications:
- Automotive Test and NVH
- Modal and structural analysis
- Noise, Vibration and Harshness (NVH)
- Squeak & Rattle
- Vibration control
- General purpose triaxial vibration measurements
For more information about the 3273 series, visit www.dytran.com. You can also call us at 818-700-7818 or email sales@dytran.com for application assistance and pricing.
Follow us on Linkedin: Dytran Instruments, Inc. | LinkedIn