Announcements

EXAIR has promoted these products / services:

EXAIR - EXAIR’s Catalog 35 Industrial Housekeeping Vacuums

EXAIR is delighted to present the new Catalog 35; a full-color technical guide offering innovative solutions to common industrial conveying, cooling, cleaning, blowoff, drying, coating and static electricity problems. (read more)

EXAIR - EXAIR.com Offers New Interactive Digital Catalog!

EXAIR’s catalog offers readers an incredible source of innovative solutions for common industrial problems like conveying, cooling, cleaning, blowoff, drying, coating and static buildup. (read more)

EXAIR - Augmented Reality Web App Improve Cust Experience

EXAIR provides customers with confidence when selecting the right product for their process. To continue facilitating a high-quality user experience, EXAIR.com has upgraded the resources available to users by adding Augmented Reality (AR) capabilities while visiting the site on a mobile device. (read more)

EXAIR - St. St. Plumbing Kits Maximize Performance

EXAIR’s Stainless Steel Plumbing Kits simplify installation of the Stainless Steel Super Air Knife by including all of the proper fittings and tube for hooking up to a compressed air supply. They also eliminate poor performance attributed to undersized fittings and compressed air supply lines. (read more)

EXAIR - Dual Type 316 St. St. Cabinet Coolers

EXAIR's Dual 316 Stainless Steel Cabinet Cooler® Systems keep electrical enclosures cool with 20°F (-7°C) air while resisting heat and corrosion that could adversely affect the internal components. The wear, corrosion and oxidation resistance of Type 316 stainless steel assures long life and maintenance free operation. (read more)

EXAIR - 1/2 NPT Super Air Nozzle Powerful Nozzle

EXAIR's 1/2 NPT Super Air Nozzle™ delivers 3.3 pounds of strong blowing force when mounted 12" away from the target. The force is more than four times that of ordinary air nozzles, making it ideal for blowing heavy materials or for applications where the air nozzle can't be mounted close to the surface to be blown off, dried or cooled. (read more)

EXAIR - EXAIRs Static Eliminator Neutralizes and Cleans

EXAIR’s 54" Super Ion Air Knife neutralizes static electricity while blowing away dust and particulates from printed surfaces, paper, plastics and three dimensional shapes. (read more)

EXAIR - EXAIRs Efficiency Lab for Testing Blowoff products

EXAIR's Efficiency Lab has been designed to help companies evaluate the efficiency of their current blowoff products such as air nozzles, air knives and air guns. Companies can ship these items to EXAIR where one of our qualified engineers will perform tests using calibrated, NIST traceable testing equipment. (read more)

EXAIR - VariBlast Compact Safety Air Guns!

EXAIR’s VariBlast® Compact Safety Air Guns are a small and lightweight cast aluminum air gun capable of handling tough jobs. Because of the engineered variable flow trigger they are able to produce light, medium or heavy force upon a target simply by pulling the trigger. (read more)

EXAIR - Super Air Knife with Stainless Steel Plumbing Kits

EXAIR’s Stainless Steel Plumbing Kits simplify installation of the Stainless Steel Super Air Knife by including all of the proper fittings and tube for hooking up to a compressed air supply. They also eliminate poor performance attributed to undersized fittings and compressed air supply lines. Stainless Steel Plumbing Kits can also be fully assembled and installed on a Super Air Kn... (read more)

EXAIR - High Lift Drum Vac Move Thick Liquids!

EXAIR's High Lift Reversible Drum Vac is ideal for the recovery of fluids like: coolant, hydraulic oils, sludge and chips, waste water, tramp oil and liquid spills. The High Lift Reversible Drum Vac has been engineered to recover liquids found within below grade sumps, wells, underground tanks, pits and drains with up to 15' of lift. (read more)

EXAIR - Threaded Line Vac is Powerful with High Volume

EXAIR’s aluminum 2-1/2 NPT and 3 NPT Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Their larger size makes them perfect for conveying bigger parts and large volumes of material over long distances. (read more)

EXAIR - Back Blow Air Nozzle For Cleaning Inside Diameters

EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. (read more)

EXAIR - Reclassifying Mufflers Best Noise Reduction

EXAIR’s Reclassifying Mufflers can be installed directly into the exhaust port of cylinders, valves and other air powered equipment to reduce work area noise and harmful oil mist. They are easy to retrofit to new and existing installations. (read more)

EXAIR - 1/2" Super Air Wipe For Drying Surfaces

EXAIR’s 1/2″ Super Air Wipe™ produces a 360° airstream that can blow off, dry, clean or cool the material passing through it. The split design can be clamped around continuously moving material such as wire, cable, pipe, hose and extruded shapes. (read more)

EXAIR - Powerful Flat Super Air Nozzle Saves Money

EXAIR's 1" Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 9.8 ounces (278g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. (read more)

EXAIR - Ext. Mix Spray Nozzles Coat, Cool, Treat and Paint

EXAIR’s 1/8 NPT small external mix spray nozzles atomize fluids up to 25 gallons per hour. External mix nozzles are great where a high volume of liquid is needed. (read more)

EXAIR - Hazardous Location Cabinet Cooler® Systems

EXAIR’s HazLoc Cabinet Cooler Systems have been set apart from the competition by achieving the UL classified designation for Div I environments. Thermostatically controlled systems are recommended for the highest efficiency and include UL listed solenoids, also for hazardous environments. (read more)

EXAIR - Large Atomizing Spray Nozzle Covers 360 Degrees

EXAIR's 1/2 NPT internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions, up to 13 feet in diameter. These nozzles are ideal where a liquid application is needed in a broad area, such as dust suppression, humidification and cooling. (read more)

EXAIR - Multiple Classified HazLoc Cabinet Coolers

Hazardous Location Cabinet Cooler® Systems are engineered and approved for use upon purged electrical enclosures found within classifed areas. The areas approved are Class I Div 1, Groups A, B, C and D – Class II Div 1 Groups E, F and G - and Class III. (read more)

EXAIR - VariBlast Precision Air Gun wins Awards

EXAIR’s VariBlast Precision Safety Air Gun has shown its worth in industrial environments, solving problems and winning awards. It has won two 2022 New Product Awards from Professional Tool and Equipment News People’s Choice in the Air Tools category and in Plant Engineering Product of Year Silver Award in Automated Processes category. (read more)

EXAIR - 3/8 NPT Hollow Cone Liquid Nozzle for Cooling

EXAIR’s 3/8 NPT HollowStream™ liquid atomizing spray nozzle provides a hollow cone spray pattern for pressurized liquids. They are applied to solve cooling, cleaning, foam breaking, rinsing and dust suppression applications for industry. (read more)

EXAIR - New Cleanroom Rated Static Eliminator

EXAIR’s Intellistat® Ion Air Nozzle is the latest solution for static elimination in sensitive processes. Like the Intellistat Ion Air Gun, this new Nozzle provides a lightweight solution rated Class 5 for clean rooms and controlled environments per ISO 14644-1. (read more)

EXAIR - Gen4 Ionizing Point Static Elimination

EXAIR’s Gen4™ Ionizing Point delivers a high concentration of positive and negative ions to neutralize static electricity without requiring compressed air. This compact and shockless static eliminator is the ideal way to eliminate static electricity problems occurring in small spaces. (read more)

EXAIR - Large Ext Mix Spray Nozzles Coat, Cool and Treat!

EXAIR’s 1/2 NPT large external mix spray nozzles atomize fluids up to 303 gallons per hour. External mix nozzles are great where a high volume of liquid is needed. They can be used on liquids with a viscosity up to 800 cP. Large external mix nozzles are available in a narrow angle flat fan pattern. (read more)

EXAIR - Threaded Line Vac Turns Pipe Into Conveyor

EXAIR’s 303 stainless steel 3/8 NPT and 1/2 NPT Threaded Line Vac™ Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. (read more)

EXAIR - Safety Air Gun for Cleaning Small Inside Diameters

EXAIR's Soft Grip Back Blow Safety Air Gun uses the smallest back blow nozzle available to deliver a blast of air to effectively blow debris and liquids from inside small pipe or hose diameters, channels, bores, holes, internal threads and other internal part features. (read more)

EXAIR - EXAIR's High Power Flat Air Nozzle Saves Space!

EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. (read more)

EXAIR - EXAIR's EasySwitch Wet and Dry Vac

EXAIR’s EasySwitch® Wet-Dry Vac simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. (read more)

EXAIR - Calculator Simplifies Cabinet Coolers

EXAIR Cabinet Cooler® Systems provide a comprehensive solution for cooling and purging electronic cabinets and come in a litany of different cooling capacities, NEMA ratings and classifications (read more)

EXAIR - Dual Point Mini Cooler for Cooling Parts

EXAIR’s Mini Cooler with Dual Point Hose Kit provides a stream of 20°F (-7°C) cold air to prevent heat buildup, reduce downtime and increase productivity. It is effective on small machining operations to eliminate burning, melting and heat related breakage. (read more)

EXAIR - EXAIRs 3/8 NPT FullStream Liq. Nozzle for Cooling

EXAIR’s 3/8 NPT FullStream™ Liquid Atomizing Spray Nozzle provides a full cone spray pattern for pressurized liquids. This inexpensive and versatile nozzle offers the ideal solution for cooling, cleaning, washing, rinsing and dust suppression applications for industry. (read more)

EXAIR - USB Data Loggers for Digital Flowmeter!

EXAIR’s Digital Flowmeter provides an excellent way to monitor compressed air consumption and waste. Now, with the addition of EXAIR’s new USB Data Logger, you can also maintain a history of the Digital Flowmeter’s measurements for analysis. Use the included software to configure the Data Logger to record your flow rate. (read more)

EXAIR - EXAIR’s Gen4 Ion Air Guns

EXAIR’s Gen4 Ion Air Gun removes static electricity, contaminants and dust from parts prior to labeling, assembly, packaging, painting or finishing. (read more)

EXAIR - Ion Air Cannon is CE, UL and RoHS Certified

EXAIR’s Gen4 Ion Air Cannon eliminates static electricity and cleans at distances up to
15 feet, with no moving parts. It is ideal for bench-tops, machine mounting, and those “hard to reach” spaces that require a concentrated flow of static eliminating ions. (read more)

EXAIR - Compressed Air Systems Webinar

Are you ready to improve your understanding of compressed air systems and operations? Dive into the world of airflow dynamics with EXAIR’s upcoming webinar, designed to explain the complex dance between laminar and turbulent flows in compressed air systems. (read more)

EXAIR - Ultrasonic Leak Detector locates leaks

The Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. A person using the ULD need only aim it in the direction of a suspected leak. When a leak is present, an audible tone can be heard with the use of the headphones, and the LED display will light. (read more)

EXAIR - EXAIR's Siphon Fed Spray Nozzles for Coating Apps!

EXAIR's siphon fed spray nozzles atomize fluids for a wide variety of uses. Siphon fed atomizing nozzles require no liquid pressure and can be used with gravity fed liquids or lift liquids from a siphon height as much as 36 inches. They combine liquid and compressed air to create a thin coating of liquid that can be easily adjusted to meet your needs. (read more)

EXAIR - Sanitary Flange Air Conveyors

EXAIR’s Sanitary Flange Line Vac air operated conveyors are the best way to convey materials through systems which require frequent or mandatory cleaning. (read more)

EXAIR - CE Compliant Super Air Knives

EXAIR’s family of Air Knives (Super Air Knife, Standard Air Knife and Full-Flow Air Knife) has always provided high quality performance for your cleaning, blowoff, drying, or cooling needs. Independent laboratory tests certify that EXAIR’s Air Knife Systems have also met the rigorous safety, health, and environmental standards of the European Union in order to attain th... (read more)

EXAIR - EXAIRs Chip Trapper CE Compliant Filters out Chips

Independent laboratory tests certify that EXAIR's Chip Trapper™ meets the rigorous safety, health, and environmental standards of the European Union that are required to attain the CE mark. Chip Trapper offers a fast, easy way to clean large coolant sumps. (read more)

EXAIR -  EXAIR Application Engineer Receives CAGI Cert

EXAIR Application Engineers work with customers to solve problems facing their manufacturing processes. A thorough knowledge of compressed air systems, as well as best practices in manufacturing, allows them to be an asset to facilities looking to improve their existing setups (read more)

EXAIR - 316SS Threaded Line Vac™ Low Cost Conveyor

EXAIR added smaller and larger sizes to the air operated 316 Stainless Steel Threaded Line Vac conveyor product line which convert ordinary pipe into a powerful in-line conveying system for food products, pharmaceuticals and other bulk materials. The 316SS Threaded Line Vac is now available with NPT threads for use on 3/8 NPT through 3 NPT pipes. (read more)

EXAIR - Reversible Drum Vac Pump 55 Gallons in 90 Seconds!

EXAIR's Reversible Drum Vac and High Lift Reversible Drum Vac are ideal for the recovery of fluids like: coolant, hydraulic oils, sludge and chips, waste water, and liquid spills. After undergoing rigorous testing by an independent laboratory, EXAIR’s Reversible Drum Vacs™ have been proven to meet the stringent requirements of the European Union in order to be marked as CE co... (read more)

EXAIR - EXAIR's BackBlow Air Nozzle Cleaning Inside

EXAIR's 1 NPT Back Blow Air Nozzle has been designed to effectively blow debris and liquids from pipe or hose inside diameters, axle housings, bores, holes, internal threads and other internal part features found in hydraulic cylinders, gear boxes, differential housings and more. (read more)

EXAIR - EXAIR's ¼ Ton of Refrigeration for Spot Cooling

EXAIR Corporation manufactures stainless steel Vortex Tubes that produce 1/4 ton of refrigeration and have no moving parts to wear out, a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Temperatures range from -50 to +250°F. Web site offers detailed information, downloadable drawings. (read more)

EXAIR - Heavy Duty HEPA Vacuum

EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. (read more)

EXAIR -  Adjustable Air Amplifier

EXAIR’s 3" Adjustable Air Amplifier offers a simple, low cost way to move high volumes of air to cool, vent, exhaust and dry. The airflow can be easily adjusted from a “blast” to a “breeze” to match the application requirements. There are no impellers or moving parts to wear out. (read more)