1,000/2,000/4,000/6,000 lb stationary dumpers
Featured Product from Econo Lift Limited
1,000/2,000/4,000/6,000 pounds
Base Sizes
• 48” wide x 36” long and 50” wide x 50” long
Dumping Angle
• 0 - 120 degrees
Retaining Bar
• Fixed bar - mounted 3” above container height, located above opening
• Spring loaded bar available for multiple container heights (optional)
Safety
• Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to
hose failure
• Hold down tabs in each corner
• Flow control and pressure equalizing valve built in each pump
• Fully enclosed sides to give the dumper stability, avoid spillage and funnel product
Power Supplies
A/C 110/1/60 volt (standard) Hand Held (standard) Foot Control (optional)
A/C 220-460-575/3/60 volt Hand or Foot Control (optional)
Air/Hydraulic Foot Control (standard) Hand Control (optional)
OPTIONS:
- Larger/smaller platform sizes
- Increase/reduce pump height
- Portability
- Limit switchcases
- Special electrical controls
- Chute attachments
- Galvanized, stainless steel, "Steel It" epoxy paint
- Stands for higher dumping applications
- Side guards
Econo Lift Limited is your industry leader in ergonomic material handling equipment.
- Tilters
- Lifts & Tilts
- Stackers
- Drive-Ons
- Dumpers & Upenders
- Turntables
- Airbags