Self-Propelled Lift Tables
Featured Product from Econo Lift Limited
Econo Lift Self-Propelled Lift Tables feature heavy duty cylinders with chrome-plated rams and polyurethane seals.
PLATFORM SIZES
• 24" wide x 36" long to 60" wide x 96" long
BASE SIZES
• Standard 24, 36" wide x 36", 48", 60", 72" long
TRAVEL
• 24", 36", 42", 48" vertical travel
LOWERED HEIGHT
OF LIFT TABLE
• 12"
SAFETY
• Velocity fuse is standard on each cylinder
• Heavy duty hydraulic cylinders
- chrome plated rod with polyurethane seals
• Horn in control head
MAINTENANCE
• Hinged table top provides easy access to power unit and cylinders
• Self lubricated bronze bushings on all wear points
• Easy removable cover
LIFT TABLE OPTIONS
• Oversized platforms
• Rotating tops
- spring detents
- manual detents
• Roller conveyor, Ball transfer tops
• Bellow safety skirting
• Safety tape switch
• Safety touch bars
DRIVE UNIT/ELECTRICS
• 24 volt system
• Variable speed control
- forward/reverse
• Built in 24 volt charger
CONTROL HEAD
• Butterfly switches for forward and reverse
• Push buttons for raising and lowering of forks
• Built in horn
BRAKES
• Engaged in upper thru lower position of the steering column when power is turned off
• Electro-mechanical brake system
STEERING
• 180 degree turning radius
• Handle ergonomically designed
POWER SUPPLIES
• D/C Battery 24 volt push button
OPTIONS
• Longer Forks
• Industrial battery
• Industrial charger
• Battery discharge indicator
• Hour meter
Econo Lift Limited is your industry leader in ergonomic material handling equipment.
- Tilters
- Lifts & Tilts
- Stackers
- Drive-Ons
- Dumpers & Upenders
- Turntables
- Airbags