All-in-One, Analog Level Sensor

Featured Product from Exsenco, LLC

More Info Email Supplier Request a Quote

The GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type.

The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).