IST RTD Platinum Sensors: FlipChip Series

Featured Product from Innovative Sensor Technology IST USA Division

More Info Email Supplier Request a Quote

Temperature measurement is one of the most important physical parameters when determining quality, accuracy and reliability of processes not only in industrial use, but also in almost all human activities. Temperature sensors are produced with different technologies to fit specific application requirements.

IST AG has concentrated one part of the development and manufacturing on high-end thin-film temperature sensors. This know-how is partially derived from the semiconductor industry and allows us to manufacture sensors with high accuracy, excellent long-term stability, high reliability and repeatability within a wide temperature range from -200 °C up to 1000 °C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time.

IST sensor products from the FlipChip Series are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding.

Depending on the connection process and the required temperature range you could choose between the different types:

-          1 FC     tin-coated, LMP lead-free,   96.5Sn/3Ag/0.5Cu) ,reflow soldering (max +150oC)

 

-          2 FC     tin-coated, HMP soldering depot,5Sn/93.5Pb/1.5Ag , reflow soldering (max +250oC)

 

-          3 FC        Au-Pads (bonding pads), various types Available (max +250oC)

 

-          5 FC        reinforced thin film Pt-pads (solderable pads) (max +400oC)

 

-          6 FC        thick film Pt-pads (weldable) (max +600oC)

 

Benefits and Characteristics:

  •  Excellent long-term stability
  •  Minimum space consumption on PCB
  •  Bondable versions available
  •  Fast response time
  •  Low self-heating
  •  Customer specific sensor available upon request

Other alternatives:*

Metalized backside

Substrate thickness

* Customer specific alternatives available upon request

 

Watch our corporate video >>>>Welcome to INNOVATIVE SENSOR TECHNOLOGY!  

Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level.

With our state-of-the-art manufacturing technology, we offer both standard and custom sensors to satisfy various applications. Our sensors cover requirements for system integrators in the process control, building automation, test & measurement, medical, automotive, and appliance industries.

IST USA Division offers high flexibility in sourcing and supporting our products. We offer in-house stock and on-site engineering support, which is available during our regular business hours for design, application, and after sales support.

Products:

IST produces five types of thin film measurement technology:  RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity.  Manufactured at the component level, these elements are available with a diverse range of standard and custom features. 

The available and ever expanding IST portfolio satisfies the growing application possibilities across multiple industries.

Our wide product range is the choice of many renowned end customers and OEMs in these fields. As a result, our sensors are found in measuring instruments for various applications such as process control, HVAC and building automation, test and measurement, medical, automotive, and appliance. While our products are widely used in these industries, they are by no means limited to them.

  • Process Control
  • Building Automation
  • Test & Measurement
  • Medical
  • Auto
  • Appliance

For your convenience, we have included resources such as technical information, data sheets, application notes, and performance data for our sensors.  If you have any questions regarding our products and their applications, please do not hesitate to contact us.  We have engineers available to support you with all of your technical inquiries.

Get updated on a regular basis by subscribing to our Newsletter.

Contact Us