World’s Smallest Capacitive Humidity Sensor

Featured Product from Innovative Sensor Technology IST USA Division

More Info Email Supplier Request a Quote

World’s Smallest Capacitive Humidity Sensor from IST

Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of measuring from 0 to 100% relative humidity in a temperature range of -50°C to +150°C. The assembly of the sensor is fully automated, and the contacts are designed for soldering and bonding.

Linearity Error and Hysteresis Less Than ±1.5% RH

The employment of high quality materials and manufacturing techniques has allowed IST to produce a thin-film humidity sensor with miniature dimensions that features excellent linearity and hysteresis behavior. The P14 202 offers a linearity error of < ±1.5% RH (15 … 90% RH at 23°C, after one point calibration), and hysteresis of < ±1.5% RH in a three hour cycle between 20% and 80% RH.

Unique Sensor Applications

The extraordinarily small volume and surface area of IST’s P14 202 lends itself to unique solutions where space is limited or "smaller is better". Two such applications include white goods/appliances, and mobile devices such as cell phones.

 

 

Application Services

 

Need some help with your application developement? Our technical team can offer you consulting, development, and production assistance for your project.

 

 -

   

Watch our corporate video >>>>Welcome to INNOVATIVE SENSOR TECHNOLOGY!  

 

Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level.

 

With our state-of-the-art manufacturing technology, we offer both standard and custom sensors to satisfy various applications. Our sensors cover requirements for system integrators in the process control, building automation, test & measurement, medical, automotive, and appliance industries.

 

IST USA Division offers high flexibility in sourcing and supporting our products. We offer in-house stock and on-site engineering support, which is available during our regular business hours for design, application, and after sales support.

 

Products:

 

IST produces five types of thin film measurement technology:  RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity.  Manufactured at the component level, these elements are available with a diverse range of standard and custom features. 

 

 

The available and ever expanding IST portfolio satisfies the growing application possibilities across multiple industries.

 

Our wide product range is the choice of many renowned end customers and OEMs in these fields. As a result, our sensors are found in measuring instruments for various applications such as process control, HVAC and building automation, test and measurement, medical, automotive, and appliance. While our products are widely used in these industries, they are by no means limited to them.

 

  • Process Control
  • Building Automation
  • Test & Measurement
  • Medical
  • Auto
  • Appliance

 

For your convenience, we have included resources such as technical information, data sheets, application notes, and performance data for our sensors.  If you have any questions regarding our products and their applications, please do not hesitate to contact us.  We have engineers available to support you with all of your technical inquiries.

 

Get updated on a regular basis by subscribing to our Newsletter.

 

Contact Us