Announcements

Interpower has promoted these products / services:

Interpower - Blanket and Scheduled Orders

Blanket Orders: Order a specific quantity of an Interpower product (e.g. 1,000 cord sets), lock in a price, and have a 1-year time frame for delivery.

Scheduled Orders: Scheduled Orders may be placed with pre-determined quantities and delivery dates over a 1-year period. (read more)

Interpower - North American and International Power Cords

Within the electrical product design you are creating, you need a way to connect to the power source. Interpower is the premier supplier of power system components worldwide and offers a wide selection of power cords and cord sets for global use. (read more)

Interpower - Interpower Now Offers 2 x 18AWG SJT Cable

Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. (read more)

Interpower - NEMA 5-15 and 5-20 Sockets

Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white sockets are 88212300 and 88232300. Gray sockets are also available. Contact Customer Service for more information. (read more)

Interpower - Australian Class II Cords

Interpower is pleased to announce it has added Australian Class II power cords and cord sets to its product line. Power cords include one on 1.00mm2 H05VV-F cable (P/N 86211660) and one on 0.75mm2 H05VV-H2-F cable (P/N 86211670). (read more)

Interpower - U.S.A.-Made NEMA 5-20 Hospital-Grade Cords

Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. (read more)

Interpower - U.S.A.-Made NEMA 6-20 Hospital-Grade Power Cords

Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord (read more)

Interpower - USA Made NEMA 6-15 Hopsital-Grade Power Cords

Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. (read more)

Interpower - U.S.A.-Made Interpower Cord Clips

Interpower announces a new optional cord clip for all of its U.S.A.-made 3x18 AWG cords, and the 3x18 VCT-F Japanese cords. (read more)

Interpower - Power Entry Module

When selecting a module, the desired functions need to be determined. A module may have from two to five functions. These include: power inlet or outlet, switch, circuit protection, filter, and/or voltage selector. (read more)

Interpower - Full Range of IEC 60320 Inlets and Outlets

Using IEC 60320 components in electrical product designs can be beneficial when exporting to global markets. The IEC 60320 standards are a series of standards specific to connectors, inlets, plug connectors, and outlets. (read more)

Interpower - Hospital-Grade Electrical Components

Interpower's top values are safety and quality and that carries through in every product line offered. Since every day can be critical in a medical setting, it is crucial to design hospital-grade products with quality components. (read more)

Interpower - Interpower Virtual Trade Show

Interpower wants to connect with you:

Due to global quarantines and restricted travel, Interpower offers its virtual trade show to help customers and industry professionals stay connected!

Access videos, product-line information, and white papers. Need immediate assistance? A knowledgeable Interpower representative will be available Tuesdays and Thursdays from 9 a.m.... (read more)

Interpower - Now Manufacturing Japanese VCTF and HVCTF Cable

Interpower® is pleased to announce it is now approved to manufacture VCTF and HVCTF Japanese cable in its Iowa facility. This cable has been added to the Interpower manufactured cable product line. (read more)

Interpower - Interpower® Continental European Duplex Sockets

Interpower® is pleased to announce it has added the Continental European Duplex Socket to its product line. (read more)

Interpower - Interpower is Manufacturing Its Own C14, C16, and C18 Snap-In Inlets

Interpower® is pleased to announce it has added to its IEC 60320 inlet product line as it is now manufacturing in its Iowa facility its own C14, C16, and C18 snap-in inlets designed for 2.0mm and 3.0mm panel thicknesses. (read more)

Interpower - Manufacturing Red Danish Hospital-Grade Cord Sets

Interpower® is now manufacturing red Danish hospital-grade cord sets at its Iowa facility, expanding the current line of customizable international products. (read more)

Interpower - Now Manufacturing C16 and C18 Snap-In Inlets

Interpower® is pleased to announce it is now manufacturing its own IEC 60320 C16 and C18 snap-in inlets at its Iowa facility. (read more)

Interpower - Now Offering Argentina Plug, Connector, and Socket

Interpower® is pleased to announce it is expanding its current product line of plugs and sockets by offering an Argentina plug, in-line connector, and panel-mount socket. (read more)

Interpower - Interpower Offers Two New Brazil Sockets

Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. (read more)

Interpower - C16 and C18 Screw-Mount Inlets

Interpower® is now manufacturing its own IEC 60320 C16 and C18 screw-mount inlets at its Iowa facility. (read more)

Interpower - Korean 16A Power Cords and Cord Sets

Interpower® is pleased to announce that it is now manufacturing its own Korean 16A power cords and cord sets in its Iowa, U.S.A. facilities, expanding the current line of customizable international cords. (read more)

Interpower - Japanese 15A Power Cords and Cord Sets

Interpower® is pleased to announce that it is now manufacturing its own Japanese 15A power cords and cord sets in its Iowa, U.S.A. facilities, expanding the current line of customizable international cords. (read more)

Interpower - Expands Cable Line With North American White Cable

Interpower® is now manufacturing its own North American white cable in its Iowa, U.S.A. facilities, expanding the current line of Interpower manufactured cable. (read more)

Interpower - International Cable in White, Gray, and Orange

Interpower® is now manufacturing its own international cable in white, gray, and orange in its Iowa, U.S.A. facilities, expanding the current product line of Interpower manufactured cable. (read more)

Interpower - Unique Device Identification System

Due to increasing concerns about product recalls, counterfeit devices, and patient safety, the FDA has started the process of developing a Unique Device Identification System in regards to most medical devices. While medical cords are not classified as a medical device by the FDA, at Interpower we can provide serial numbers on medical cords per your specific requirements. (read more)

Interpower - North American and International Cords

Interpower manufactures a wide range of North American and international power cords and cord sets in a variety of lengths and ratings. Our stock color is black, but other colors are available without a set-up charge. Interpower has over 50,000 cords in-stock for immediate shipping and just a 1-week manufacturing U.S. manufacturing lead-time on any non-stock Interpower cord. (read more)

Interpower - 4 Sockets-1 Cutout

Interpower® offers a four series product line of NEMA 5-15, 5-20, 6-15, and 6-20 snap-in sockets (screw-mount also available). (read more)

Interpower - Japanese Medical Cord Sets and Power Cords

Interpower's Japanese Medical Cord Set 86589100 and Japanese Medical Power Cord 86589110 was prompted by customer requests, and is 2.5 meters in length and has an IEC 60320 C13 connector with a 1.25mm² wire size. This cord set is rated 12A/125V and is PSE approved. (read more)

Interpower - Interpower Has All the Angles

Interpower molds five different IEC 60320 C13 connector configurations. The various C13 angles allow for connections to be made to equipment helping to eliminate the possibility of pinched or tangled cable. (read more)

Interpower - IEC 60320 Sheet I Jumper Cord Sets and Power Cords

Interpower carries IEC 60320 Sheet I molded jumper cord sets and power cords for North American and international use. (read more)

Interpower - Plug-in to Continental Europe

Interpower has Continental European cord sets in stock! We have no minimum order requirements, and just a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Need your cords tomorrow? We offer same-day shipping on cords in stock. (read more)

Interpower - IEC 60320 C5 Cords

Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE and NSW Department of Fair Trading approvals. (read more)

Interpower - Power As Fast As You Need It!

Interpower’s shipping of quality U.S.A.-Made Cords remains unaffected by COVID-19 quarantines—we have North American and international power cords available to ship immediately! 1-week U.S. manufacturing lead-time on non-stock cords. No minimum order requirements. Same day shipments available for in stock orders received by 6:00 p.m. CST. (read more)

Interpower - Accessory Power Strips/Power Distribution Units

The accessory power distribution systems offered by Interpower allow companies to design for global markets. (read more)

Interpower - Angled NEMA 5-15P

Interpower offers Angled NEMA 5-15 cord sets in eight directions. (read more)

Interpower - Interpower Expedites Hospital-Grade Cords

Interpower Streamlines Production With No Shipping Delays

Interpower offers 1-Week Lead-Times and Same Day Shipping on in-stock North American and international hospital-grade cords, cord sets and electrical components manufactured in the U.S.A. Whether 1 or 5,000, Interpower offers no minimum order or dollar requirements. Interpower remains unaffected by the Coronavirus (COVID-19... (read more)

Interpower - Filtered Inlets and Outlets

Interpower’s IEC 60320 Filtered inlets and outlets are intended for computer, medical, general purpose, and/or custom indoor type equipment applications. Over 4 million parts in-stock. No minimum order requirements, and same day shipments available for stock item orders received by 6:00 p.m. CST. (read more)

Interpower - Your One-Stop Shop for Power System Components

Interpower is the premier supplier of power system components worldwide. We offer no minimum order requirements, a 1-week U.S. manufacturing lead-time on non-stock Interpower products, and same day shipments available for in-stock Interpower products. (read more)

Interpower - Fuse Holders and Fuse Carriers

Interpower offers fuse holders and fuse carriers to accommodate both the international and North American fuses. Just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping for in-stock Interpower products, and no minimum order requirements. (read more)

Interpower - Interpower Strain Reliefs

Interpower has a full line of strain reliefs for use in North American and international markets. Interpower strain reliefs provide a liquid-tight seal on the power cord entry and, at the same time, provide extra protection to power cords. (read more)

Interpower - Interpower Inlets and Outlets

Interpower makes designing for export EASY! Using IEC 60320 inlets and outlets in your equipment allows you to manufacture one device for sale worldwide. (read more)

Interpower - One-Stop Shop for Power System Components

Interpower is the premier supplier of power system components worldwide. Now based in Oskaloosa, Iowa, Interpower manufactures cord sets and power cords in the United States for the North American and international markets and has an office in the United Kingdom. (read more)

Interpower - IEC 60320-2 Sheet F Screw-Mount Outlets

Interpower's Sheet F Screw-Mount Outlets, Part numbers 83030600 and 83030610 are direct replacements of previous part numbers 83011512 and 8301511. (read more)