Stackable precision tilt sensing for tight spaces
Featured Product from Jewell Instruments, LLC
This is an extremely sensitive and rugged transducer designed to provide horizontal angle or vertical deviation measurements with virtually infinite resolution. The Jewell LSRP Series meets the needs of applications with space constraints. The compact, cylindrical shape and the "stacking" feature of the LSRP facilitate the use of several inclinometers when multi-axis measurement is required. The LSRP offers precise readings with high outputs at lower range frequencies.
Features & Benefits
- ±1° to ±90°C Input Full Range
- Only 1.4" diameter X 1.60" Tall in Size
- Withstands 20 grams of vibration
- Stackable for 2-Axis Sensing
- Solder Pins Terminations
Applications
- Heavy Construction Grading
- Ship and Barge Leveling
- Deviation Surveys
- Continuous Casting
- Weapons Platform Leveling
- Steel Mill Ladle Position
- Oil and Gas Well Bore Mapping
- Geophysical Monitoring
- Mobile Antenna Positioning
More Featured Products