Advanced Design 9V Insulated Battery Straps
Featured Product from Keystone Electronics Corp.
High performance, Pre-Wired, and competitively-priced 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel, are available from Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are designed for greater dependability and use soldered-in #26AWG red and black wire leads; three (3) lengths - 4.00"(101.6mm), 6.00"(152.4mm), and 8.00"(203.2mm) each vinyl covered; and 4.00"(101.6mm), 6.50"(165mm) and 8.00"(203.2mm) each fiber covered.
Shielded types which reduce short circuit and contact tampering potential, are also offered.
A cost-saving alternative is Keystone's "Economy" group which features a similar design and is available in "T" o "I" configurations. Fully insulated, these have Brass, Nickel-plated contacts with a molded ABS or vinyl covered bases. Wire lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black.
The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are pre-tinned #22AWG red and black leads; and wire lengths of 7.00" (178mm) length, soldered-in for exceptional reliability.
The company's full line of battery hardware engages SMT and thru-hole applications and includes clips, contacts, holders, retainers, plus straps in various materials for an assortment of battery styles.
For samples and additional product information on the complete line of Keystone products. Keystone is ISO 9001:2015 certified, RoHS and REACH Compliant with headquarters in the United States and offices in Canada, Europe, Australia and Asia.