Announcements

Linemaster Switch Corporation has promoted these products / services:

Linemaster Switch Corporation - Linemaster Wireless foot controls

No one offers more possibilities for wireless foot controls than Linemaster. Our single, twin, triple, and multi-function variations can be custom designed and manufactured to your exact specifications. (read more)

Linemaster Switch Corporation - Hercules - Full Shield foot switch

The Hercules foot switch has been Linemaster’s signature switch since the beginning. It gets its name from being the most rugged and tough foot switch on the market. The Hercules was designed to stand up in the harshest environments while taking substantial abuse. (read more)

Linemaster Switch Corporation - The most rugged & tough foot switch on the market.

The Hercules foot switch has been Linemaster’s signature switch since the beginning. It gets its name from being the most rugged and tough foot switch on the market (read more)

Linemaster Switch Corporation - Footswitch with Non-Skid Feet to Minimize Movement
  • Non-Skid Feet To Minimize Movement
  • Divider Bar on Twin Models aids in Reducing Accidental Operation of Multiple Pedals at Once
  • 4 holes provided for rigid mounting to floor or equipment
(read more)
Linemaster Switch Corporation - LINEMASTER FOOT CONTROLS IN THE MEDICAL WORLD

Linemaster holds approximately 90 percent of the medical OEM foot control business in the US market. (read more)

Linemaster Switch Corporation - Linemaster's Triple Aero Foot Control 

This multipedal design allows for less clutter on the floor and the need for multiple foot controls. Available in linear and digital functions to fit various applications. (read more)

Linemaster Switch Corporation - Linemaster's radio-frequency foot switch

Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. (read more)

Linemaster Switch Corporation - Linemaster’s signature Hercules foot switch

Hercules - Full Shield
Drip tight • Dust tight • Watertight • Oil tight
Removes the clutter of wires under foot in the working environment. Heavy duty weather resistant construction for harsh environments. (read more)

Linemaster Switch Corporation - The material makeup of a foot control assembly

There are a number of components to consider when deciding the material for a medical grade foot control. (read more)

Linemaster Switch Corporation - Considerations for Medical Grade Foot Controls

Quite often the foot control is that last piece of the puzzle that has to be added and usually without a lot of time left to spare. This can pose a serious problem if shortcuts are taken to save time or money. The foot control is just as important to the integrity of the entire system as every other component because it acts as an interface between the system and the end user. (read more)

Linemaster Switch Corporation - AQUILINE metal foot switch with non-skid base

Engineered with an eagle eye on quality and value, the AQUILINE foot switch from Linemaster soars above the rest. (read more)

Linemaster Switch Corporation - Versatile Air-Seal foot switch

The Air-Seal foot switch was designed to operate in various environments, wet or dry, while protecting the customer’s critical electrical components. The Air-Seal offers the benefit of isolating the electrically live snap switch from the floor, which also offers environmental protection (read more)

Linemaster Switch Corporation - Splash and Corrosion Resistant Foot Switch
  • Proven Reliability
  • All maintained models offer "Push On-Push Off" action that insures long trouble-free performance
  • 2 holes provided for rigid mounting to floor or equipment
(read more)
Linemaster Switch Corporation - Aquiline, Metal - Momentary Foot Switch

APPLICATIONS

  • Lights
  • Medical Equipment
  • Security Systems
  • Sonic Surgery System
(read more)
Linemaster Switch Corporation - Unparalleled Wireless Foot Controls

No one offers more possibilities for wireless foot controls than Linemaster. Our single, twin, triple, and multi-function variations can be custom designedand manufactured to your exact specifications. (read more)

Linemaster Switch Corporation - Linemaster Medical foot controls

Linemaster holds approximately 90 percent of the medical
OEM foot control business in the US market. (read more)

Linemaster Switch Corporation - THE BEST AND THE FIRST IN FOOT CONTROLS

For six decades the name Linemaster has been synonymous with the highest standards of performance in providing Foot Control solutions for Medical Device Manufacturers worldwide (read more)

Linemaster Switch Corporation - FOOT CONTROLS AT WORK IN THE MEDICAL WORLD

Linemaster holds approximately 90 percent of the medical
OEM foot control business in the US market. (read more)

Linemaster Switch Corporation - Slim-Line Foot Switch for Medical Equipment

The Slim-Line is a great solution for operating equipment such as scalpels, lasers, ultrasound, dental chairs, and medical tables. Waterproof interior, USB, wireless, special labeling ,paint and special cordset options. (read more)

Linemaster Switch Corporation - Small Lightweight Low Profile Design Foot Switch
  • Drip Tight
  • Dust Tight
  • Watertight
  • Rust Proof
  • Corrosion Resistant
(read more)
Linemaster Switch Corporation - ENT foot control

Linemaster's ENT (Ear, Nose, Throat) foot control is prominent in this branch of surgery. This foot control was designed with Hall Effect technology for varying the speed of a microdebrider. (read more)

Linemaster Switch Corporation - Momentary Airswitch

APPLICATIONS

  • Pump
  • Sewer Cleaning Equipment
(read more)
Linemaster Switch Corporation - High Impact, Low Profile: DOLPHIN footswitch

DRIP TIGHT • DUST TIGHT • WATERTIGHT
HIGH IMPACT LOW PROFILE OMNI-DIRECTIONAL DESIGN (read more)

Linemaster Switch Corporation - Large Low Profile Omni-Directional Switch

Airval - Premier
Variable Pneumatic Control
Large Low Profile Omni-Directional Design (read more)

Linemaster Switch Corporation - Versatile Footswitch for Medical Applications

APPLICATIONS

  • Lights
  • Medical Equipment
  • Security Systems
  • Sonic Surgery System
(read more)
Linemaster Switch Corporation - Foot Switches for Abrasive Blasting applications

APPLICATIONS

  • Abrasive Blasting
  • Alarm
  • Applicator
  • Bridgework Tool
(read more)
Linemaster Switch Corporation - Foot Switches for Security Systems Applications

APPLICATIONS

  • Lights
  • Medical Equipment
  • Security Systems
  • Sonic Surgery System
(read more)
Linemaster Switch Corporation - Proven Medical Grade Foot Controls

Every medical-grade foot control we manufacture is built in our Medical White Room, which features ESD Safe Construction for handling electronics, such as anti-static pads, grounded chairs, and grounding bracelets for technicians (read more)

Linemaster Switch Corporation - The leading provider of medical foot controls

LINEMASTER is the leading global provider of medical and industrial foot controls (read more)

Linemaster Switch Corporation - Medical Grade Foot Controls. 

More than 90% of the world’s largest original equipment manufacturers turn to Linemaster for their medical grade foot controls. (read more)

Linemaster Switch Corporation - Linemasater's Flip-up Pedal Design

Linemaster’s Flip-up Pedals were designed with curved edges that are fluid shedding for cleanliness. Made from diecast Aluminum, the Flip-Up Pedal is a modern look that compliments any OEM equipment. (read more)

Linemaster Switch Corporation - Medical Grade Foot Controls Considerations

Quite often the foot control is that last piece of the puzzle that has to be added and usually without a lot of time left to spare. This can pose a serious problem if shortcuts are taken to save time or money. The foot control is just as important to the integrity of the entire system as every other component because it acts as an interface between the system and the end user. (read more)

Linemaster Switch Corporation - Treadlite II helps reduce operator fatigue.

Features & Benefits
Nonskid base pad and foot treadle pad
2 Holes provided for rigid mounting to floor or equipment
The low profile and light pressure required to operate reduces operator fatigue (read more)

Linemaster Switch Corporation - One of Linemaster’s most popular foot switches

FEATURES & BENEFITS
Proven Reliability
All maintained models offer "Push On-Push Off" action that insures long trouble-free performance
2 holes provided for rigid mounting to floor or equipment (read more)

Linemaster Switch Corporation - Foot Switch for Soft Tissue Ablation

Linemaster's twin monopolar foot operated switch was designed to offer surgeons a superior interface when performing soft tissue ablation procedures. This foot switch provides the surgeon with procision and eliminates hand fatigue. (read more)

Linemaster Switch Corporation - Explosion Proof - Medical 600 Foot Switch
  • Non sparking cast aluminum housing
  • The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time
  • Two pedal models prewired with electrical interlock
(read more)
Linemaster Switch Corporation - Your new secret weapon: RF Twin Aero Wireless

Drip tight, dust tight, watertight and oil tight for your RF wireless applications.

(read more)