MarVision MM 320 Video Measuring Microscope
Featured Product from Mahr Inc.
Mahr Federal has introduced a new video measuring microscope with image processing capability, the flagship product for a new line of Mahr optical measuring instruments. Designed for the measurement and/or dimensioning of geometric elements, the MarVision MM 320 incorporates an integrated CCD color camera with zoom lens, a 23" touchscreen PC with keyboard and mouse, and easy to use Windows 7-based M3 software. Automatic edge detection allows even low contrast features to be measured, and a Multi Touch function provides quick and continuous variable magnification using either touchscreen or mouse.
"MarVision optical measuring instruments offer a quick and reliable solution to many different 2D measurement and inspection tasks," said George Schuetz, Director Precision Gages for Mahr Federal. "Applications range from cutting tools and precision products for manufacturing, plastics, and medical technology, to miniaturized electronic components. These extremely precise measuring instruments are designed to meet the highest quality and production requirements."
The MarVision MM 320 rests on a robust hardened granite base with a precision mounted XY table. An optical incremental measuring system assures quick and fine adjustment of the axis, and a laser pointer assists with part positioning. The CCD camera and Navitar Zoom lens with 0.7-4.5x magnification are mounted on a stable Z-column with 200 mm vertical movement. Coarse and fine height adjustment knobs are mounted on both sides for precise focusing. Illumination is provided by a quadrant LED ring top light with four individually controlled segments, and table mounted Telecentric LED transmitted light for more focused measurement of rotationally symmetric parts.
The automated video edge detection and multi-touch functions make the MarVision MM 320 especially suitable for a wide range of punched and flexible parts, plastic components and electronic circuit boards. Measurement and evaluation functions include: Point, such as the intersection of straight lines; Line, including line of best fit and/or centerline; automatic calculation of a Circle, including index and pitch circles; Distance between points or point and line; Angle taken from two lines; and Alignment of axis of the coordinate system on the test piece.
Other products in the MarVision line include a stereo-zoom microscope with or without digital camera; an optical measuring microscope with optional graphic LCD operating and display unit for evaluation of geometric elements and PC integration; and a full-featured measurement station designed for fast, close to the grinding machine evaluation of cutting inserts and flat components such as punch and stamped parts.
Mahr Federal Inc., a member of the Mahr Group, has been providing dimensional measurement solutions to fit customer application needs for over 150 years. The company manufactures and markets a wide variety of dimensional metrology equipment, from simple and easy-to-use handheld gages to technically advanced measurement systems for form, contour, surface finish and length. Mahr Federal is also well known as a producer of custom-designed gages and a provider of calibration and contract measurement services. Mahr Federal's calibration laboratories are accredited to ISO/IEC 17025:2005 NVLAP Lab Code 200605-0 (see our Scope of Accreditation for accredited calibration processes).