Announcements
Modern Linear is pleased to announce the addition of the Size 0 to our guide roller offering
(read more)At Modern Linear, We understand that every customer has unique requirements for their linear motion applications. That's why we offer custom Enduro Linear Guide Actuators that are tailored to meet your specific needs. Whether you need a particular size, load capacity, or mounting configuration, we can work with you to design and manufacture equipment that fits your exact requirements.
(read more)We are pleased to announce a new and upgraded CAD file library on our website: https://www.modernli
Modern Linear Double Track and Linear Guide are the fastest growing product in the entire product line. We offer a variety of options for this product including, but not limited to the Lubricator and Scraper options.
(read more)Modern Linear Double Edge Track offers a variety of benefits for a wide array of applications. Compared to single edge track, double track offers many advantages: It is compact, rigid, easily integrated into machine design, able to span a gap, rugged in contaminated environments, and can be designed as a component or a complete system.
(read more)Modern Linear is pleased to announce the Adjustable Positioning Guide
The APG can be used in a variety of applications including: research, instrumentation and lab equipment. The APG can be used to hold and adjust the position of gates, dampers, inspection and measuring systems and other assemblies that need to change position for operation.
(read more)The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used throughout the design.
(read more)Modern Linear studded guide rollers are available with long or short, 303 stainless, studs for a variety of applications. All studded rollers include a hex socket to facilitate mounting.
(read more)Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud, making installation and future replacement easy.
(read more)Modern Linear’s customer service goals are to always ship from stock or with the shortest manufacturing lead times in the industry. Our mission is to get the parts to the customer quickly and efficiently, and our expert shipping staff ensure that every order is prepped and packed to the highest industry standards.
(read more)Smoothness combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. Modern Linear guide rollers are as smooth as they are quiet. Guide rollers are capable of 2x the speed of ball bushings and ball rail guides.
(read more)Modern Linear studded guide rollers offer a simplified roller assembly for linear motion applications. Combining the roller with the bushing stand-off and fastener, eliminates 2 additional parts in the system design.
(read more)Food process systems demand corrosion resistance, washdown abilities, ease of maintenance, high performance seals and special materials to maximixe efficiencies. Modern Linear's Guide Roller Technology delivers
(read more)Our Vector Trio line of linear guide systems creates a very compact design, ideal for two rail applications needed to transport large size (wide & long) loads.
The Vector Trio offers an easy to install alternative to individual components. The total assembly is made up of three standard v-groove guide rollers and carriage plate.
(read more)Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy.
(read more)Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components.
(read more)Stainless steel material for linear motion components and assemblies (carriages, track & rail) is a core part of Modern Linear’s capabilities.
(read more)Modern Linear now offers the miniature MJ187 Journal Bearing for linear applications.
(read more)Versatility. When you have two pieces of single-edge track, mounting them parallel to one another is a paramount concern. Without ensured parallelism, there is no guarantee your linear system will run smoothly on your machine. The Modern Linear Track Clamp allows the use of two single edge tracks, ensures parallelism for your system, and even enables the track to span a gap.
(read more)Our Adjustable Linear Guide Roller Bushings incorporate a unique feature designed to improve performance. The face of the mounting surface is knurled to resist slipping once locked into place.
(read more)A customer requiring completely curved track necessitated our warehouse staff to really pull out all the stops.
(read more)A customer came to us requesting an all-steel version of our DT linear guide. They also wanted to use our DT-4 double edge track (1045 steel), but with some unique alterations.
(read more)A customer who makes automated welding equipment required a special version of our DT-2 Double Edge Track. They chose our Double Edge Track, but in stainless for extra corrosion resistance, and with a completely custom hole spacing.
(read more)In a demanding industry like oil production machinery has to be extremely durable and rugged. Modern Linear worked with a customer on upgrading one of their machines with 1018 steel carriage plate and track spacer. The steel material of the double edge hardened track and 52100 steel rollers made for an extremely durable linear guide assembly.
(read more)Modern Linear Vector Trio (3 rollers) and Quad (4 rollers) are now offered with rigid rails and adjustable carriages for applications where adjusting carriage fit or a stiffer assembly is desired. Our unique, compliant feature is still available when adjustability is undesirable. Learn more.
(read more)Modern Linear Inc.'s DTC-4XXL carriage utilizes our largest guide roller VW-4XXL in a carriage designed to work with our standard DT-4 track. The DTC-4XXL carriage offers a radial load capacity of 3596 lbs in a compact package.
(read more)Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. are a variety of options for each part that allow for an assembly that is best suited to the demands, conditions or environment of the application.
(read more)Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove.
(read more)Double Track Linear Guides feature the most compact design and the highest load capacity of all pre-assembled linear guides. It utilizes the same features of Modern Linear's double track in a complete, easy to install system.
(read more)Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications utilize a combination of both adjustable and non-adjustable bushings.
(read more)Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance.
(read more)Modern Linear has added to the capabilities of the Vector Quad Linear Guide by introducing a lubricator and roller cover option. Oil saturated felt deposits lubrication between the rollers and track, extending life and reducing maintenance. 2 versions allow for access to adjustable bushings or cover rollers for protection.
(read more)Modern Linear has added to the capabilities of the Vector Quad Linear Guide by introducing a lubricator and roller cover option. Oil saturated felt deposits lubrication between the rollers and track, extending life and reducing maintenance. 2 versions allow for access to adjustable bushings or cover rollers for protection.
(read more)New Track Clamp provides defined track spacing to assure track parallelism. Set screws lock track in place, eliminating need for mounting holes, and design acts as stand-off to prevent build up as well as facilitate cleaning in contaminated or wash-down environments.
(read more)Modern Linear products are available as individual components and pre-assembled linear guides. Combinations of guide rollers, track and linear guides can be selected for optimum cost and machine performance.
(read more)Where you will find the CAD Flles for all of Modern Linear's Linear Guides and Components
(read more)The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions.
(read more)