Announcements
easuring the movement of gases is critical in many industries. Inaccurate flow measurements can lead to waste, inefficiencies, loss of revenue, and safety hazards. With so many types of flow meters available, it can be challenging to select the right meter for the job.
(read more)Use our industrial flow meter catalog to find the right solution for your gas, liquid or steam flow application.
(read more)d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases. Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density
(read more)Worlds Highest Accuracy Thermal Mass Flow Meters: QuadraTherm 640i/780i version achieves accuracy of +/- 0.5% of reading, making it the most accurate thermal mass flow meter in the world.
(read more)Engineers, process managers, and technicians rely on flow meters to deliver the precise, real-time data they need to handle, transfer, and store fluids safely and efficiently in applications from oil and gas production to precision manufacturing — and even healthcare.
(read more)The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and saturated or superheated steam.
(read more)Engineers in the Biopharmaceuticals industry require precise control of the gases used in bioreactors.
(read more)