60 Watts in Miniature Package
Featured Product from Polytron Devices, Inc.
Polytron Devices Inc.'s new LWB60 Series DC/DC Converters have the following features:
- Extra Wide Input Voltage Range (4:1)
- Single and Dual Output
- No Minimum Load required
- Input/Output Isolation (1600 Vdc Minimum)
- Six-sided Continuous Metal Shielding
- Operating Temperature Range: -40 to +85° C
- Low Profile Package: 1.00" x 2.00" x 0.40"
- Safety Approved UL60950-1, EN60950-1, IEC60950-1
- CE Mark meets 2006/95/EC, 2011/95/EC, and 2004/108/EC
- RoHS Compliant to EU Directive 2011/65/EU
Click here to view additional product specs.