Ratchets & Pawls Made from S45C steel
Featured Product from QTC METRIC GEARS
Steel ratchets & pawls from QTC Metric Gears are stocked in 40 ratchet sizes and 5 pawl sizes. These pawls & ratchets, identified as the SRT and SRTB Series, are made of S45C steel and have an angle of jaw or teeth of 60°. They are stocked in five pitch sizes. Number of teeth range from 50 to 100. Bore sizes range from 10 mm to 20 mm. Ratchets are stocked both with and without hubs.
QTC Metric Gears is your complete source for metric gears and gear products. With 9700 configurations of 150 standard items we are able to meet the ever increasing demand for metric gears for both replacement and OEM production quantities in power transmission applications.
Quotes, online orders, and 3D CAD models are available on our estore at https://shop.sdp-si.com/catalog/?brand=qtc.
About QTC METRIC GEARS a Designatronics Inc. brand
QTC METRIC GEARS was established in 1993 in response to the combination of an ever-increasing need for metric gears and a strong growth in demand for power transmission products. Offering the industry’s most comprehensive selection of stock metric gears, QTC METRIC Gears supplies North America with high-quality, off-the-shelf components and customized gear solutions for thousands of applications.