Rotating Plug & Locking Q-Lock Extension Cord

Featured Product from Quail Electronics

Rotating Plug & Locking Q-Lock Extension Cord-Image

Wouldn’t it be nice if all of your power cords knew exactly how to stay connected and rearrange themselves? Now, Quail Electronics, Inc. offers the best of both worlds with the greatest extension cord. Providing space-saving and secure connectivity, this extension cord features the 360° Rotating Plug and our unique Q-Lock™ locking receptacle.

With its unique low profile design, the 360° Rotating NEMA 5-15P Plug can squeeze into the slimmest of places at roughly ½ inch. To give you the full range of motion, the plug itself rotates 360 degrees. The 360-degree motion of the plug guarantees that there is no undue strain on the wire. This way, the cords stay intact without splitting or causing electrical hazards!

To complete this power cord as the best extension cord, is the Q-Lock™ locking receptacle. The Q-Lock™ locks onto the pins of any standard 5-15P plug inserted, to stay in place. By pressing the “push open” white buttons on the side, it releases with ease. The Q-Lock™ is rated up to 30 lbs of force so you know it’s secure.