Introducing the Next Generation of NOVA Analyzers
Featured Product from Quantachrome Instruments
Watch>>>Quantachrome's next generation of NOVA analyzers.
High Speed Surface Area and Pore Size Analyzer
Introducing the Next Generation of NOVA Analyzers Now with Advanced Touchscreen and Higher Throughput Capabilities
The NOVAtouch™- Series gas sorption analyzers deliver increased throughput and superior performance for BET surface area and pore size analyses. Eight models are available as standard and advanced LX versions with 1-to-4 analysis stations, a dedicated Po station, and four built-in sample preparation ports. All NOVAtouch™ models can produce BET surface area results using the classical helium void volume method, or via the patented helium-free method. Every NOVAtouch™ is also a pore size analyzer capable of measuring both adsorption and desorption isotherms with BET surface area results provided in a matter of minutes.
Pharmaceutical Option - with TouchWin™ software provides elements required by the Pharmaceutical Industry for 21 CFR Part 11 compliance.
Press Release
Accessories
MasterPrep Degasser
Thermostatted Bath
Watch>>>Quantachrome Corporate Introduction Video
Quantachrome Instruments is a global leader in laboratory material characterization instrumentation for analysis of porous materials and powders.