Coolers for Intel® Haswell/Broadwell Processors
Featured Product from Rego Electronics Inc.
(These series adopt longer life expectancy cooling fans provided by Sanyo Denki, Japan)
These new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. They are robust in mechanical design combined with excellent cooling fans supplied by Sanyo Denki with a life expectancy that achieves 40,000 hours under 60? ambient temperature. In addition, these coolers are very good for dissipating heat. Its thermal resistance reaches 0.74 to 0.76 ?/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts.
Contact us now for more information!!!
Rego Cooler Specification -
RG1100B-SAL-SD5173
RG1100B-SAL-SD5174
Outline Dimension : 60 x 60 x 33mm
Heat Sink : Skived AL6063, 60 x 58 x 14mm
Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan
Connector Type : 3 way / 4 way (PWM Control)
Thermal Resistance : 0.76 ?/W
RG1100B-SAL-SD5173
RG1100B-SAL-SD5174
Outline Dimension : 60 x 60 x 33mm
Heat Sink : Skived CU1100, 60 x 58 x 14mm
Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan
Connector Type : 3 way / 4 way (PWM Control)
Thermal Resistance : 0.74 ?/W
Intel CPU Information -
Haswell Mobile Platform 2013 (4th Generation Intel® Core™ processor)
Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W)
Broadwell Mobile Platform 2014 ( Broadwell Processor )
Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W)
Sanyo Denki Company Profile -
Sanyo Denki was founded in 1927, in Japan. It is a well reputable fan manufacturer in the industry. They are incessantly seeking for best quality and best performance in their products and recognized as one of the fan manufacturers providing highest reliability, longest life expectancy cooling fans in the industry.
Founded August 1927
Incorporated December 1936
Capital 9.9 billion yen (As of March 31, 2013)
Annual Sales 64 billion yen (As of March 31, 2013)
Number of Employees SANYO DENKI Group 2,926 (As of September 30, 2013)