Rosenberg Single Inlet EC Fans Lower Costs 35%
Featured Product from Rosenberg USA
Rosenberg's EHAG Series single-inlet backward curved radial fans with electronically commutated (EC) motors can reduce energy consumption by up to 35% in many applications compared to standard AC fans. They are available in five sizes from 355 mm to 560 mm (14 to 22 inches) with airflow from 2700 up to 7600 CFM.
These high-efficiency, space-saving radial fans have been developed especially for use in air conditioning, cleanroom ventilation, commercial kitchen exhaust, industrial ventilation and OEM machinery applications.
They offer energy savings up to 35% when operated at speed-controlled partial load range. All EHAG Series fans are 100 percent speed controllable and are CE, UL and RoHS recognized.
The full range of sizes for the EHAG Series includes 355 mm, 400 mm, 450 mm, 500 mm, and 560 mm fans. The two smaller sizes feature scrolled galvanized steel housings. From 450 mm up, fan housings are of rectangular sheet metal construction.
The concave backward curved impeller is made of aluminum and is mounted directly to the rotor of the external rotor motor. It is dynamically balanced at two levels together with the rotor according to quality level G2.5 DIN1940.
Rosenberg backward curved EC fans feature extended-life, low-temperature brushless DC motors that are controlled by maintenance-free electronic circuitry. Because of reduced mechanical content, electronically commutated (EC) Rosenberg fan motors run cooler and quieter.
Rosenberg backward curved fans are available to meet customer-defined specifications
including airflow, power, rotational speeds, noise level, overall dimensions and finish.
In addition to the applications mentioned above, Rosenberg USA's fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment.
About Rosenberg
The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.c