A032 Miniature Dual Rack Pneumatic Rotary Actuator
Featured Product from Rotomation, Inc.
The Rotomation A032 Miniature Rotary Actuator packs ten pounds into a five pound sack. It produces nine inch pounds of torque at 80 PSI, has a heat treated 3/8 inch pinion shaft, and sealed ball bearings good for 300 pounds of radial load, all in a package 1.5 X 1.5 X 2.0 inches (2.5" for up to 190 degrees). Dual racks for zero lash at the ends of stoke and a full array of optional features round out this tough little package.
Key Features
- High speed, high torque, tiny package
- Extremely configurable
- Available in three position version
Applications
- Packaging
- Semiconductor manufacturing
- Automated assembly
Click here to go to our 3DContentCentral location to configure and download CAD models and drawings
Click here to download a complete pdf catalog
----------------------------------------------------------------------------------------
Please contact us for more information:
Email: sales@rotomation.com
Phone: (386) 676-6377
Rotomation, Inc.
11 Sunshine Blvd.
Ormond Beach, FL 32174