Multi Motion Pneumatic Actuators
Featured Product from Rotomation, Inc.
Rotomation Multi Motion Actuators provide both rotary and linear motion in a single package. The motions are independently controlled and configured for maximum flexibility. This design avoids the need for twisting airlines or manifolds and is ideal for applications where space is limited. Actuators are available from the smallest PA01 shown, with 3/8 inch rod, to the larger PA2 through PA32 with one inch rod. Any option available on our rotaries, including indexing and multi-position, is available in the multi-motion actuators.
___
KEY FEATURES
· Independently controlled rotation and translation
· Compact, clean package
· Extremely configurable
___
APPLICATIONS
· Pick and Place
· Reorient parts
· Install twist-on components
· Clamping and fixturing
· Move parts through multi-step operation
___
Click here to download a complete pdf catalog
----------------------------------------------------------------------------------------
Please contact us for more information:
Email: sales@rotomation.com
Phone: (386) 676-6377
Rotomation, Inc.
11 Sunshine Blvd.
Ormond Beach, FL 32174