Announcements

S.I. Tech, Inc. has promoted these products / services:

S.I. Tech, Inc. - Fiber Optic Multiplexers

S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications.

See the multiplexers that are available from S.I. Tech. (read more)

S.I. Tech, Inc. - 10 Gigabit Optical Repeater Bit-Driver

FEATURES for Model 2092

  • Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order
  • No Regeneration
  • Powered by S.I.Tech #2164 Power Supply
  • Multimode or single mode option
  • Status indicators
  • Single fiber option
  • Convert multimode to single mode

S.I.Tech 2092 is designed to be used as a repeater on fiber opt... (read more)

S.I. Tech, Inc. - 40 Years at the Speed of Light!

S.I. Tech, Inc. started production in 1984 in Batavia, IL USA of fiber optic communication equipment such as modems, multiplexers, LAN/WAN equipment, and fiber optic cable assemblies. For over 40 years the company has significantly expanded fiber optic products for various applications. Now company offers over 200 different products that are application specific such as video/audio, tele... (read more)

S.I. Tech, Inc. - Do you have clustered terminal situations?

Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer

S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum throu... (read more)

S.I. Tech, Inc. - Time Division Multiplexer - 4 channel system

Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels.
Note: 2 units can be rack mounted side by side in a 1U high X 19" case.

Learn More (read more)

S.I. Tech, Inc. - Signal Distribution Systems - Rack Mount

S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. (read more)

S.I. Tech, Inc. - ECL to Fiber Optic Modems

The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional.

Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber.

Additional Information

Typical Bit Error Rate: Better than 10-9

Operating distance is... (read more)

S.I. Tech, Inc. - Optical Repeater Mini Bit-Driver®

S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber.

Features:

  • Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order
  • No Regeneration
  • Powered by S....
(read more)
S.I. Tech, Inc. - Why Pick Fiber Optic Cabling?

S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling.

Advantages of fiber optic cabling

Fiber optic cabling solves these problems and offers users:

  • High data rate and wide bandwidth
  • Immunity to EMI...
(read more)
S.I. Tech, Inc. - Transmit information farther with Fiber Optics

S.I. Tech fiber optic repeaters regenerate data signals in order to transmit information farther. These units can also be configured to convert from multimode to single mode fiber allowing the use of multiple cable types.

S.I. Tech Fiber Optic Repeaters or Converters are available with several options. To better assist users with ordering, feel free to download the following w (read more)

S.I. Tech, Inc. - High Speed TTL to Fiber Bit-Drivers

S.I. Tech developed High Speed TTL to Fiber Optic Bit-Drivers. The 2820 / 2821 extends TTL data over 2 Km using multimode fiber and over 10 Km using single mode fiber.

Learn More (read more)

S.I. Tech, Inc. - Rack Mount Signal Distribution Systems

S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs.

Click here to see our wide selection of options (read more)

S.I. Tech, Inc. - Time division multiplexers for multi & single mode

New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)

S.I. Tech, Inc. - Fiber Optic Media Converters (Bit-Driver®)

S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. (See

why fiber optics.) (read more)

S.I. Tech, Inc. - Fiber Optic Multiplexer

S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)

S.I. Tech, Inc. - S.I.Tech Updated RS232 Time Division Multiplexers

S.I. Tech Introduces Fully Updated RS232 Time Division Multiplexers (read more)

S.I. Tech, Inc. - S.I. Tech USB 2.0 to Fiber Bit-Driver®

S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)

S.I. Tech, Inc. - FIBER OPTIC SOLUTIONS FROM S.I. TECH

S.I. Tech manufactures fiber optic communication products in the USA.
Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R&D Test Labs, Utilitie... (read more)

S.I. Tech, Inc. -  TTL series products to Fiber Optic Bit-Driver®s

S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels.

S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up to 20 mbps with multimode or single mode fibers. It can also be used as one way to transmit and... (read more)

S.I. Tech, Inc. - Fiber Optic Multiplexers - Secure Communications

S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications.

See the multiplexers that are available from S.I. Tech. (read more)

S.I. Tech, Inc. - Profibus Fiber Optic available w/various options

Model #2145 is available with various options and features such as:

  • Multimode or Single mode Fiber
  • Plastic or Glass Fiber
  • 9600 Bps to 12 Mbps – switch selectable
  • Din Rail Mounting
  • Status Indicators
  • Tested & Approved by Profibus Lab

Additional information can also be found at

http://www.sitech-bit... (read more)

S.I. Tech, Inc. - Two-Way Fiber Optic Audio Link

Models 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication.

The 2239 has 1/8" (3.5mm) microphone input and stereo line level phono jack inputs. The 2239 digitizes the audio input into 16-bit samples at 48KHz rate. The microphone input is copied to both channels, th... (read more)

S.I. Tech, Inc. - Profibus Fiber Optic Products w/various options

S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications.

  • Multimode or Single mode Fiber
  • Plastic or Glass Fiber
  • 9600 Bps to 12 Mbps – switch selectable
  • Din Rail Mounting
  • Status Indicators
  • Tested & Approved by Profibus Lab

Learn More (read more)

S.I. Tech, Inc. - Fiber optic media converters (fiber modems)

S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications.

S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depe... (read more)

S.I. Tech, Inc. - USB to Fiber Media Converters

S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for... (read more)

S.I. Tech, Inc. - CAN BUS to Fiber Optic Bit-Driver®

S.I. Tech, Inc. introduces CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added Various Field Bus products.

Learn More (read more)

S.I. Tech, Inc. - A world of fiber optic solutions

A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS

S.I. Tech manufactures fiber optic communication products in the USA.
Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automat... (read more)

S.I. Tech, Inc. - Video & Audio Fiber Optic Modems (Bit-Driver®)

See our listing of fiber optic modems that support video, audio, and alarm systems.

Learn More about S.I. Tech (read more)

S.I. Tech, Inc. - S.I.Tech New CAN BUS to Fiber Optic Bit-Driver®

S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies.

Learn More (read more)

S.I. Tech, Inc. - Transmit data farther and reduce interference

S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications.

Click here to see options (read more)

S.I. Tech, Inc. - Fiber Optic and Electrical Cable Assemblies

S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment.

For customized cable solutions, please call us at 630-761-3640 between the hours of 8:00AM and 5:00PM Central Time Monday through Friday.

See options (read more)

S.I. Tech, Inc. - Ethernet to Fiber Optic Modems

S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. (read more)

S.I. Tech, Inc. - Highly shielded USB to fiber products

S.I. Tech model 3183 and 3184 highly shielded enclosured USB products are now available for mission critical applications where data security is extremely important. (read more)

S.I. Tech, Inc. - S.I. Tech upgrades USB 2.0 firmware

S.I. Tech has updated its USB to fiber offering with latest firmware to work with National Instrument Controllers which are used in many industrial and laboratory applications. (read more)

S.I. Tech, Inc. - BACNET to Fiber Media Converter

S.I. Tech has developed new BACNET to multimode fiber and BACNET to single mode fiber products to meet new BACNET specification used for building energy management and control network applications. (read more)

S.I. Tech, Inc. - Fiber optic media converters

S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. (See why fiber optics.)

S.I. Tech fiber optic media converters (fiber modems) are available in v... (read more)

S.I. Tech, Inc. - 2 Channel HighSpeed TTL to Fiber Optic Transmitter

TRANSMISSION LINE INTERFACE

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.

S.I.Tech offers complete links including fiber optic cable, conn... (read more)

S.I. Tech, Inc. - 2 Channel High Speed TTL to Fiber Optic Receivers

TRANSMISSION LINE INTERFACE

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.

S.I.Tech offers complete links including fiber optic cable, conn... (read more)

S.I. Tech, Inc. - CAN BUS to Fiber Optic Bit-Driver

S.I. Tech, Inc. has developed a new CAN BUS to Fiber Optic Bit-Driver®. This new product model 2149 is added to Various Field Bus products S.I. Tech makes such as Media Converters, Switches, Fiber Optic Repeaters, and Cable Assemblies. Applications for Can Bus to Fiber Repeaters are for testing Automotive, Transportation products and other Industrial automations. (read more)

S.I. Tech, Inc. - T1 & E1 to Fiber Optic Modems

S.I. Tech Wide Area Network Bit-Drivers® extend the distances of T1/E1 networks through the use of fiber optics. (read more)

S.I. Tech, Inc. - Fiber Optic Modems (Bit-Driver®)

S.I. Tech, Inc. offers a wide selection of fiber modems that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. (read more)

S.I. Tech, Inc. - RS-232/422/485 to Fiber Optic Media Converter

S.I. Tech expands Serial Data to Fiber Product Line (read more)

S.I. Tech, Inc. - Industrial Ethernet to Fiber Optic Bit-Driver

S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. (read more)

S.I. Tech, Inc. - S.I. Tech Expands Profibus Fiber Optic Line

S.I. Tech has developed a new "Profibus-DP-Ring" and auto speed detection of the bus to Fiber Optic Bit-Driver®. This new product model 2147 is added to the RS485 family of products offered by S.I. Tech which also includes various media converters, switches, and fiber optic repeaters up to Gigabit speed. (read more)

S.I. Tech, Inc. - High Speed TTL to Fiber Media Converter

S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. (read more)

S.I. Tech, Inc. - S.I. Tech Introduces USB 2.0 to Fiber Bit-Driver®

S.I. Tech has developed two new USB 1.1 & 2.0 to Fiber Optic Bit-Drivers. These products allow a computer's USB port to be extended over 500 meters using multimode 50 micron fiber, 275 meters with 62.5 micron fiber, and over 5 Km using single mode fiber*. USB 2.0 operates at low speed (1.5 Mbps), full speed (12 Mbps), and high speed (480 Mbps). (read more)

S.I. Tech, Inc. - S.I. Tech Introduces New HDMI to Fiber Bit-Driver®

S.I. Tech has introduced a new HDMI to Fiber Bit-Driver®, Model 2830. The product is designed for High Definition Multimedia Interface (HDMI), Medical Hospitals, Large Complexes, Training Rooms, Sporting Events, and many other applications where high quality high definition (digital video imaging), one way communication is required.

S.I. Tech model 2830-T and 2830-R use 1 mult... (read more)

S.I. Tech, Inc. - Wave Division Multiplexers

Wave Division Multiplexers (WDM) combines 2 or more optical wavelength signals on the same fiber cable for transmission. WDMs are useful when there are a limited number of fibers available. (read more)