NEW!! EVERLAST™ Wet Well Mounted Pump Station.
Featured Product from Smith & Loveless, Inc.
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations.
S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life.
Design Data | |
Pumps |
4" - 6" pumps (100 - 150mm) |
Piping |
4" - 6" pumps (100 - 150mm) |
Power (Hp / KW) |
1.5 - 50 HP (1.1 - 37 kw) |
Capacity |
Up to 1,300 GPM (82 lps) |
TDH |
Up to 158' (48 m) |
Wet Well Dia. |
4-6 ft (1.2 - 1.8 m) |