Stainless Steel & Anodized Aluminum Internal Gears
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY -- Precision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20° pressure angle inch gears, identified as the S1E62Z-..., S1E63Z-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the S1E05ZM..., S1E08ZM..., and S1E10ZM... series, are supplied in 303 stainless steel.
The metric gears in Modules 0.5, 0.8, & 1 are ISO Class 7 and are stocked in 5, 8 & 10 mm face widths. They have from 60 to 120 teeth and O.D.'s ranging from 50 mm to 150 mm. The inch gears are stocked in 24, 32, 48, 64, 72 and 96 pitch. They are AGMA Q10 with a 1/8" face width. They have from 20 to 300 teeth and O.D.'s ranging from 1.998" up to 3.998".
SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased in one convenient place, shop online 24/7. The engineer not only meets all his component requirements, but saves valuable time by not having to search other sources. For custom design and manufacturing, speak to our engineers at (516) 328-3300.
Quotes, online orders, and 3D CAD models are available at our estore at http://shop.sdp-si.com/catalog/.
SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801
Phone: (516) 328-3300; (800) 819-8900
www.sdp-si.com