Timing Pulleys Provide Exceptional Performance
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
Timing Pulleys Manufactured for Exceptional Performance
Comprehensive selection of high-quality timing pulleys, many with the Fairloc® Hub design, are manufactured by SDP/SI suitable for applications in the fields of medical, defense, automation, and robotics. Manufactured to exact timing belt tooth profiles SDP/SI timing pulleys provide improved and long-lasting operation.
Stock timing pulleys are offered for fast delivery in a wide range of styles, materials, profiles, and numbers of grooves. To help complete your drive system mating timing belts are available and can be cut to customized widths if required.
Synchronous Timing Pulleys
- Materials: aluminum, steel, acetal, nylon and polycarbonate.
- Tooth Profiles: 40 D.P., Gates PowerGrip GT®2/GT®3, Gates HTD®, L, MXL, T, and XL.
- Wide range of numbers of grooves
- Single, double and without flanges
- Various hub styles and fastening methods
- Bore sizes, keyways and other options available
Get the right timing belt and pulley combination – use our center distance designer tool.
As a leader in providing drive solutions, SDP/SI partners with companies to develop components and synchronous timing belt and pulley drive systems that meet their specific needs. We look forward to working with you.
ISO 9001 and AS9100 certified.
Contact Us:
Stock Drive Products/Sterling Instrument a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801 USA
(516) 328-3300