Announcements
National Electric Code 210.8(B), requires Class A (5mA +/- 1) GFCI electrical protection for all cord connected appliances in commercial kitchens.
North Shore Safety has a wide array of GFCI's to help you comply with these current standards without disrupting your normal operating kitchen environment, while protecting your staff from hazardous electrical shock.
(read more)The Linegard® EVSE2 is a 32-Amp movable/mounted EV charging station. The EVSE2 is cULus certified, comes standard with Class C (18 /- 2) GFCI protection and a NEMA 3R rainproof enclosure. MADE IN THE USA.
(read more)The Linegard® 40-60 Amp GFCI product is designed to protect personnel & equipment in 208V, 3 Ø electrical circuits from hazardous current leakage at a Class A (5mA +/-1) level. Our permanent stand-alone GFCI’s are NEMA 4X wet location rated and cULus certified. MADE IN THE USA.
North Shore Safety –...
(read more)The Linegard® 30-Amp GFCI product is designed to protect personnel & equipment in single/split/3 Ø electrical circuits from hazardous current leakage at a UL 943 Class A (5mA +/-1) level. Our permanent stand-alone GFCI’s are NEMA 4X wet location rated and cULus certified. MADE IN THE USA.
North Shore Saf...
(read more)The LineGard 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up.
The LineGard 20 Amp Portable series GFCI is engineered for extremely wet and hazardous environments.
(read more)The Linegard® 30-Amp GFCI product is designed to protect personnel & equipment in single/split/3 Ø electrical circuits from hazardous current leakage at a UL943 Class A (5mA +/-1) level. Our portable GFCI’s come standard with flying leads and are NEMA 4X & IP69K (1Ø) or NEMA 6P (multiphase) rated and cULus c...
(read more)The Linegard® 40-60 Amp Permanent ELCI/GFPE is Indoor/Outdoor Wet Location Rated (NEMA 4X Enclosure) and UL 1053 compliant. Custom assemblies available, including single/split/3 Ø configurations, 120V-600V, auto or manual reset, and key selectable trip levels of 6mA, 10mA, or 30mA. MADE IN THE USA.
NORTH SHORE SAFETY - A...
(read more)The Linegard® 40-60 Amp Portable ELCI/GFPE comes with plug/connector or flying leads. Indoor/Outdoor Wet Location Rated (NEMA 4X Enclosure) and UL 1053 complaint. Custom assemblies available, including single/split/3 Ø configurations, 120V-600V, auto or manual reset, and key selectable trip levels of 6mA, 10mA, or 30mA. MADE IN THE USA...
(read more)North Shore Safety 40-60 AMP Permanent Special Purpose GFCI
40-60 Amp permanent special purpose GFCI (SPGFCI). Indoor/outdoor/wet location (NEMA 4X). 480V three phase. Auto or Manual reset. Personnel protection at 20mA. UL943C listed. MADE IN THE USA.
NORTH SHORE SAFETY - A Tecmark Company
(read more)The Linegard® 30-Amp ELCI/GFPE product is designed to protect personnel & equipment in single/split/3 Ø electrical circuits from hazardous current leakage at designated 10mA, 20mA, or 30mA setpoints. Our portable ELCI’s come standard with flying leads and are NEMA 4X & IP69K (1Ø) or NEMA 6P (multiphase) rated and c...
(read more)The Linegard® 30-Amp ELCI/GFPE product is designed to protect personnel & equipment in single/split/3 Ø electrical circuits from hazardous current leakage at designated 10mA, 20mA, or 30mA setpoints. Our portable ELCI’s come standard with flying leads and are NEMA 4X & IP69K (1Ø) or NEMA 6P (multiphase) rated and c...
(read more)North Shore Safety’s new line of NEC 2017-2020 Compliant GFCI Products are designed and built to protect and safeguard, personnel, equipment, and electrical circuits from ground fault leakage in accordance to new code requirements. This line of product abates the effects that a ground fault may have on your integrated equipment while also providing shock protection for humans.
(read more)As with all Tecmark® Products, the Series VTBS3000 and Series V4000 Vacuum Switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.
(read more)Tecmark TBS Series Air Switches provide momentary or maintained on / off switching logic for a variety of electrical devices including motors, lights, or other equipment.
Series TBS air switches incorporate numerous interchangeable components for the ultimate in design flexibility. This means a product tailored to your needs without the high price and long lead times associ...
(read more)Tecmark Pressure Switches are available in various configurations for gas, water, and air sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing.
(read more)Convert a Pressure Signal to an Electrical Output
Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps.
(read more)LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more.
(read more)Tecmark switches can sense pressures as low as 2" w.c. and up to 100 PSIG with electrical ratings up to 25 amps.
(read more)These single function control switches provide safe actuation of electrical devices from remote locations. Tecmark's TBS Series Air Switches have a range of available features and are rated for a wide range of temperatures and applications
(read more)Contact North Shore Safety today to loan either 30-Amp or 50-Amp electrical leakage testing equipment so that you can tell if any of the boats on your dock are leaking a dangerous electrical current into surrounding waters.
(read more)