60 Amp SPGFCI
Featured Product from Tecmark Corporation
Product Features
- 480 VAC - single, and 3Ø Delta
- 30 Amp and 60 Amp options available (10awg or 6awg)
- NEMA 4X wet location rated
- Enclosure withstands Chemical and U.V. light exposure
- Double insulated user interface for added safety
- Industrial design - indoor/outdoor application use
- Flying leads for electrical circuit splicing
- 20mA trip level with grounding assurance lanyard
- Triple indication lights displaying power, contact position, and fault status
- 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit
- UL 943C Listed
Product Overview
- The LineGard® 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while also providing shock protection for personnel.
- The LineGard® 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI.
- All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. A pilot conductor is provided to monitor the protected equipment chassis ensuring that ambient leakage is being routed away from personnel to a proper ground path.
- All LineGard® 60 Amp Class A SPGFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL 943Clisted.
Product Specifications
Type: Special Purpose Ground Fault Circuit Interrupter (SPGFCI)
Voltage: 480 VAC (To be used on power systems where
no conductor is greater than 300 VAC to ground (277/480V)
Operating Voltage Range: Typically 85% to 110% of rated voltage (408 - 528 VAC)
Current: Up to 60 Amps
Short Circuit Interrupt: 10K AIC (100K+ with approriate limiting fuses)
Frequency: 60 Hz; (50 Hz available)
Trip Level: 20mA Electrocution Protection plus 100Ω chassis verification
Phase: 3Ø (DELTA)
Response Time: 21mS max @ 500 Ohm Fault
Motor Load: 25/7.5 HP (300 LRA)
Operating Temperature: -35°C to 50°C
Reset Type: Automatic or Manual (safe start) reset
Enclosure: NEMA 4X wet location rated (10.5” x 8.5”x 5.5”)
Switching Interface: Double insulated
Latching Mechanism: Electro-magnetic
More Featured Products