High Voltage Opto-Diodes —10kV and 15kV
Featured Product from Voltage Multipliers, Inc.
Voltage Multipliers, Inc designs and manufactures high voltage, hermetically sealed, high-reliability opto-diodes for Mass Spectrometry, Military and Aerospace.
For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with the option of high voltage diodes in a clear epoxy package without embedded LEDs — available in 10kV and 15kV.
These high voltage, hermetically sealed, high-reliability opto-diodes are available in versions that can be assembled in series configuration for additional standoff voltage capability.
Have Special Test Requirements? — Ask our technical team about options available for additional environmental testing.
VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA.
About VMI...
VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology.
Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. Our full staff of engineers and technicians are here to assist you throughout the production process, from design development to production manufacturing. We offer extensive testing, design verification, production support and custom design services.