Announcements

World Star Tech has promoted these products / services:

World Star Tech - 488nm Laser Diode - Osram PLT5 488 Cyan Laser

488nm Laser Diode (Osram PLT5 488 ) is ideal for demanding applications such as flow cytometry, medical diagnostics, DNA sequencing, bio-fluorescence. Please call 905-415-2737 for a quote. (read more)

World Star Tech - HL40071MG - 405 nm, 300 mW Violet Laser Diode

Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm configuration. This 405 nm laser diode is ideal for a wide range of OEM applications including biomedical, machine vision and 3D printing. The HL40071MG diode laser features a low threshold current and high slope efficiency resulting in a low operating current and high reli... (read more)

World Star Tech - Laser Beam Profiler- Measure Your Beam Precisely

World Star Tech Laser Beam profiler captures, displays, and records the intensity profile of the laser beam from 400 to 1000 nm wavelength range.Laser Beam Profiler has a pixel size of 5.2μm x 5.2μm which provides a high-resolution beam profile in the x and y direction in real-time. The Laser Beam Profiler also provides accurate and high-resolution beam wandering parameters. (read more)

World Star Tech - Laser Diode Analyzer- Laser Current Source

Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest. (read more)

World Star Tech - SEE THE NEXGEN LASER MARKER IN ACTION-

NEXGEN LASER MARKER features the latest in fiber laser source, electronics and scanning technologies.
NEXGEN ultra-compact turnkey fiber laser marking system is perfect for short-run production environment. (read more)

World Star Tech - High Power Red Laser Diode HL63373HD- 1W, 638nm

HL63373HD - 638 nm red laser diode (LD) offers 1.0 W (CW) or 1.2 W (pulse) of output, providing an advantageous combination of high output power and small emitter size (40 microns). HL63373HD has an impressive wall plug efficiency of 41% and is well suited for biomedical or light show applications. HL63373HD is available from stock at World Star Tech. (read more)

World Star Tech - LASER DIODE COLLIMATOR

World Star Tech offers collimated laser diode from 400nm to 1064nm.

Please contact sales@worldstartech.com with your collimated diode requirements. (read more)

World Star Tech - Fully self-contained LR-Series Laser modules

Applications:

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
(read more)
World Star Tech - Blue, green, and infrared OSRAM laser diodes.

World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. (read more)

World Star Tech - Green Cross-line Laser Modules

Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. (read more)

World Star Tech - Single & multimode fiber pigtailed laser diodes

Pigtailed laser diodes are offered by World Star Tech with single mode fiber and multimode fiber. (read more)

World Star Tech - Lasers for defense & security applications.

Low power lasers and laser systems are widely used applications of range finding, precise targeting, perimeter security and hazardous chemical detection. (read more)

World Star Tech - HL63163DG -633nm, 100mW 633 nm Red Laser Diode

HL63163DG is a single mode laser diode lasing at 633nm wavelength and 100mW (CW) power. It is an ideal replacement for HeNe laser. World Star Tech carries a large stock of HL63613MG. They an be assembled into modules for plug and play operation. (read more)

World Star Tech - Single Mode 200mW, 660 nm Laser Diode HL65222DG

Application:
Sensor and Light source of optical equipments (read more)

World Star Tech - Single Mode 100mW, high power 685 nm laser diode

The newly released high power, 100mW, 685 nm red laser diode is a single mode diode ideal for imaging, biomedical and industrial applications. (read more)

World Star Tech - PLPCOS 450D Chip on Submount Blue Laser Diode

PLPCOS 450D Chip on Submount is a Blue Laser Die on Submount with Emitter width 45 µm, lasing at 450 nm and 5 W power Submount & chip with bondable metallization Submount with solderable backside (read more)

World Star Tech - Lasers for machine vision, scanning applications.

World Star Tech provides a line of self-contained, compact lasers for machine vision, scanning applications. (read more)

World Star Tech - Overview of PLT5 520B Laser Diode

PLT5 520B laser diode has single-mode and 5.6 mm package. PLT5 520B is ideal for projector and machine vision applications demanding reliable operations with a long lifetime and stable output power. (read more)

World Star Tech - Collimated Laser Diode Applications

Our experienced design team will offer custom laser diode collimators with desired divergence and beam size and shape. (read more)

World Star Tech - New single mode 405nm laser diode

HL40071MG is ideal for industrial and bioanalytical applications demanding reliable operations with a long lifetime and stable output power. (read more)

World Star Tech - Thermoelectrically Cooled Red Laser Module

TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength (read more)

World Star Tech - BIOMEDICAL & BIOANALYTICAL LASER

Common wavelengths of lasers used in PDT are UV (315-400nm), 405 nm, pulsed green laser. World Star Tech offers a complete line of lasers in these wavelength ranges. All our standard lasers can be customized to suit the specifications of the application. (read more)

World Star Tech - GAUSSIAN LASER LINES for Scanning Applications

APPLICATIONS

  • Alignment and Positioning
  • Machine Vision
  • Scanning
(read more)
World Star Tech - BENCHTOP LASERS for Bioanalytical Applications

The Benchtop Laser system is extremely versatile and can be configured for most commercially available laser diode packages, such as 5.6 mm and 9 mm TO cans, as well as various butterfly packages. (read more)

World Star Tech - UNIFORM LASER LINE GENERATOR FOR MACHINE VISON

ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics (read more)

World Star Tech - HL69001DG, Single Mode 200mW, 690 nm Laser Diode

HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 package, delivering 200mW of power at 690nm wavelength. They are available from stock at World Star Tech. (read more)

World Star Tech - high Power Red Laser Diode HL67203HD; 1.3W, 670nm

HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency. Applications in skin treatment and photo-immunotherapy. (read more)

World Star Tech - New Adjustable Focus laser line generator

Easy focus adjustable precision laser line generator for machine vision, sensing automation, and alignment applications. Adjustable Focus with Non-Rotating Laser Line Projection. (read more)

World Star Tech - HIGH POWER RED LASER DIODE HL69203HD 1.3W 690 nm

HL69203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo-immunotherapy. (read more)

World Star Tech - HIGH POWER 405 NM 1 WATT VIOLET LASER DIODE

HL40033G High Power 405nm, 1W Violet Laser Diode is ideal for imaging, bioanalytical and industrial Applications. (read more)

World Star Tech - PLT5 488 (C1C6) -Low cost 488nm diode

PLT5 488 C1C6 is a low cost 488nm Laser Diode ideal for demanding applications such as flow cytometry, medical diagnostics, DNA sequencing, bio-fluorescence.

PLT5 488 C1C6 laser diode is 60mW, 488nm with monitoring photo-diode and Zener diode for ESD protection. It is a low cost 488nm diode. World Star Tech has a large invetory of PLT5 488C1C6. Please contact sales@worldstartech.... (read more)

World Star Tech - COMPACT LASERS WITH DISPLAYS

COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box. (read more)

World Star Tech - Osram blue, green and infrared laser diodes

All OSRAM laser diodes are available with sorting services and wavelength selection options. We maintain a large inventory of Osram Laser Diodes. (read more)

World Star Tech - Ushio red laser diodes

World Star Tech maintains a large inventory of Ushio laser diodes. (read more)

World Star Tech - HL40041MG - 150mW, Low Cost Violet Laser Diode

HL40041MG is a low cost violet (405nm) laser diode in a TO56 can. It is available from stock at World Star Tech. (read more)

World Star Tech - PLT3 520D Single Mode Green Laser (Q65112A6822)

PLT3 520D is a single mode green laser diode in a miniature TO38 capable of a max output power of 110mW in CW mode and 140 mW in pulse mode. It is available from stock at World Star Tech. (read more)

World Star Tech - PLT5 510 - Single mode Osram Green Laser Diode

PLT5 510 (Q6511A6350) is a single mode green diode laser in a TO56 can. Available from stock at World Star Tech (read more)

World Star Tech - PLPT9 450LB_E Osram 5W Blue Laser Diode

PLPT9 450LB_E is a new Osram 5W Blue Laser Diode in a compact 9mm TO can package. (read more)

World Star Tech - HL63391DG, 200 mW single mode Red Laser Diode

HL63391DG and HL63392DG are single transverse mode 639nm, 200 mW laser diodes with built-in photodiode for optical output power monitoring in industrial applications. They are available from stock. (read more)

World Star Tech - Temperature Controlled Blue, Red, Green Laser

World Star Technologies offers thermoelectrically cooled (TEC) laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). These temperature controlled lasers offer excellent wavelength and power stability. (read more)

World Star Tech - HL65213HD - 1.2 Watt Red Laser Diode

HL65213HD is a high power Ushio Red Laser Diode operating at 659nm and 1.2 Watts (CW). Available from stock at World Star Tech (read more)

World Star Tech - 2W Ushio Red Laser Diodes HL63290HD and HL63520HD

HL63290HD and HL63520HD are two new high powered laser diodes from Ushio. (read more)

World Star Tech - Low Cost Laser Line Generator for Alignment

World Star Tech's FLL-Series Line Laser modules are our low cost compact line laser series for high volume alignment and positioning applications. (read more)

World Star Tech - VISIBLE RED LASER MODULES

All our UL and UH series laser beams can be circularized with a microlens as a custom option. (read more)