Proforma 300i Semiconductor Metrology System
Featured Product from MTI Instruments Inc.
Thickness and Bow of all wafer materials including Silicon, Gallium-Arsenide, Indium-Phosphide and sapphire or tape
The Proforma 300i wafer thickness gage is a capacitance based, differential measurement system that performs non-contact thickness measurements of semiconducting and semi-insulating wafers. By utilizing MTI Push/Pull technology, the Proforma 300i does not require the wafers to have a consistent electrical ground resulting in exceptional accuracy and repeatability for most wafer types. The Proforma 300i system includes full remote control operating software and Ethernet network interface capability.
Features
- Front USB port enables easy data storage to flash drives
- MTI Instruments' Proprietary Capacitance Circuitry for Outstanding Accuracy and Dependability
- Non-contact Measurements
- 76-300 mm Diameter Wafer Range
- Optional wafer measurement rings
- Wafer stops for exact centering
- Ethernet interface
- Full remote control software (Windows compatible)
- Optional calibration wafers
More Featured Products