Stafford Flip-Lok™ Clamp Attaches without Tools
Featured Product from Stafford Manufacturing Corp.
Stafford Flip-Lok™ Attaches and Repositions without Tools
- Simple positioning and adjustments by hand
- Five sizes from3/4" to 1-1/2" I.D.
- Anodized aluminum
- Low cost
The Stafford Flip-Lok™ Quick Release Clamp Collar features a cam lever for clamping and a knurled nut for adjusting the clamping preset; making it easy to open-close and clamp by hand without tools.
Suitable for use in horizontal and vertical applications as a clamp, stop, or spacer, simply lift the cam lever, slide along a shaft or tube to reposition quickly and retighten in seconds.
Ideally suited for clamping split tubes and split hubs, fixturing, and tool holding for OEM, MRO, and consumer product applications, the Stafford Flip-Lok™ Quick Release Clamp Collar is a lower cost alternative to traditional clamping options.
Designed for non-rotary use, these clamps are made from black anodized aluminum with steel fasteners and are available in five sizes from 3/4” to 1-1/2” I.D.
Bore Part. No.
3/4" QC1A012P7
7/8" QC1A014P7
1" QC1A100P7
1-1/4" QC1A104P7
1-1/2" QC1A108P7
Price quotations are available upon request.