High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.ANSI flanged Emergency Shut-Off Swing Check Valves (2"–16"), featuring fusible links for automatic closure under fire or high temperature, ensuring rapid safety shutdown. Read more...
More Product Announcements from Shanghai Thinktank Process Management Co., LtdManaging Pressure Transients After Pump Shutdown
Valve response impacts system stability
When a pump shuts down, flow does not stop instantly. As velocity decays, fluid inertia can create transient pressure changes throughout the system. If not properly managed, these pressure transients can introduce vibration and mechanical stress in piping and connected equipment.... Read more...
More Product Announcements from DFT Inc.Featuring 2 of DFT’s high-performing check valves, the Excalibur® flanged check valve and the WLC® wafer check, both built for use in chemical applications. They have a tight seal, protect other equipment in the system from reverse flow, and are designed for low maintenance with long service life. Read more...
More Product Announcements from DFT Inc.Built to last over a million cycles, the DFT® Model SCV® is corrosion-resistant stainless steel, reliable, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from reverse flow and water hammer. Read more...
More Product Announcements from DFT Inc.DFT ALC® Axial Flow Check Valves delivers low pressure drop, silent operation, and reliability for mission‑critical cooling system applications. It provides pump protection, minimizes energy loss, and supports high‑efficiency cooling loops. Read more...
More Product Announcements from DFT Inc.DFT's axial-flow silent check valves are known worldwide as the valve to use for preventing or eliminating Water Hammer problems. Available in many styles, installs horizontally or vertically. Can be sized for your specific application. Read more...
More Product Announcements from DFT Inc.Designed to thread into some other existing device like a valve, manifold, or vessel wall, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient and reliable option for preventing backflow in numerous miniature industrial applications. Read more...
More Product Announcements from O'Keefe Controls Co.Utilized across a wide variety of small industrial applications to prevent unwanted reverse flow, O'Keefe Controls Co. Ball Type Check Valves feature a metal seat, making them excellent for high-pressure applications. Read more...
More Product Announcements from O'Keefe Controls Co.Engineered for reliability in demanding applications, the APCO CRF‑100C Rubber Flapper Swing Check Valve delivers non‑slam closure, 100% flow area, and long‑term corrosion resistance—ideal for clean and dirty service. Read more...
More Product Announcements from DeZURIK, Inc.