SST Sensing Ltd.

Interface board designed to support integration and evaluation of compatible SST oxygen sensors. The Oxy-LC Interface Board simplifies sensor connection, testing, and system development for OEMs and engineers during prototyping and validation. Read more...

More Product Announcements from SST Sensing Ltd.
Ignion

Removing barriers to IoT development drives us. That's why we've made using Virtual Antenna® components simple with our powerful, user-friendly platform.

And this is just the beginning. By making our Virtual Antenna® technology universally accessible, we can unleash the full potential of brilliant ideas. Read more...

More Product Announcements from Ignion
RS Components, Ltd.

The MAX31889 I2C temperature sensor from Maxim Integrated offers high precision on a battery power budget. Read more...

More Product Announcements from RS Components, Ltd.
DigiKey

MCX FRDM Development Boards are low-cost and scalable boards for rapid prototyping using NXP’s MCUXpresso Developer Experience. Read more...

More Product Announcements from DigiKey
Richardson RFPD

The ADRV9009-ZU11EG is highly customizable and offers wide bandwidth and tuning range for a broad range of applications. It contains 2x Wideband ADRV9009 Dual Transceivers and Quad-core ARM® Cortex™-A53 MPCore™. 4GB of DDR4 is dedicated to the Programming System and 2x2GB Banks are dedicated for Programmable Logic giving much flexibility for developing custom applications. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

STEMlab 125-14 is Red Pitaya’s most versatile and popular product. It is being used in wide variety of applications, from industrial, T&M, and space, to education, hobbyists, and ham radio operators.

It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-... Read more...

More Product Announcements from Richardson RFPD
Infineon Technologies AG

Giving things human-like senses, to make our lives easier
A more natural communication with smart devices, based on a better contextual awareness, realized with our market leading XENSIV™ sensors giving things human-like senses. Read more...

More Product Announcements from Infineon Technologies AG
RS Components, Ltd.

The RL78/G14 Fast Prototyping board is equipped with a high-performance RL78/G14 MCU specialised for prototype development. The built in emulator circuit is equivalent to an E2 emulator Lite so you can write/debug without additional tools. Also included are Arduino Uno and Pmod interfaces for high scalability. Easily add Bluetooth Low Energy wireless functionality by combining with the o... Read more...

More Product Announcements from RS Components, Ltd.