ATMARS , Walk in temperature humidity test chamber, employing a PID algorithm, achieves temperature uniformity of ±1°C, meeting the environmental requirements for precision instrument calibration. It also supports a wide temperature range of -40°C to 80°C, satisfying the constant temperature environment requirements for testing special materials. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHAST test chambers come in two types:
✅ Unsaturated: Suitable for short-term rapid testing (such as initial screening of product waterproofing performance), temperature and humidity ≤95%RH
✅ Saturated: Used for long-term reliability verification (such as battery/chip life testing), capable of achieving 100%RH saturation. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHigh-precision chamber for ICH-compliant temperature and humidity control, ideal for stability studies and shelf life testing. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThermal vacuum chambers (TVAC) simulate space's harsh vacuum and extreme temperature cycles to test satellites and aerospace components. They validate performance, uncover defects, and ensure mission reliability before launch. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedVacuum and temperature control systems simulate low-pressure and high/low-temperature
The Agree test chamber is an environmental simulation device integrating temperature, humidity, and vibration testing functions. It is primarily used in aerospace, aviation, electronics, chemical, automotive electronics, new energy, semiconductor, and military research fields for composite stress screening tests in product development, production, and quality inspection. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe pressure cooker test chamber is a reliability testing device used to simulate high-temperature, high-humidity, and high-pressure environments. This equipment is primarily used to evaluate the moisture resistance, sealing performance, and accelerated aging life of electronic components, semiconductor packages, and other products under harsh conditions Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHALT/HASS/AccESS is a new generation of testing methods.
It can quickly reveal the environmental stress tolerance limit of a product, helping the production department to ensure manufacturing consistency and monitor for defects in the product manufacturing process. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe primary purpose of a Rapid Rate Thermal Cycle Chamber is to expose products to rapid temperature changes, forcing latent defects to surface before the product reaches the customer. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedATMARS has launched its new 3-Zone Thermal Shock Test Chamber, designed for rapid temperature transition testing of electronics, automotive parts, batteries, and industrial materials. Read more...
More Product Announcements from Guangdong Atmars Industry Co., Limited