Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Application Programming Interface (API) for MHEG-5
-
Supplier: Accuris
Description: Application Programming Interface (API) for MHEG-I
-
Supplier: Accuris
Description: Intelligent transport systems - Navigation systems - Application programming interface (API)
-
-
Supplier: Accuris
Description: Open Service Access (OSA); Application Programming Interface (API)
-
Supplier: Optris Infrared Sensing, LLC
Description: -friendly interface that requires minimal technical knowledge to access the basic functionalities of Optris cameras. It supports a variety of programming languages, including Python, enhancing its versatility across different development environments. EasyAPI is also compatible
-
Supplier: Optris Infrared Sensing, LLC
Description: ExpertAPI is most powerful and advanced interface designed for deep integration with Optris thermal imagers. It provides an extensive, object-oriented C++ and C# interface, allowing developers to unlock the full potential of the infrared cameras capabilities. This API is
-
Description: Information technology -- POSIX Ada Language Interfaces -- Binding for System Application Program Interface (API)
-
Supplier: CSA Group
Description: ISO/IEC 23004-2:2007 specifies the multimedia application programming interface (API) of the MPEG Multimedia Middleware (M3W) technology. This Multimedia API provides a flexible interoperable set of media functions suitable for use in multiple products with
-
Supplier: CSA Group
Description: ISO 17267:2009 specifies an application programming interface (API) for navigation systems. It specifies the data that may be retrieved from the map database and defines the interface for access. This International Standard specifies a set of function calls. It
-
Supplier: CSA Group
Description: ISO/IEC 19784-1:2018 defines the Application Programming Interface (API) and Service Provider Interface (SPI) for standard interfaces within a biometric system that support the provision of that biometric system using components from multiple vendors. It
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Description: Withdrawn Standard. A application program interface (API) to OSI directory services is defined in terms that are independent of any particular programming language. The interface, which supports applications portability at the source-code level, is
-
Description: ISO/IEC 23004-2:2007 specifies the multimedia application programming interface (API) of the MPEG Multimedia Middleware (M3W) technology. This Multimedia API provides a flexible interoperable set of media functions suitable for use in multiple products with
-
Supplier: Advantech
Description: Advantech has created SUSI APIs to simplify application development and offer exclusive services with Advantech’s embedded platforms. SUSI APIs make it easier for customers to program and configure features while integrating solutions. SUSI APIs provide a series of
-
Supplier: Vaisala
Description: obtained from a validated system Vaisala developed the Application Programming Interface (API) for the Vaisala viewLinc Enterprise Server software. The viewLinc API allows viewLinc to seamlessly integrate with the system of your choice. Features • Access the
-
Description: Description / Abstract ISO/IEC 24727 defines a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. This part of ISO/IEC 24727 standardizes the connectivity and security
-
Supplier: Microchip Technology, Inc.
Description: The VSC6802API unified Application Programming Interface (API) provides a comprehensive, user friendly, and robust function library that supports all Microsemi Ethernet switch, MAC, PHY, and Optical Transport Network (OTN) Mapper products. The VSC6802API is
-
Supplier: SAE International
Description: To gain an understanding of the software Application Programming Interface (API) landscape for SAE J3101 [SAEJ3101] devices, the SAE Vehicle Electrical Hardware Security Task Force conducted an analysis of various automotive-relevant crypto APIs. The purpose of
-
Supplier: Nokia
Description: can be used for both VoLTE and CS voice, making TAS integration remarkably easy. Agile service creation Nokia TAS has fully featured application development capabilities. With open (REST-based) API’s and integrated Java Execution Environment, Nokia TAS allows operators to
- Server Type: Applications / File Server
-
Supplier: SPIE - Education
Description: applications. Real-time demonstrations will illustrate key concepts through examples from several medical-imaging modalities. Anyone seeking to extend their use of ImageJ beyond the user interface, available macros and macro-programming will benefit from this course. (Note:
- Industry: Electronics, Life Sciences
- Modality: On-site / In Plant
- Technology / Subject: Bioengineering / Biomedical, Electronics, Photonics / Optics, Signal Integrity / EMC, Specialty / Other
- Type: Course
-
Supplier: Cisco
Description: filters, contracts Application deployment: Create application network profiles, endpoint groups Monitoring and troubleshooting: View faults, events, managed objects It also offers virtualization integration, Layer 4 through 7 integration, and programmability with Northbound
-
Supplier: ADLINK Technology Inc.
Description: programming portability. The built-in 2KB FIFO and a block transfer mode provide up to 1.5 MB/s GPIB transfer rate. With the APIs that are compatible with NI-488.2* and VISA support, the LPCI-3488A provides the greatest compatibility with your existing applications and
- Bus / Interface Type: PCI
- GPIB Network Function: Interface
-
Supplier: GL Communications, Inc.
Description: The Application Development Toolkit provides application programming interface (API) for custom T1/E1 software development. GL now provides API for Windows® and Linux Operating Systems. The Windows® toolkit consists of c and c++ header files, a 32 bit
-
Supplier: Vaunix Technology Corporation
Description: Programmable linear frequency sweep Optional pulse modulation and frequency sweep trigger Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and Lab
- Amplitude: -45 to 10 dBm
- Device Type: Generator
- Display Options: None
- Form Factor: Portable / Benchtop
-
Supplier: Pleora Technologies Inc.
Description: packets over a GigE link and sends it with low, consistent latency to receiving software or hardware. The iPORT NTx-Mini-S is supported by Pleora’s feature-rich eBUS™ SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to
- Bus Rate: Other
- Data Bus: Other
- Ethernet Interface: Yes
-
Supplier: Sealevel Systems, Inc.
Description: MAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are
- Connection to Host: TTL, RS232/422/485
- Current Output: Yes
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: , or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-463S using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make
- Connection to Host: RS232/422/485, TTL
- Data Acquisition Device Type: I/O Module
- Operating Temperature: 32 to 158 F
- Outputs: Current Output?
-
Supplier: Softing Industrial Automation GmbH
Description: Windows 10 Efficient Integration Free PROFIdtm PROFIBUS Communication DTM supporting parameterization of PROFIBUS devices by FDT tools Commented sample programs for easy use of the PROFIBUS application programming interface (API) in customer applications
- Number of Ports: 1 #
-
Supplier: AENOR
Description: Energy management system application program interface (EMS-API) -- Part 401: Component interface specification (CIS) framework
-
Supplier: Zaber Technologies, Inc.
Description: rated cable. X-ASR-E devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for
- Features: Programmable
- Maximum X-Distance: 205 mm
- Minimum Step Size (Resolution): 0.1562 µm
- Type: Motorized Stage
-
Supplier: Sealevel Systems, Inc.
Description: . Communicate with the SeaI/O-462S using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux
-
Supplier: Softing Industrial Automation GmbH
Description: Commented sample programs for easy use of the PROFIBUS application programming interface (API) Free-of-charge communication DTM for PBpro ETH supporting parameterization of PROFIBUS devices by FDT tools
- Data Rate: 0.0120 Gbps
- Number of Ports: 1 #
-
Supplier: Vaunix Technology Corporation
Description: Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files and a Linux driver with instruction manuals. Features Programmable fixed or swept attenuation Programmable
- Attenuation: 63 dB
- Attenuator Type: Fixed, Variable
- Digital Attenuator: Yes
- Frequency Range: 1 to 20 GHz
-
Supplier: Data Device Corporation (DDC)
Description: Field Proven Reliable Technology Based on Over 200 Million Hours of In-Flight Performance Unique I/O Mix Reduces Space, Power, Weight, and Cost Save Time and Reduce Cost Common Test/Embedded API for Rapid Prototyping with Less Programming Time Program in
- Number of Ports: 8
- Product Type: Bus Interface / Adapter Module
- Technology: PMC
Find Suppliers by Category Top
Featured Products Top
-
is an API? An Application Programming Interface (API) enables different software systems to communicate. Epilog’s PrintAPI bridges your external software and Epilog Laser Systems, bypassing the traditional Software Suite for seamless integration (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Orbit® 3 Digital Measurement System. Solartron Metrology’s Protocol Interface Module (PIM) provides a simple way of interfacing the Orbit® Digital Measuring Network to most Programmable Logic Controllers (PLCs (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
, industrial, test and measurement applications requiring wide-range output voltage and current programming, with sensitivity to noise from cooling fans. The GXE600 is available with a nominal 24V or 48V output and can be programmed, using the RS-485 interface (Modbus RTU protocol) or an external 0 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
can be adjusted in 1 Ω increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance values, with programmable settings ranging from 163 kΩ to 16.383 Mohms (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
can easily be reprogrammed to serve as safe inputs on the expansion modules to easily adapt to specific application requirements. The 2A semiconductor safety outputs on the main module can also be programmed to be either p-switching or p-/n-switching. Written program can be downloaded to the (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
offers lease programs for customers who’d prefer not to make a capital outlay for Pratt & Whitney measuring equipment. Benefits of upgrading metrology instruments through a lease arrangement include speed, simplicity, flexibility and reduced up-front capital expenditure. Application for (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
4303S ensures that the quality of your output is pristine. Fast Sampling Rate (8 kSa/s) Captures transient changes and provides highly detailed data, perfect for applications requiring high-fidelity outputs. 1ms Programming Resolution Allows (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
operational status. The RFC 4800 can provide one or two output channels. It can take the place of an optical encoder but with longer life and robustness. The RFC 4800 with CAN SAE J1939 output interface is ideal for mobile applications as it was developed as a communication protocol for heavy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Programming Interfaces for Reconfigurable Instruments...PCAPAC2010, Canada
Application Programming Interfaces (APIs) provided by the manufacturers of the instruments for the accelerators are a very important part of the functionality. There are many interface standards (EPICS, TINE, Tango,...) and even same standard can be used in various ways.
-
HTTP Server using BSD Socket API for PIC32MX
* Supports "continue" response that may be application note AN1108, "Microchip TCP/IP Stack with requested by the client. BSD Socket API", provide an HTTP Server module that * Supports a modified Common Gateway Interface can be integrated with almost any application on a (CGI) to invoke predefined
-
Microchip TCP/IP Stack with BSD Socket API for PIC32MX
API. With a common programming interface, applications can now be ported easily across The Microchip TCP/IP stack with BSD socket is devel- completely different platforms. For example, network oped on the Microchip Explorer 16 platform. The net- applications written for a PC environment can also
-
Programming the Pocket PC OS for Embedded IR Applications
is included in the and the embedded system operates as the Secondary Appendices of this application note. This source code Device (Server). The terms Client and Server are used (R) Applicationdemonstrates the use of the Windows in reference to Windows (PC and PPC) programming, (R) Programming Interface
-
Programming Windows XP (R) for Embedded IR Applications
the use of the Windows (R) Programming Interface (API) required for IrDA standard IR communication on Windows XP based platforms. Appendix A: "Example Irda (R) Standard System Description" describes the system and documents the tool used to create this Windows XP application program, while Appendix B
-
hardware ranging from consumer-grade to professional-quality, fully modularized drivers for that hardware, a multiprocessor-friendly and thread-safe design, an API (applications programming interface) and a user-space library (libasound) for programmers who want to access the properties
-
NAME DBI - Database independent interface for Perl SYNOPSIS DESCRIPTION The DBI is a database access module for the Perl Language. It defines a set of methods, variables and conventions that provide a consistent database interface independant of the
which do the real work. The DBI provides a standard interface and framework for the drivers to operate within. The API is the Application Perl-script (or Programming) Interface. The call interface and variables provided by DBI to perl scripts. The API is implemented by the DBI Perl extension. The DBI
-
Mobile and Wireless Communications: Key Technologies and Future Applications
Mobile and Wireless Communications: Key Technologies and Future Applications. This book reviews the contribution of different wireless access technologies to that future and looks at the opportunities of opening up access to telecommunications systems, via application programming interfaces (APIs).
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
OpenAccess API could link design, manufacturing A powerful coalition of chip makers, mask makers, equipment providers and EDA vendors will gather in Monterey, Calif. on Monday (Sept. 30) to call for a single design-through-manufacturing data model based on the OpenAccess application programming
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Format (LEF). The organization, Open Physical Exchange Format (OPEF), claims that Cadence's plan to provide an LEF applications programming interface (API) is "anti-competitive and
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
product that competes with offerings from Frequency. User group begins work on standard API for EDA A common design database applications programming interface (API) that could bring an unprecedented level of interoperability to EDA tools is quietly in progress, thanks to the efforts of the Design
More Information Top
-
Encyclopedia of Social Network Analysis and Mining
API Application programming interface Economies of Scale Reduction in resource cost as the size of the resource pool and its usage level increases IT Information technology Resource Software, data, and infrastructure of interest to the system under consideration Scalability The quality and…
-
Online Maps with APIs and WebServices
UWDCC Fedora API Application programming interface authored by UWDCC (University of Wisconsin Digital Collections Center) for access to air photo metadata, thumbnails, and images .
-
Description and Selection of Communication Services for Service Oriented Network Architectures
ANA Autonomic Network Architecture API Application Programming Interface .
-
Internet Security Dictionary
Automated Office Support Systems APC Adaptive Predictive Coding API Application Program Interface APU Auxiliary Power Unit ARL Authority Revocation List ARP Address Resolution Protocol ARPA Advanced Research Project Agency ARPANET Advanced Research Projects Agency Network .
-
From the Web to the Grid and Beyond
…Automatic Mail SENDing, a electronic mail distribution system used by ALEPH and DELPHI in the eighties Apache The Apache Software Foundation is a software development group who is producing a widely used HTTP server API Application Programming Interface Apollo a computer manufacturer…
Indicates content that may require registration and/or purchase.