-
Description: Freight containers -- Container equipment data exchange (CEDEX) -- General communication codes
-
Description: Provides a system for general application for the identification and presentation of information about freight containers. Specifies a identification system with mandatory marks for visual interpretation and optional features for automatic identification and electronic data interchange and a
-
Standards and Technical Documents - Freight containers -- Automatic identification -- ISO 10374:1991
Description: Specifies all necessary user requirements. Includes: a container idenfication system, data coding systems, description of data, performance criteria and security features. Annex A forms an integral part of this standard. Annex B is for information only.
-
-
Supplier: Accuris
Description: Freight Containers - Coding, Identification and Marking
-
Supplier: Accuris
Description: Freight containers - Container equipment data exchange (CEDEX) - General communication codes
-
Supplier: Accuris
Description: Freight Containers - Container Equipment Data Exchange (CEDEX) Part 1: General Communication Codes
-
Supplier: CSA Group
Description: Provides a system for general application for the identification and presentation of information about freight containers. Specifies a identification system with mandatory marks for visual interpretation and optional features for automatic identification and electronic data interchange and a
-
Supplier: Accuris
Description: Freight containers \x96 Coding, identification and marking (ISO 6346:2022)
-
Description: ISO 17363:2013 defines the usage of read/write radio-frequency identification technology (RFID) cargo shipment-specific tags associated with containerized freight for supply chain management purposes ("manifest tags"). ISO 17363:2013 defines the air interface communications, a common
-
Description: ISO 17363:2013 defines the usage of read/write radio-frequency identification technology (RFID) cargo shipment-specific tags associated with containerized freight for supply chain management purposes ("manifest tags"). ISO 17363:2013 defines the air interface communications, a common
-
Description: This document defines transport and container formats for JPEG XS codestreams as specified in ISO/IEC 21122-1. It defines file formats for working with still image and motion image sequence files on computer platforms and gives guidance on how to embed the codestream in transport
-
Supplier: AENOR
Description: Freight containers - Coding, identification and marking (ISO 6346:1995)
-
Supplier: AENOR
Description: Freight containers - Coding, identification and marking (ISO/DIS 6346:2025)
-
Description: ISO/IEC 15444-2:2004 defines a set of lossless (bit-preserving) and lossy compression methods for coding continuous-tone, bi-level, grey-scale, colour digital still images, or multi-component images. ISO/IEC 15444-2:2004: specifies extended decoding processes for converting
-
Supplier: AENOR
Description: Freight containers - Coding, identification and marking (ISO 6346:2022, Corrected version 2022-08)
-
Description: This document specifies the transport and container formats for JPEG XL codestreams as specified in ISO/IEC 18181-1. This document specifies how to add metadata and extensions to JPEG XL codestreams. A file as described by this document is called a JPEG XL file.
-
Supplier: CSA Group
Description: ISO/TS 10891:2009 establishes: a set of requirements for container tags, which allow the transfer of information from a container to automatic processing systems by electronic means; a data coding system for container identification and permanent related
-
Description: This standard specifies the mapping of ISO/IEC 13818-7 and ISO/IEC 14496-3 AAC family compressed audio coding into the Material Exchange Format Generic Container (MXF-GC). It does not address mapping of uncompressed audio or audio compressed with other codecs.
-
Description: JPEG 2000 is a picture-by-picture compression coding defined by ISO-IEC 15444-1 and used for both individual pictures and picture sequences. This standard specifies the mapping of JPEG 2000 codestreams into a picture essence track of the MXF generic container in both
-
Description: JPEG 2000 is a picture-by-picture compression coding defined by ISO/IEC 15444-1 and used for both individual pictures and picture sequences. This standard specifies the mapping of JPEG 2000 codestreams into a picture essence track of the MXF generic container in both
-
Description: This document specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | ITU-T Rec. H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG mapping standard (SMPTE 381M) — The MXF specification is written in several parts. This
-
Supplier: CSA Group
Description: ISO 17363:2013 defines the usage of read/write radio-frequency identification technology (RFID) cargo shipment-specific tags associated with containerized freight for supply chain management purposes ("manifest tags"). ISO 17363:2013 defines the air interface communications, a common
-
Supplier: AENOR
Description: Freight containers - Coding, identification and marking - Amendment 3 (ISO 6346:1995/Amd 3:2012)
-
Supplier: CSA Group
Description: ISO/IEC 15444-2:2004 defines a set of lossless (bit-preserving) and lossy compression methods for coding continuous-tone, bi-level, grey-scale, colour digital still images, or multi-component images. ISO/IEC 15444-2:2004: specifies extended decoding processes for converting
-
Supplier: American Casting & Manufacturing Corp.
Description: , Yellow, and White. TYPICAL USES Bolt seals are used to secure trailer door latches and container door latches. Model # ISO1-H Material Body- Q235A Steel Coating - ABS Plastic Box Dimensions 21" x 12" x
- Application: Cargo / Container, Rail Car, Truck Trailer
- Bar Code Seal: Yes
- Disposable: Yes
- Sealing Devices: Bolt Seal
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G
- Display Type: Digital Display
- Electrical Output: Analog Current Output
- Event Triggered: Yes
- Mounting / Environment: Panel
-
Supplier: SWAN Analytical USA, INC.
Description: on the DPD colorimetric method (EN ISO 7393-2; APHA 4500 Cl-G. Also applicable for water containing additives like corrosion inhibitors, cyanuric acid and antiscalants. Measurement values: Free chlorine, chlorine dioxide, bromine and iodine, monochloramine or ozone
- Display Type: Digital Display
- Electrical Output: Analog Current Output
- Event Triggered: Yes
- Mounting / Environment: Panel
-
Supplier: SWAN Analytical USA, INC.
Description: colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : free chlorine, monochloramine, total residual chlorine, combined chlorine, flow and if installed pH and temperature. Complete system including measurement and control electronics, photometer, flow indicator
- Display Type: Digital Display
- Electrical Output: Analog Current Output
- Event Triggered: Yes
- Mounting / Environment: Panel
-
Supplier: American Casting & Manufacturing Corp.
Description: -3H to fit on any container, truck, or trailer door hasp. C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove
- Application: Cargo / Container
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Bar Code Seal: Yes
- Disposable: Yes
-
Supplier: ASTM International
Description: 1.1 This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material type. This test method is required as part of the qualification of IBCs in
-
Supplier: American Casting & Manufacturing Corp.
Description: Packaging 50 per bag, 250 seals per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128. Custom Codes available (including 2D Data Matrix). Dimensions Total Length: 3.1" (74 mm) Bolt Diameter: 5/16" (8
- Application: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer
- Approvals: C-TPAT Compliant
- Sealing Devices: Bolt Seal
-
Supplier: diaago
Description: and human readable code on the side of the racks and a 2D Data-Matrix code on the bottom of the rack. The open bottom design of the storage racks facilitate quick defrosting of samples. Features Unique laser-etched Alphanumeric coding on top of the rack, 1D barcode with a
-
Supplier: Johnson and Allen, Ltd.
Description: Pre measured dose means no mess dilution Each syringe makes 1 litre of water based ink Syringes are individually sealed in tamper evident airtight plastic bags. Quality assured - Fluorescent or Black Magnetic Ink to BS EN ISO 9934-2:2002 Low Toxicity and
- Magnetic Particle Inspection: Other
Find Suppliers by Category Top
Featured Products Top
-
This test examines how long a material or assembly can withstand fire exposure while maintaining structural integrity. It often appears in building codes, transport container rules, or safety standards for nuclear and hazardous material containment. Other (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
More Information Top
-
CARMEN automatic container code recognition (ACCR)
The ACCR software is designed to recognise the unique ISO container codes from digital still images, digital image flow, or a live video signal, read them and return them in a computer-editable format for further processing and verification.
-
Auto location and security alert embedded with container identification for real time applications
[14] R. Sharma and S. R. Lee, "A novel container ISO code localization using an object clustering method with opencv and visual studio application " I.J. Image, Graphics and Signal Processing, vol.
-
Nirex—the Complete Package
The current philosophy is to develop two complementary containers, based orig- inally on the standard ISO freight container codes .
Indicates content that may require registration and/or purchase.