Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cognex Corporation
Description: Simplify and cost-reduce your scanning solutions with optimal coverage across wide conveyors, while acquiring images fast enough to accommodate the highest speed lines. The DataMan 580’s high-resolution 9MP sensor enables greater field-of-view and depth-of-field coverage to support the most
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Other
-
Supplier: Custom Sensors, Inc.
Description: ·Good Read and Power Indicator The DA2000 Series barcode Decoder will work with undecoded Laser, CCD or Wand type scanners. The unit is contained in a 4.25"D X 2.6"W X 1.125"H enclosure and requires only a single 5 volt power supply. The decoder has three communications
-
Supplier: Cognex Corporation
Description: DataMan 470 Series Features DataMan 470 series fixed-mount barcode readers solve complex, high-throughput manufacturing and logistics applications with ease. DataMan 470's multi-core processing power, imaging technology, high-resolution sensor, advanced decoding algorithms, and simple
- Bar Code Scanner Type: Fixed Vertical / Counter-top
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Other
- Operating Temperature: 32 to 135 F
-
-
Supplier: Cognex Corporation
Description: DataMan 370 Series Features DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput
- Bar Code Scanner Type: Fixed Vertical / Counter-top
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Other
- Laser Class: Class I
-
Supplier: Advantech
Description: Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illumination/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical: 28.8° 130.2 x 38.7 x 27.8 mm (5.13 x 1.52 x 1.09 in) 0.042 kg (0.092 lb) Black
- Light Source: LED / CCD
-
Supplier: Advantech
Description: AIM Extension Modules Black 130.2 x 38.7 x 27.8 mm (5.13 x 1.52 x 1.09 in) 0.042 kg (0.092 lb) Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illumination/Red LED dot aimer Frame rate: 30 fps
- Light Source: LED / CCD
-
Supplier: Banner Engineering Corp.
Description: Overview Able to decode over a dozen commonly used linear barcode symbols, the TCNM sensor provides fast read rates, wide depth of field, and high resolution. Reads more than a dozen common linear barcode symbols Completes 500 to 1,000 scans per second
- Interface Options: Serial
- Light Source: Laser
- Operating Temperature: 32 to 113 F
- Scan Rate: 500 to 1000 Scans/Sec
-
Supplier: Custom Sensors, Inc.
Description: . DESCRIPTION: The DA1000 Series Barcode Decoder module is designed for OEM applications. The complete circuit is contained on a 2.9" X 1.6" circuit board and requires only a 5 Volt DC power supply. The unit is designed to accept an input from a digital barcode sensor. The
-
Supplier: Advantech
Description: Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illumination/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical: 28.8
- Light Source: LED / CCD
-
Supplier: Advantech
Description: AIM Extension Modules Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illuminatoin/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical: 28.8°
- Light Source: LED / CCD
-
Supplier: TR Electronic
Description: Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like systems. SSI and Profibus
- Interface: Serial
- Measurement Range: 393701 inch
- Technology: Optical Triangulation Position Sensor
-
Supplier: Radwell International
Description: CONNECTOR BOX FOR BARCODE SCANNER CBX500-KIT-B19-IP65, CONNECT UP TO 32 SCANNERS TO A NETWORK WITH ID-NET TM EASY SCANNER CONNECTION BY MEANS OF CLAMP TERMINALS DEGREE OF PROTECTION IP65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Smartmore Corporation Limited
Description: -pixel image sensor, offering the best of the class and reliable scanning solution for labels and DPM codes on different surfaces. ?Excellent code reading performance: It adopts high-speed Cortex 4-core processor, and is equipped with a megapixel image sensor with a millisecond reading
- Applications / Capabilities: Alignment / Guidance, Bar / Matrix Code, Food & Beverage
- System Type: Embedded / Vision Engine
-
Supplier: Banner Engineering Corp.
Description: , UPC-E, POSTNET, IMB, and Pharmacode An RS232 serial communications port for barcode data output High speed processing Rugged IP67 housing and highly visible status indicators No external PC required to configure the sensor USB 2.0 compliant host provided for easy updating and
- Light Source: Infrared Light, Visible Light
- Operating Temperature: 32 to 122 F
- Scan Rate: 60 Scans/Sec
-
Supplier: Banner Engineering Corp.
Description: No external PC required to configure or operate sensor Ethernet and RS232 communications Multiple stored inspections Software emulator to configure the iVu Plus offline Rugged IP67 housing (sensor) Touch screen display: Integrated Version - 2
- Interface Options: Ethernet, Integrated Graphic Display, Serial
- Light Source: Infrared Light, Visible Light
- Operating Temperature: 32 to 122 F
- Scan Rate: 60 Scans/Sec
-
Supplier: Banner Engineering Corp.
Description: configure the iVu Plus offline Rugged IP67 housing (sensor) Touch screen display: Integrated Version - 2.7" LCD (320 x 240); Remote Version - 3.5" LCD (320 x 240) Integrated lighting - red, blue, green, white, UV or infrared USB 2.0 compliant host for easy updating and diagnostics Reads
- Interface Options: Ethernet, Integrated Graphic Display, Serial
- Light Source: Infrared Light, Visible Light
- Operating Temperature: 32 to 104 F
- Scan Rate: 60 Scans/Sec
-
Supplier: Radwell International
Description: BARCODE SCANNER SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ams
Description: The TMG3992 device family features a slim modular package, 2.0mm × 3.95mm × 1.36mm incorporating an IR LED and factory calibrated LED driver. The device exhibits advanced gesture detection, proximity detection, digital ambient light sense (ALS), color sense (RGBC), and optical pattern
-
Supplier: ams
Description: The TMG3993 device family features advanced gesture detection, proximity detection, digital ambient light sense (ALS), color sense (RGBC), and optical pattern generation/transmiss ion for broadcast. The slim modular package, 2.36mm × 3.95mm × 1.36mm, incorporates an IR LED and factory calibrated LED
-
Supplier: ams
Description: The TMG3993 device family features a slim modular package, 2.36mm × 3.95mm × 1.36mm, incorporates an IR LED and factory calibrated LED driver. The device exhibits advanced gesture detection, proximity detection, digital ambient light sense (ALS), color sense (RGBC), and optical pattern
-
Supplier: ODG (Origin Data Global)
Description: GM77 BARCODE AND QR CODE SCANNIN
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BARCODE READER, LASER SENSOR, 4 W, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: IVU2P, INTEGRATED TOUCH SCREEN, BARCODE SENSOR, RED RING LIGHT, 12 MM LENS, (90742). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: CCD BARCODE READER SIDE VIEW
-
Supplier: Quarktwin Technology Ltd.
Description: CCD BARCODE READER FRONT VIEW
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools Barcode click
-
Supplier: Toshiba America, Inc.
Description: applications such as copier scanning components, image scanners, barcode readers and bank note recognition systems in banking terminals. Toshiba has long been an industry leader in the area of linear image sensors for scanning applications, delivering a multitude of products to major
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: Toshiba America, Inc.
Description: applications such as copier scanning components, image scanners, barcode readers and bank note recognition systems in banking terminals. Toshiba has long been an industry leader in the area of linear image sensors for scanning applications, delivering a multitude of products to major
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: Hamamatsu Photonics
Description: Pixel size: 5.5 × 63.5 µm, 1536 pixels, compact, thin package The S13131-1536 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications. It is a COB (chip on board) type implemented in a compact (close to chip size) and
- Sensor Grade / Operating Range: Industrial
-
Supplier: Hamamatsu Photonics
Description: Pixel size: 5.25 × 63.5 µm, 2496 pixels, compact, thin package The S13434-2496 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning applications. It is a COB (chip on board) type implemented in a compact (close to chip size) and
- Sensor Grade / Operating Range: Industrial
-
Supplier: Citizen Systems America Corporation
Description: Wide operating temperature range, low paper and JAM sensors
- Bar / Matrix Code Symbologies: Code 39, EAN / JAN, UPC, Other
- Cutter: Yes
- Media Handling: Paper, Roll
- Technology: Thermal Transfer, Line Printer
-
Supplier: Citizen Systems America Corporation
Description: Palm size and lightweight, paper near end sensor, auto loading
- Bar / Matrix Code Symbologies: Codabar, Code 128, Code 39, EAN / JAN, UPC, Other
- Digital Interface: Serial / Digital
- Media Handling: Paper, Roll
- Printing Width: 48 mm
-
Supplier: ROHM Semiconductor GmbH
Description: For Sensor, Barcode Scanner
- Laser Type: Laser Diodes
- Operating Current Range: 24 milliamps
- Operating Voltage: 2.3 volts
- Wavelength Range: 655 to 670 nm
-
Supplier: ZBA, Inc.
Description: The ZBA Z-1070 Portable Data Terminal can be used as a batch data collector, tethered barcode reader or a Bluetooth enabled data collector/scanner. It is small and lightweight and can easily fit into an employee\'s pocket for easy handling. The product uses a powerful CMOS image sensor
- Decoder Method: Integral Decoder (Stand Alone)
- Features: Audible or Visual 'Good Reading' Indicator, Battery Powered, Memory
- Interface Options: Integrated Graphic Display, Serial, Wireless
- Light Source: LED / CCD
-
Supplier: Hamamatsu Photonics
Description: Pixel size: 5.5 × 63.5 µm, 736 pixels, compact, thin package The S13131-736 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications. It is a COB (chip on board) type implemented in a compact (close to chip size) and
- Sensor Grade / Operating Range: Industrial
-
Supplier: Hamamatsu Photonics
Description: Pixel size: 5.5 × 63.5 µm, 512 pixels, compact, thin package The S13131-512 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications. It is a COB (chip on board) type implemented in a compact (close to chip size) and
- Sensor Grade / Operating Range: Industrial
-
Supplier: diaago
Description: Micronic's Rack Reader DR700 is a high-end rack reader that reads whole racks filled with 2D Data-Matrix coded tubes. The DR700 features an anti-frost system so that tube codes from even frozen samples can be easily read. It also has a deep focus image sensor ensuring the highest
-
Supplier: MPI Label Systems
Description: when printhead is closed using approximately two labels Early warning systems provide low label, low ribbon and clean printhead alerts via the front panel and ZebraLink alerts New full-function front panel and large multilingual back-lit LCD display—with user-programmable password protection Dual
- Application Software Included: Yes
- Bar / Matrix Code Symbologies: Codabar, Codablock, Code 11, Code 128, Code 39, Code 49, Code 93, EAN / JAN, Industrial / Matrix / Standard 2 of 5, Interleaved 2 of 5, LOGMARS, MaxiCode, MSI / Plessey, PDF417, PLANET, POSTNET, UPC, VeriCode and DataMatrix, Other
- Cutter: Yes
- Digital Interface: Serial / Digital
-
Supplier: Quarktwin Technology Ltd.
Description: MV30 SXGA LR AF AV SENSOR
-
Supplier: Quarktwin Technology Ltd.
Description: MV40 SXGA LR AF AV SENSOR
-
Supplier: Acme Chip Technology Co., Limited
Description: SPARKFUN 2D BARCODE SCANNER BREA
- Category: Development Board
-
Supplier: diaago
Description: 2D Data-Matrix coded tubes. A deep focus image sensor ensures the highest accuracy 2D code reading even if the tubes aren’t flush with the scanner plate or codes are partially compromised. By activating the uniquely designed active anti-frost system on the DR710, ambient air is drawn into the
-
Supplier: DigiKey
Description: IVU PLUS BCR GEN2 SENSOR WITH ET
- Light Source: Visible Light
-
Supplier: DigiKey
Description: IVU PLUS BCR GEN2 SENSOR WITH ET
-
Supplier: Advanced Poly-Packaging, Inc.
Description: thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics, and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the Bagger Touch Screen for
- Digital Interface: Serial / Digital
- Media Handling: Plastics
- Programmable: Yes
- Resolution: 200 dpi
-
Supplier: ZBA, Inc.
Description: high resolution CCD sensor providing outstanding scan performance on narrow barcodes.Included in the design of the ZB-5130M is a testing button allowing immediate scan results to provide the enduser / system integrator immediate feedback with respect to the positioning of the scanner
- Bar Code Scanner Type: Fixed Horizontal / In-counter
- Decoder Method: Undecoded, Software Wedge Decoder
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Serial, Wand or Laser Emulation
-
Supplier: TSC Auto ID Technology America Inc.
Description: adjustable from side to side. Choose either standard 203 dpi or higher resolution 300 dpi solutions. The TTP-225 features 203 dpi resolution and print speeds up to 5 inches per second. The 300 dpi TTP-323 is ideal for 2-D barcodes, fine text and small graphics labeling. The TTP-225 is the
- Printing Rate: 76.2 mm/sec
- Resolution: 300 dpi
- Technology: Thermal Transfer
Find Suppliers by Category Top
Featured Products Top
-
-resolution sensors to capture digital images, which are then processed by vision software and algorithms for object recognition, barcode reading, and pattern recognition. The process begins with a light source illuminating the subject, followed by frame grabbers capturing high (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
offering to curate, visualize, and analyze status data from SICK sensors MINNEAPOLIS, MINN., JUNE 9, 2022 – Effective and timely condition monitoring is essential to the success of any factory or logistics center. But how do you (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for SICK -
New Laser Marking Additives Optimize Wire and Cable ID Methods Wires and cables are often marked with text, logos, colors, serial numbers and barcodes for identification, branding (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
system identifies the barcode, dimensions, and picture of every item that goes through the system. Bulk Stream Measurement First, the VMS4300-VDS from SICK uses a dynamic scale value to offer higher measurement accuracy even for side-by-side or touching (read more)
Browse Machine Vision Systems Datasheets for SICK
Conduct Research Top
-
Application: Hands-Free Barcode Scanner Sensor (.pdf)
Most major food chains and retail stores process purchased items through their payment stations using electronic automatic barcode scanners. Most of these barcode scanners are equipped with a hands-free docking cradle. A Reed Sensor and magnet used in tandem, with the hand-held barcode scanner
-
Embedded Products for Medical Applications
Embedded sensors, switches, scan engines and barcode decoding software may potentially be used throughout a hospital to enhance patient care. Honeywell's products are designed to provide enhanced quality and durability for the most stringent hospital requirements.
-
Manufacturing with Vision
these deployments simpler and cheaper so users can be up and running quickly, " says Testa. Another is to provide products with the capability of vision systems and the ease of use of barcode readers. Cognex, which sells sensors, components, and vision systems to several industries, offers In-Sight
-
RR Floody's Powerful New Flexible Feeder System Pairs Mitsubishi Electric robot and Cognex Vision System
RR Floody's powerful new Flexible Feeder System pairs Mitsubishi Electric robot and Cognex vision system for fully integrated, "best of both worlds" solution. BACKGROUND RR Floody Company Inc. creates factory automation solutions featuring multiple brands of robotics, vision systems, barcode
More Information Top
-
Page 1. Semiconductor parts with 648 in root number
HOA6480 Series Barcode Sensor .
-
Highly sensitive detection of human IgG using a novel bio-barcode assay combined with DNA chip technology
Table 2 describes the correlation between the results obtained by the proposed bio- barcode sensor and ELISA method.
-
RFID in textile and clothing manufacturing: technology and challenges
Readers are just like the barcode sensors , which broadcast a radio signal through the antenna to the tag.
-
Advances in Anthrax Detection: Overview of Bioprobes and Biosensors
This study found the detection limit of this bio- barcode sensor to be 50 pg/ml of the pagA gene of B. anthracis.
-
Nanotechnology Research Directions for Societal Needs in 2020
The enhanced sensitivity of MP bio- barcode sensors is due to a reduction of the diffusion bottleneck by dispersing the “sensors” with the volume of the analyte.
-
Blood product positive patient identification: comparative simulation‐based usability test of two commercial products
Product A used a Model MC75 barcode scanner (Motorola, Schaumburg, IL) while Product B used a Model MC70 scanner (Motorola)—in both scanners the barcode sensor was located at the top and both were approximately 3 in. wide by 5 in. long …
-
BioTRAC brings keen eye and ear to insurgent auditions
With its barcode sensors and card readers, it can also be used for logistics to keep track of inventory, receipt of supplies and personnel.
-
Honeywell - HOA6480-001 - Sensors, Switches & Relays - Sensors - Allied Electronics
Multiple uses ? for example, a low current, easily interfaceable barcode sensor which can also be used as a line or edge detector .
-
Honeywell - HOA2001-001 - Sensors, Switches & Relays - Sensors - Allied Electronics
Multiple uses â for example, a low current, easily interfaceable barcode sensor which can also be used as a line or edge detector .
-
Page 19. Semiconductor parts with 001 in root number
HOA6480 Series Barcode Sensor .
Indicates content that may require registration and/or purchase.