Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Oilwell Varco
Description: -to-metal seal connections provide the robust configuration of a rotary-shouldered connection with the pressure integrity of a premium connection. The completion pipe’s streamlined configuration provides an oversized inside diameter throughout the connection and tube to maximize
- Features: Hardbanding
- Type: Standard Drill Pipe
-
Supplier: ASTM International
Description: This specification covers polyethylene (PE) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water. Polyethylene plastics used to make pipe meeting the requirements of this specification are categorized in two criteria: short-term strength tests
-
Supplier: ASTM International
Description: 1.1 This specification covers polyethylene (PE) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water (see appendix). Included are criteria for classifying PE plastic pipe materials and PE plastic pipe, a system of nomenclature for PE
-
-
Supplier: ASTM International
Description: This specification covers requirements for pipe stiffness poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes based on a controlled inside diameter. The
-
Supplier: ASTM International
Description: This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings based on a controlled inside diameter. The requirements of this specification are intended
-
Supplier: Transcat, Inc.
Description: Product Highlights Extension Rods 1,2,4,8,16 in Head Travel 1 in Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Highly-durable/ large-diameter extension pipes Fitted wooden case
- Range: 4 to 36 inch
- Type: Micrometer
-
Supplier: GF Piping Systems
Description: puncture than PVC Schedule 40. Schedule 120 PVC Pipe: Schedule 120 has the thickest walls of all PVC pipe, with the smallest inside diameter in comparable sized pipes. Schedule 120 can withstand heat up to 140°F. While it is suitable for domestic hot water systems,
- Material: PVC
- Pipe Schedule (if applicable): 40, 80, 120, SDR 13.5, SDR 21, SDR 26, SDR 41
- Section Shape: Round
- Standard Nominal English Sizes: 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8", 10", 12", 14", 16", 18", 20", 22", 24"
-
Supplier: Mango Copper Industries
Description: manufacturing experience – and a team that has the know-how to deliver. Bus Pipes From 1" (25.4 mm) up to 4" (101.6 mm) nominal diameter Schedule: 40, 80, 120, 160 & XX Strong Tubes Minimum 1" (25.4 mm) inside diameter to 4
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 4-20in Ext Rods 1,2,4,8 in Head Travel 1 in Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Highly-durable/ large-diameter extension pipes Fitted wooden case
- Range: 4 to 20 inch
- Type: Micrometer
-
Supplier: American Cast Iron Pipe Company
Description: the assembled joint. Spherical Ball The ball end of the AMERICAN Flex-Lok joint is accurately machined to fit into the adjoining pipe socket and to provide constant compression of the gasket through the entire range of deflection of the assembled joint. The inside surface of
- Material: Iron (Ductile)
-
Supplier: U.S. Plastic Corporation
Description: This reducing coupling is 1" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside
- Category: Coupling, Reducer
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: This reducing tee is 1" barbed insert x 1" barbed insert x 1/2" barbed insert. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside
- Category: Reducer, Tee
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: This insert elbow is 2" barbed insert x 2" barbed insert. The barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter of the barbs. Polyethylene pipe should be clamped directly over barbs plus one additional clamp.
- Category: Elbow
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: This insert elbow is 1" barbed insert x 1" barbed insert. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter of the barbs. Polyethylene pipe should be clamped with one clamp over the barbs.
- Category: Elbow
- Material: PVC/CPVC
-
Supplier: CSA Group
Description: to smooth thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture or material of construction. ISO 161-1:2018 is not applicable to pipes designated according to the nominal inside diameter
-
Supplier: Mueller Company
Description: inclined position; increased diameter gives adequate clearance for inserting greater variety of stops and valves. CHIP FLUSHING VALVE - provides means to continually flush pipe chips and other pipe residue from main during drilling and tapping operations on all kinds of
-
Description: Description / Abstract Introduction This standard is intended to cover the threaded part of fire-hose couplings, hydrant outlets, stand-pipe connections, Siamese connecting, and all other special fittings on fire lines where fittings, of 2, 3, 3, and 4 inches nominal diameters are used
-
Supplier: American Water Works Association (AWWA)
Description: combinations. The design procedures of this standard are applicable to lined-cylinder pipe (LCP) having inside diameters of 16 in. through 60 in. (410 mm through 1,520 mm) and to embedded-cylinder pipe (ECP) having inside diameters of 24 in. (610 mm) and
-
Supplier: Mid-America Fittings, Inc.
Description: Numerous inside and outside diameter sizes
- Category: Reducer
- English Size: 0.1250 to 0.7500 inch
- Material: Brass/Bronze
- Size: English
-
Supplier: InspectorTools
Description: , extension tools (mirror, hook, magnet), video output jack, and hard case Features Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location HVAC: Inspect inside ducts, behind motors and compressors
-
Supplier: Thermometrics Corporation
Description: flanges correspond to the inside diameter of the pipe and has a standard wall thickness. We offer these flanges in the different dimensions and weight as per the clients' requirements.
- Category: Flange
- Connection: Flange
- English Size: 0.5000 to 24 inch
- Size: English
-
Supplier: KADANT
Description: The Kadant Johnson locking elbow is the first 45° syphon elbow designed exclusively for high speed, small roll diameter applications. The stainless steel horizontal leg is secured to the vertical leg using a proprietary locking mechanism. This robust syphon elbow provides maximum reliability
- Category: Elbow
- Material: Stainless Steel
-
Supplier: Anvil International
Description: , corrosive soils, hydrocarbons, harsh chemicals, brine and saltwater. Corvel 1660 is specially designed to protect the inside diameter of tubular goods in applications such as fittings, valves, drill pipes, sucker rods and metering systems. Corvel 1660 is resistant to H2S, CO2
-
Supplier: Oil-Rite Corp.
Description: response. The base of a Long Elbow Brass Gage is an additional 3/4” longer than a Short Elbow Brass Gage (with 5/8" diameter glass), providing additional clearance from the mounting surface. The square shank with pipe thread screws horizontally into a tapped hole. The gage can be
- Device Classification: Level Gauge
-
Supplier: Oil-Rite Corp.
Description: response. The base of a Long Elbow Brass Gage is an additional 3/4” longer than a Short Elbow Brass Gage (with 5/8" diameter glass), providing additional clearance from the mounting surface. The square shank with pipe thread screws horizontally into a tapped hole. The gage can be
-
Supplier: Festo Corporation
Description: tubing cutter PAN-V0S-10 Inside diameter=10 mm, Material fire test=UL94 V-0 (casing), Product weight=21 g, Colour=Grey, Materials note=Conforms to RoHS
- Form Factor: Hand Tools
- Power: Manual Tools
- Tool Weight: 0.0507 lbs
- Tubing / Pipe Diameter: 0.3937 inch
-
Supplier: Positech Corporation
Description: The gripping jaws of these end effectors move in a parallel or single acting motion and grip the inside diameter of the part. This style of gripper can be used with a pitching endjoint to rotate the part straight up 90 degrees or with a powered or manual rotator that allows an operator
- Product Type: Other
- Use: General Industrial, Bar / Pipe
-
Supplier: Atkore International
Description: ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 2 1/2 INCH INSIDE WIDTH 1/2 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 13 TPI HOT ROLLED PICKLED OILED PROCESS 1/2 NOMINAL DIAMETER - FRACTIONAL
- Hangers: U-Hanger
-
Supplier: OMEGA Engineering, Inc.
Description: pipe body. Thermostat: Integral thermostat with 60 to 180°temperature range located inside the terminal enclosure. Mounting: Easy to install; minimal size and weight, no supporting brackets are required. Third Party: UL Listed - CSA Certification
- AC Voltage Required: 120 to 240 volts
- Applications: Clean Water Heating
- Flange or Thread Diameter: 1.5 inch
- Mounting: NPT Pipe Threads
-
Supplier: O-Z/Gedney
Description: ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 5 INCH CENTER DISTANCE TRADE SIZE 4 INCH LENGTH FROM GUIDING END TO BOLT END 6-1/4 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U
- Pipe Size: 4.62 inch
-
Description: Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part
- Certificate of Calibration: Yes
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Calibrator: Yes
- Gaging Technology: Electronic, Mechanical
-
Supplier: Accuris
Description: WELD PREPARATION INSIDE DIAMETERS OF SEAMLESS STAINLESS STEEL PIPES
-
Supplier: Premier Lighting & Production Company
Description: 12" long, with 1/2" I D (inside diameter) pipe, with one sliding tee and a C-clamp to attach to stage trees or other pipe structures.
-
Description: NSF approved. Inside Diameter Pipe Applications: Poly-Cote 110 Rapid Set provides a dry-to-handle time of only 20 minutes. Asset owners can achieve better water transfer through the pipe with its smooth finish. Recommended Usage Water Conveyance Piping Potable Water
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Cure / Dry Temperature: 75 F
- Dielectric Strength: 9.84E6 V/m
- Features: Sprayable, Touch-Up
-
Supplier: Minerallac Company
Description: ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 7 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT, PLATE
- Bolt Type: U-Bolt
- Inch: 5/16"
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a (read more)
Browse Nozzles Datasheets for EXAIR -
EXAIR's Soft Grip Back Blow Safety Air Gun uses the smallest back blow nozzle available to deliver a blast of air to effectively blow debris and liquids from inside small pipe or hose diameters, channels, bores, holes, internal threads and other internal part features. The ergonomic design of (read more)
Browse Air Blow Guns Datasheets for EXAIR -
defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come in different shapes such as square, rectangular and cylindrical, whereas piping is always round. The circular shape of the pipe makes the pressure force evenly (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
EXAIR's 1 NPT Back Blow Air Nozzle has been designed to effectively blow debris and liquids from pipe or hose inside diameters, axle housings, bores, holes, internal threads and other internal part features found in hydraulic cylinders, gear boxes, differential housings and more. An array of (read more)
Browse Nozzles Datasheets for EXAIR -
important distinctions between the two when determining welded vs. seamless tubing needs. Tubes are measured by the outside diameter (OD) and wall thickness. A pipe, on the other hand, is measure by its inside diameter (ID). In terms of functionality, tubing is generally used in structural and aesthetic (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
dust suppression, humidification and cooling. They can also be used to coat the inside of large diameter pipe or duct. By combining liquid and compressed air inside of the air cap these nozzles produce the finest mist of atomized liquid that can be easily adjusted to meet the needs of your (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
compliant • Can be applied inside a wide range of sizes, down to 3 inches Inner: 81 mm to 210 mm (3.2 in to 8.3 in) Length: up to 3000 mm (118 in) • Extends part life for: Cylinders Pipes Sleeves Tubes (read more)
Browse Coating Services Datasheets for Linde Advanced Material Technologies -
images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 3 m / 9.8 ft cable length and 6.0 mm / 0.24 in diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Small diameter, big value. See inside panels, walls, and more through tiny access points like vents and switch plates with the PCE (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
See inside walls, drains, sewer pipes, heating vents, air ducts, furnaces, motors, pistons, gears, valves, compressors, boilers, condenser tubes and other hard-to-reach places quickly and easily with an industrial borescope inspection camera from PCE Instruments. Before purchasing an (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Fittings: Tapered Pipe Fittings
Nominal pipe sizes do not match the outside or inside thread diameter. To determine pipe sizes up to 1¼", measure the outside diameter of the threads. Subtract ¼" for the pipe thread size. (example, a fitting measures ¾" at the large end, then subtract ¼", the fitting in question is a ½" pipe
-
Berg Steel Pipe: Multiple-Wire Welding Creates High Productivity and Quality
seam tacking system as well as inside diameter (ID) and outside diameter (OD) pipe welding stations that use multiple wire welding techniques.
-
Beware Thermal Cycling in Bioprocessing Part 2
faces of the two ferrules; and a clamp to hold the connection (Figure 1a). Containment of the seal member and control of the loads on that member, both during make-up and in operation, are very important considerations. A seal which does not extend into the inside diameter of the tubing or pipe
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
of a straight tube Coriolis meter is determined by the material of construction and the sensitivity of the components used to measure time delay. At any flow rate, the sensitivity (accuracy) decreases as the sensor tube s inside diameter increases. The smallest working sensor for many installations may
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
More Information Top
-
Piping Calculations Manual > Oil Systems Piping
• D = inside pipe diameter , ft .
-
Handbook of Energy Engineering Calculations > FLUID TRANSFER ENGINEERING
To use this ratio, the exact inside pipe diameters , known and new, must be used.
-
AWWA M9 - Concrete Pressure Pipe
d = inside pipe diameter , ft .