-
Supplier: Columbus McKinnon Corporation
Description: Container lifting lugs model CLT Capacity 56000 kg These container lifting lugs are supplied and used in a set of 4 pieces. The CLT type are suitable for vertical lifting using the top location points and a lifting frame.
- Product Type: Lifter
-
Supplier: Columbus McKinnon Corporation
Description: Supplied in sets of 4, CLB Lifting Lugs serve as flexible lashing points for transporting containers from the sides.
- Product Type: Lifter
-
Supplier: Industrial Magnetics, Inc.
Description: tall lift lug for easy use with crane hooks and slings. The BasicLift offers a good value for your dollar with strong lifting capacity and basic lifting features. Full width cam release Large lift lug Lightweight Design Durable Stainless Steel Casing
- Maximum Load Capacity: 0.2000 to 0.7500 tons
- Product Type: Magnet Lifter
- Use: General Industrial, Sheet / Plate
-
-
Supplier: Lift Products, Inc.
Description: lift is raised Includes hydraulic oil and filter Pallet Truck Features: Static torque control AC traction control Electric brake release Anti-roll braking Lugged drive tires Programmable parameters
- Lift Type: Table Lift / Positioner
-
Supplier: Industrial Magnetics, Inc.
Description: a Locking On/Off handle & Test load feature Supports custom pole shoes Lifts flat or round loads (see chart below) Heat resistant up to 180°F (82°C) Stationary Lift Lug(s) Vertical Lift Capability using the optional Lift Lug attachment
- Maximum Load Capacity: 0.1375 to 1.25 tons
- Product Type: Magnet Lifter
- Use: General Industrial, Sheet / Plate
-
Description: Supplied in sets of 4, CLB Lifting Lugs serve as flexible lashing points for the transportation of containers. Spring-loaded bolt to prevent accidental release Mounted horizontally at the side of the container in either upper or lower holes Easy installation and
- Maximum Load Capacity: 44.05 tons
- Product Type: Other
-
Supplier: Industrial Magnetics, Inc.
Description: a Locking On/Off handle & Test load feature Supports custom pole shoes Lifts flat or round loads (see chart below) Heat resistant up to 180°F (82°C) Stationary Lift Lug(s) Vertical Lift Capability using the optional Lift Lug attachment
- Holding Force: 275 to 2500 lbs
- Length: 5 to 14.5 inch
- Magnet Type: Magnetic Lift, Rare-Earth Magnet
- Manual Release: Yes
-
Description: Constructed of tubing with a smooth surface and no sharp edges, the BCB is designed specifically for handling bulk containers with nylon loops. Low headroom design. Easily attach to load with open lifting lugs. Lug spacing will hold up to a 3" wide loop. Oversized lifting
- Maximum Load Capacity: 1 to 2 tons
- Product Type: Lifter
-
Industrial Magnets - Permanent Ceramic Lift Magnets for Flat Steel Applications -- BasicLift? MagnetSupplier: Industrial Magnetics, Inc.
Description: tall lift lug for easy use with crane hooks and slings. The BasicLift offers a good value for your dollar with strong lifting capacity and basic lifting features. Full width cam release Large lift lug Lightweight Design Durable Stainless Steel Casing
- Holding Force: 400 to 1500 lbs
- Length: 7.5 to 14.5 inch
- Magnet Type: Magnetic Lift
- Manual Release: Yes
-
Supplier: Garage Equipment Supply
Description: mobile productivity lift makes handling those tasks easier and much safer. The RWL-150WL can accommodate wheel assemblies up to 150 pounds and features cradle rollers that allow wheels to spin for simple lug nut alignment. Lightweight self-standing design offers portability and
- Lift Type: Vehicle / Service Lift
-
Supplier: Mile-X Equipment, Inc.
Description: lifting heights. Unit easily maneuvered on two 8” diameter rubber tread wheels. Removable handle and 8’ air hose for remote safe positioning and operation. Lifting saddle with serrated surface and locating lugs. NOTE: The only difference between the 82990B and the 82990C models
-
Supplier: Electrolift
Description: Engineered to prevent sway with long, bulky loads Used for fixed placement applications Can be bolted to a ceiling, or beam at any fixed point. Capacities available up to 20,000 lbs. See catalog for available lift speeds Hook centers available from 20" to 25 ft. For larger hook centers,
- Hoist Mounting: Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Capacity: 20000 lbs
- Load Hook: Double / Twin
-
Supplier: EMKA Incorporated
Description: Lift-off with security lugs, very low cost installation for 20mm door returns
- Hinge Direction (Only if applicable.): Left Hand Only
- Hinge Type: Overlay Hinge, Slip Joint / Flag Hinge
- Hole Type: Round
- Knuckle Length: 0.9843 inch
-
Supplier: EMKA Incorporated
Description: Lift-off with security lugs, very low cost installation for 26mm door returns
- Hinge Direction (Only if applicable.): Right Hand Only
- Hinge Type: Overlay Hinge, Slip Joint / Flag Hinge
- Hole Type: No Holes
- Knuckle Length: 0.9843 inch
-
Supplier: Electrolift
Description: Hook stays centered below the middle of the drum No hook block drift Standard capacities available up to 20,000 lbs. Available in lug mounted, idler trolley, or motor driven trolley configurations Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel
- Hoist Mounting: Other
- Line Type: Wire Rope / Cable
- Load Capacity: 20000 lbs
- Load Hook: Single
-
Description: Budgit USA Lug Suspension Hoists are lightweight and compactly designed for portable, hook-on, use anywhere type service. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Additional
- Hoist Mounting: Base/Lug Mount
- Line Type: Chain
- Load Capacity: 2000 to 12000 lbs
- Load Hook: Single
-
Supplier: Carr Lane Manufacturing Co.
Description: Lug-Lok™ hoist rings have a large-diameter lug nut for tightening without a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow
- Bail Radius: 1.4 inch
- Bail Thickness: 1 inch
- Features: Pivot, Swivel
- Finish: Black Oxide
-
Supplier: Mile-X Equipment, Inc.
Description: rim’s lug holes with the wheel. 1,000 pound capacity. A hydraulic jack provides tilt to the lift arms for easy alignment. Safety chain provided to secure tires and wheels to the dolly. Maneuverability is made easy by means of two rear mounted ball bearing swivel casters. The caster
-
Supplier: Mile-X Equipment, Inc.
Description: . FEATURES Heavy duty lift arms made with ball bearing conveyor rollers which allow easy rotation of wheels for alignment with bolt pattern. 7-1/2" of side-to-side lift arm adjustment eliminates the trial and error method of aligning the rim's lug holes with the
-
Supplier: Mile-X Equipment, Inc.
Description: legged base made of heavy schedule 2” diameter pipe for added stability. Large support saddle with locating lugs position and center load.
-
Supplier: DigiKey
Description: Rack Lifting Lugs
-
Supplier: Wallace Cranes
Description: Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 3" to 24"
- Load Capacity: 0.5000 to 10 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Wallace Cranes
Description: Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 4" to 24"
- Load Capacity: 0.5000 to 10 tons
- Connection: Lug
- Type: Geared Trolley
-
Supplier: David Round
Description: David Round's manual stainless steel chain hoist products perform critical lifts even after long periods of inactivity in corrosive environments and feature sealed gearing and oil bath lubrication. Wastewater treatment plants, oil refineries and both food and pharmaceutical processors rely on
- Hoist Mounting: Base/Lug Mount
- Line Type: Chain
- Load Capacity: 4000 lbs
- Load Hook: Single
-
Supplier: Electrolift
Description: Available as Lug Mounted or Motor Driven Trolley configurations Single hook and Twin hook Suitable in hazardous environments requiring spark resistent features No electricity required to function Wide range of speeds, capacities, and lifts available
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Hook: Single, Double / Twin
- Power Source: Pneumatic
-
Supplier: Electrolift
Description: factory Versatile mounting configurations Can be easily modified to have a channel frame True vertical lift available Various reeving configurations and lifts are available.
- Hoist Mounting: Base/Lug Mount, Other
- Line Type: Wire Rope / Cable
- Load Capacity: 20000 lbs
- Load Hook: Double / Twin
-
Supplier: David Round
Description: Space-saving wire rope hoist products expand overhead work space Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Capacity: 2000 lbs
- Load Hook: Single
-
Supplier: David Round
Description: Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Capacity: 4000 lbs
- Load Hook: Single
-
Supplier: Accuris
Description: German Language - LIFTING LUGS ON APPARATUSES - DIMENSIONS AND ALLOWABLE LOADINGS
-
Supplier: David Round
Description: contact and damage True vertical lift operation. Carefully lower sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Capacity: 6000 lbs
- Load Hook: Single
-
Supplier: MY-TE Products, Inc.
Description: 3,000-lb single-line or 6,000-lb double-line lift The leader of My-te’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double
- Hoist Mounting: Base/Lug Mount
- Lift: 250 ft
- Line Type: Wire Rope / Cable
- Load Capacity: 2150 to 3000 lbs
-
Supplier: MY-TE Products, Inc.
Description: 1,000-lb single-line or 2,000-lb double-line lift One of My-te’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or 2,000-lb double-line lift capacity, and
- Hoist Mounting: Base/Lug Mount
- Lift: 1000 ft
- Line Type: Wire Rope / Cable
- Load Capacity: Up to 8000 lbs
-
Description: Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted
- Hoist Mounting: Base/Lug Mount
- Lift: 50 ft
- Line Type: Wire Rope / Cable
- Load Capacity: 1000 to 10000 lbs
-
Supplier: MY-TE Products, Inc.
Description: 1,250-lb single-line or 2,500-lb double-line lift This extremely portable unit packs a big punch in a small frame. It’s designed to operate off a truck battery with a base that can be easily mounted on a truck or trailer. With it’s 1,250-lb
- Hoist Mounting: Base/Lug Mount, Other
- Lift: 1000 ft
- Line Type: Wire Rope / Cable
- Load Capacity: Up to 10000 lbs
-
Supplier: Accuris
Description: CARGO LIFTING GEAR - ACCESSORIES AND FITTINGS FOR LIFTING - RAMSHORN SHANK HOOKS WITH METRIC THREAD, WITH DOUBLE LUG, WITH EYE
-
Supplier: MY-TE Products, Inc.
Description: 800-lb single-line or 1,600-lb double-line lift My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer
- Hoist Mounting: Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Capacity: 800 to 1600 lbs
- Load Hook: Single
-
Supplier: Demag Cranes & Components
Description: . Benefits Standard high and low speed lifting High performance rating of 1900 full load hours Traditional options as standard features at no extra cost All connections are "Plug & Lift" for simple commissioning Ergonomically designed pushbutton pendant
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Lift: 16 ft
- Line Type: Chain
- Load Capacity: 353 to 551 lbs
-
Supplier: Accuris
Description: German Language - LIFTING LUGS FOR MOUNTING OF VESSELS AND APPARATURES, SHORT FORM; DIMENSIONS
-
Supplier: Accuris
Description: German Language - TOP HEAD TYPE LIFTING LUGS ON APPARATUSES - DIMENSIONS AND ALLOWABLE LOADINGS
-
Supplier: Demag Cranes & Components
Description: the risk of repetitive injuries Maintenance Friendly due to the unique service cover Hoist are rated for 1200 or up to 1600 full load hours 24V contactor control Standard high and low speed lifting
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Lift: 16 ft
- Line Type: Chain
- Load Capacity: 1389 to 2205 lbs
-
Supplier: Demag Cranes & Components
Description: Our DR-Pro is a state-of-the-art rope hoist that meets our customers' existing and future needs. DR-Pro rope hoists feature ergonomic design, extended service life and high lifting speeds for faster handling rates. Available in four designs, our DR-Pro rope hoists provide the right
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Capacity: 2000 to 100000 lbs
- Load Hook: Single
-
Supplier: Demag Cranes & Components
Description: -rail trolley for optimum lifting height FDR-Com: as a single traveling hoist or for stationary operation Trolleys infinitely adjustable to flange widths from 7.87 to 15.75 in Universal travel wheels for sloping and parallel flanges Standard contactor control
- Hoist Mounting: Trolley Mount, Base/Lug Mount
- Line Type: Wire Rope / Cable
- Load Capacity: 6400 lbs
- Load Hook: Single
-
Supplier: Carr Lane Manufacturing Co.
Description: Spin-N-Lok™ hoist rings have a spoked lug nut for tightening without a wrench. These heavy-duty hoist rings have a shorter, larger-diameter bolt, ideal for lifting heavy plates. Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting
- Bail Radius: 1.4 inch
- Bail Thickness: 1 inch
- Features: Pivot, Swivel
- Finish: Black Oxide
-
Supplier: U.S. Plastic Corporation
Description: This 2000 gallon low profile cistern tank is 158"L X 98"W X 54"H. This tank weighs 1067 lbs. and will hold up to a 1.7 specific gravity. Tank has a 28" riser and 24" locking lid. Tanks come with lifting lugs for handling and installation and flats on sides and top for installing
- Type: Water Tank
- Volume Capacity: 2500 gallons
-
Supplier: U.S. Plastic Corporation
Description: This 1500 gallon low profile cistern tank is 111"L X 98"W X 48"H. This tank weighs 738 lbs. and will hold up to a 1.7 specific gravity. Tank has a 28" riser and 24" locking lid. Tanks come with lifting lugs for handling and installation and flats on sides and top for installing
- Type: Water Tank
- Volume Capacity: 1500 gallons
-
Supplier: U.S. Plastic Corporation
Description: This 1000 gallon low profile cistern tank is 111"L X 98"W X 36"H. This tank weighs 595 lbs. and will hold up to a 1.7 specific gravity. Tank has a 28" riser and 24" locking lid. Tanks come with lifting lugs for handling and installation and flats on sides and top for installing
- Type: Water Tank
- Volume Capacity: 1000 gallons
-
Supplier: U.S. Plastic Corporation
Description: This 2000 gallon low profile cistern tank is 158"L X 98"W X 45"H. This tank weighs 953 lbs. and will hold up to a 1.7 specific gravity. Tank has a 28" riser and 24" locking lid. Tanks come with lifting lugs for handling and installation and flats on sides and top for installing
- Type: Water Tank
- Volume Capacity: 2000 gallons
-
Supplier: Gray Tools Canada Inc.
Description: Description: 13" Overall length. Curved jaw clears edge of break shoe, bringing it into close alignment with center line of spring. Thin hooked jaw slips easily under spring. Bendix socket on one handle fits over anchor pin and lug and lifts off anchor springs. Other handle has shovel
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 20-50, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Features: Moisture Barrier / Proof
- Type: Bag / Sack
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 167 , manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Features: Moisture Barrier / Proof
- Type: Bag / Sack
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 5-15, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Features: Moisture Barrier / Proof
- Type: Bag / Sack
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 75-167, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Features: Moisture Barrier / Proof
- Type: Bag / Sack
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Loader Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in the USA
-
Supplier: M.E. Miller Tire Co.
Description: 12-16.5 Carlisle Trac Chief Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in the USA
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Industrial lug tire used on Skid Steer Loaders, Garden Tractors, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in the USA
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in the USA
Find Suppliers by Category Top
Featured Products Top
-
Camlok CLT Container Lifting Lugs Brochure (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
Camlok CLB Container Lifting Lugs serve as flexible attachment points for the transport of containers. Model CLB is mounted on the bottom fixing hole on the container and has a spring-loaded bolt to prevent an (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
Video. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC is an easy-to-maintain check valve for applications involving liquids, gases, or steam. Tapped holes are provided in the body for lifting lugs to assist with (read more)
Browse Check Valves Datasheets for DFT Inc. -
shell and internal supports of the Deep-Bed Vapor Phase Carbon Adsorption System are fabricated of corrosion resistant fiberglass. Access man-ways are provided for each bed of activated carbon, for routine inspection and replacement. Lifting lugs and hold-down lugs are provided. The (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
shell and internal supports of the Deep-Bed Vapor Phase Carbon Adsorption System are fabricated of corrosion resistant fiberglass. Access man-ways are provided for each bed of activated carbon, for routine inspection and replacement. Lifting lugs and hold-down lugs are provided. The (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
the Deep-Bed Vapor Phase Carbon Adsorption System are fabricated of corrosion resistant fiberglass. Access man-ways are provided for each bed of activated carbon, for routine inspection and replacement. Lifting lugs and hold-down lugs are provided. The Process Air Stream (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
positions, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for zero leakage. Applications include liquids, gases, or steam. Tapped lifting lug holes are provided in the body for ease of installation in (read more)
Browse Check Valves Datasheets for DFT Inc. -
-assisted, center guided "wafer" check has a lightweight compact design that fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check valve for applications involving liquids, gasses or steam. Tapped holes are provided in the body for lifting lugs (read more)
Browse Check Valves Datasheets for DFT Inc. -
integral mounting base. Both models include integral drain port and lifting lug. Guiding and anchoring are per EJMA guidelines. (read more)
Browse Flexible Expansion Joints Datasheets for Kelco Industries -
System are fabricated of corrosion resistant fiberglass. Access man-ways are provided for each bed of activated carbon, for routine inspection and replacement. Lifting lugs and hold-down lugs are provided. The process air stream, at a temperature of approximately 140? F (60? C), enters the Deep (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp.
More Information Top
-
KE Basin sludge transportation system 100% design report-Project A.16
The overall height of the LDC is 120-inches,including the lower support skirt, top mounted processing flanges and centrally mounted lifting lug .
-
Long-length contaminated equipment burial containers fabrication process procedures
… 2.6 5.2.7 Slip a shackle onto each leg of one of the 2-leg bridle slings, and starting with either end of the lift beam place each shackle over one of the beam lifting lugs , insert the shackle pin …
-
Investigation of breached depleted UF sub 6 cylinders
Area of failure in cylinder 4G115688 showing relative position of lifting lug of neighboring cylinder ..........................................
-
Uranium hexafluoride handling. Proceedings
Cracked Lifting Lug Weldson Ten-TonUF6Cylinders R. E. Doming I1 .
-
SLSF loop handling system. Volume III. AISC code evaluations and analysis of critical attachments. [LMFBR]
Loop Handling Machine - Lifting Lugs .
-
SLSF loop hanlding system. Volume II. Cradle analysis for normal and accidental loading. [LMFBR]
Loop Handling Machine - Lifting Lugs .
-
SLSF loop handling system. Volume IV. Analysis verifications and supporting appendices. [LMFBR]
Loop Handling Machine - Lifting Lugs .
-
Engineering Solutions for Manufacturing Processes
Parametric Finite Element Analysis of the Shipyard Lifting Lug Based on VB and ANSYS Interface .