-
Supplier: Comtelco Industries, Inc.
Description: STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 470-490MHz 13dBd PIGTAIL "N" TERMINATION
- Form Factor: External, Stationary / Fixed
- Gain: 13.2 dB
- Pattern Type: Directional
- Polarization Type: Horizontal Linear, Vertical Linear
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors 128 Element Linear Array Sensor; Filter: LVF covering 2.5-5.0 m
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors 510 Element Linear Array Senso; Filter: AR Coated Silicon
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors 128 Element Linear Array Sensor; Filter: AR coated Silicon
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors 128 Element Linear Array Sensor; Filter: LVF covering 5.5-11um
-
Supplier: Teledyne DALSA
Description: Monolithic hyperspectral imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize
- Array Type: Linear Array
- Horizontal Pixels: 12000
- Image Sensor Type: Color
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the
- Computer Interface Options: Serial Interface
- Detector Type: Diode Array
- Display Options: None
- Operating Temperature: 14 to 104 F
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission
- Computer Interface Options: Serial Interface
- Detector Type: Diode Array
- Display Options: None
- Operating Temperature: -13 to 122 F
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data
- Computer Interface Options: Serial Interface
- Detector Type: Diode Array
- Display Options: None
- Operating Temperature: -13 to 122 F
-
Supplier: ASTM International
Description: coupled directly to an amorphous silicon read-out structure, and devices where a phosphor is coupled to a CMOS (Complementary metal-oxide-semicond uctor) array, a Linear Detector Array (LDA) or a CCD (charge coupled device) crystalline silicon read-out structure. 1.4 The
-
Supplier: ASTM International
Description: a single detector, that is, a photomultiplier tube or a single photodiode. It has not been demonstrated if this method is effective for photo-array instruments such as those using a CCD or a diode array detector. 1.4 This test method is applicable to 10-mm pathlength cuvette
-
Supplier: ASTM International
Description: , that is, a photomultiplier tube or a single photodiode. It has not been demonstrated if this method is effective for photo-array instruments such as those using a CCD or a diode array detector. 1.4 This test method is applicable to 10-mm pathlength cuvette formats and
-
Supplier: ASTM International
Description: detector, that is, a photomultiplier tube or a single photodiode. It has not been demonstrated if this method is effective for photo-array instruments such as those using a CCD or a diode array detector. 1.4 This test method is applicable to 10 mm pathlength cuvette formats and
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving SNR (2 times higher SNR than
- Computer Interface Options: Serial Interface
- Detector Type: Other
- Display Options: None
- Infrared Range: Mid
-
Description: relatively large field of view on the road, but to the same level of spatial resolution as that of a conventional luminance-meter. Most conventional luminance-meters sample only a relatively small area of the environment. Using CCD arrays, large scenes can be captured and converted to
-
Supplier: Richardson RFPD
Description: The AD80066 is a complete analog signal processor for imaging applications. It features a 4-channel architecture designed to sample and condition the outputs of linear charged coupled device (CCD) or contact image sensor (CIS) arrays. Each channel consists of an input clamp,
- IC Package Type: Other
- Resolution: 16 bits
- Sample Rate: 24000 kSamples/Sec
Find Suppliers by Category Top
More Information Top
-
CCD Image Sensors For High Speed Inspection Systems
Application Note: AN03 -0487, Noise Characteristics of VARISENSOR TM CCD Linear Array .
-
A Practical Guide to Handling Laser Diode Beams
This type of wavemeters uses a Fizeau wedge, either air wedge or glass wedge, to generate interference fringes from the laser beam to be measured and use a CCD linear array to detect the fringes, as shown in Fig. 4.6.
-
Single Point Streak Tube
The first overall evaluation test results from the system consisting of the new tube coupled to a linear CCD array (TH 7831) are shown by the graphs hereafter (figures 14, .
-
Calibration And Segmentation Algorithms For An Accurate And Fast Range-Finder
are linear CCD array 's with 1728 photosites.
-
Integrated Optoelectronic Silicon Devices For Optical Signal Processing And Communications
Use of Si02 /Si substrates allows formation of low loss waveguides, smooth V- groove channels for both channel wave - guides and fiber support channels and sophisticated detector configurations such as charge- coupled device ( CCD ) linear arrays .
-
Advances in Mechatronics and Control Engineering
This high performance, miniature fibre optic spectrometer consists of 3648-element linear CCD array detector with shutter and having window operating system.
-
A multichannel photoelectric detector of emission spectra
A CCD linear array [2] with the number of photode tectors ~3000 arranged at a distance of ~7 μm from each other is used for photodetection of spectra.
-
Geospatial Technology for Earth Observation
Moreover, self-calibration parameters are used to correct the geometric errors in the CCD linear array and the optical system.
-
Environmental Geology
Each individual spectral band, or channel, requires its own linear CCD array .
-
The Drexon® Product Family For Laser Recording And Digital-Data Storage --A Status Report--
Linear CCD arrays used in the reader will cost about $10 in these volumes.
Indicates content that may require registration and/or purchase.