Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qualitrol Company, LLC
Description: The 507 ITM now introduces fiber optic inputs for direct winding monitoring to accurately monitor all aspects of your transformer. Features Implement Condition Based Monitoring Compare direct vs simulated winding temperature Minimize personnel time in the
-
Supplier: Qualitrol Company, LLC
Description: Advanced transformer monitor, easy to configure, control and track accurately all aspects of your power transformer. Dynamic loading analysis to optimize loading and maximize asset life. Features The power to know your transformer health immediately with TransLife™
-
Supplier: Qualitrol Company, LLC
Description: Monitor temperature in up to three (3) Dry-Type transformer windings with the Qualitrol 118 Transformer Monitor. Accurate transformer temperature measurement with cooling system fan control, alarm, trip capability, and two (2) additional relays. Operators can
-
-
Supplier: Qualitrol Company, LLC
Description: Advanced transformer monitor for all parameters required to accurately track and control power transformers. New capabilities of the device such as data logging, event recording and dynamic loading analysis help to optimize loading and maximize asset life. Features 10 relays
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
- Operating Frequency Range: 50 to 400 Hz
- Type: Multi-Ratio Transformer, Planar Transformer
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
- Operating Frequency Range: 50 to 400 Hz
- Type: Multi-Ratio Transformer, Planar Transformer
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
- Operating Frequency Range: 50 to 400 Hz
- Type: Multi-Ratio Transformer, Planar Transformer
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
- Operating Frequency Range: 50 to 400 Hz
- Type: Multi-Ratio Transformer, Planar Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: circuit, which can be conveniently connected to measuring and recording instruments. A current transformer also isolates the measuring instruments from what may be very high voltage in the monitored circuit. Current transformers are commonly used in metering and protective
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 20000 to 200000 Hz
- Operating Temperature: -40 to 120 C
- Transformer Category: Signal / RF Transformer
-
Supplier: Hydrogen Sense Technology Co., Ltd
Description: , the benefits of online condition monitoring can be realized across the distribution transformer fleet to save the routine inspection work by person. The H2SENSE Model 3000 can continuously monitor hydrogen at PPM Levels in oil and can be programmed to alarm based on different
- Monitored Properties: Oil Properties
- Networking: Wired
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis designs and manufactures professional toroidal audio transformers, ideal for high-end designs. High-performance audio equipment demands absence of AC noise. We can design a solution that can isolate at a high level and deliver the clean power demanded by top audio companies
- Transformer Category: Signal / RF Transformer
- Type: Audio Transformer
-
Description: This book is a one-stop guide to state-of-the-art research in transformer ageing, condition monitoring and diagnosis. It is backed by rigorous research projects supported by the Australian Research Council in collaboration with several transmission and distribution companies. Many of
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required for battery monitoring of lithium-ion batteries. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a new structure that makes
- Mounting / Form Factor: PC / PCB Mount
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer
-
Supplier: Pearson Electronics, Inc.
Description: pulse-current monitoring of rise times as short as two nanoseconds. Our current sensor devices of larger inner diameter make possible high voltage current measurement without the risk of voltage breakdown. Several of our current transformer models feature double shielding for greater
- Frequency Range: 0.2000 to 120000 kHz
- Operating Temperature: 0.0 to 65 C
- Primary current (Ratio) Range: 500 amps
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are strictly monitored under safety rules,
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Chassis Mount, Dish / Disk Mount, Other
- Power Rating (VA): 100 to 5000 VA
- Type: Isolation Transformer, Medical Transformer
-
Supplier: Pearson Electronics, Inc.
Description: Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower
- Frequency Range: 0.0100 to 20000 kHz
- Operating Temperature: 0.0 to 65 C
- Primary current (Ratio) Range: 5000 amps
-
Supplier: Electro Optical Components, Inc.
Description: industry Fuel cell production and use Nuclear power plant monitoring Power generation and transformer online health monitoring
- Application: Confined Space Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Monitor
- Measurement Type: %Volume, Trace
-
Supplier: Electrocube, Inc.
Description: Instrument transformers, single phase, multiple phase What are current transformers (CTs) used for? Electrocube current sensing transformers, also known as instrument transformers, are used primarily for power system wiring protection and power supply control in
- Transformer Category: Current Transformer
- Type / Applications: Commercial
-
Supplier: Amgis Toroidal Power Products, LLC
Description: require. Commercial Toroidal Electric Transformers Include: Custom primary and secondary voltage Variety of connection and harnessing options Custom mounting and enclosures to meet customer requirements Low height/easily configured into minimal space Can be designed into control,
- Maximum Secondary Voltage Rating: 12 to 120 volts
- Mounting / Form Factor: Chassis Mount, Dish / Disk Mount, Other
- Power Rating (VA): 100 to 3000 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Grace Engineered Products, Inc.
Description: • Better Maintenance Planning—Continuous temperature monitoring and alarming device of electrical equipment identifies electrical hot spots before failures and expensive shutdowns occur. • Simple Field Installation—Non-con ductive fiber probes securely piggy
- Form Factor: Monitoring System
- Instrument Type: Condition Monitor / Fault Detector
- Technology: Other
-
Supplier: Grace Engineered Products, Inc.
Description: • Better Maintenance Planning—Continuous temperature monitoring and alarming device of electrical equipment identifies electrical hot spots before failures and expensive shutdowns occur. • Simple Field Installation—Non-con ductive fiber probes securely piggy
- Form Factor: Monitoring System
- Instrument Type: Condition Monitor / Fault Detector
- Technology: Other
-
Supplier: Chromalox
Description: Applicable to: - ITAS 6-36 - ITLS 6-36 - FPASM - FPLSM Remote Monitoring: Chromalox Supervisory Software Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers Transformers: Ordinary and Hazardous
- Features: Programmable
- Panel Type: Other
- Secondary Application: Industrial, Power Distribution, Process Monitoring
-
Supplier: Pearson Electronics, Inc.
Description: coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
- Frequency Range: 1 to 25000 kHz
- Operating Temperature: 0.0 to 65 C
- Primary current (Ratio) Range: 500 amps
-
Supplier: Pearson Electronics, Inc.
Description: coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
- Frequency Range: 0.0100 to 7000 kHz
- Operating Temperature: 0.0 to 65 C
- Primary current (Ratio) Range: 5000 amps
-
Supplier: AMETEK Spectro Scientific
Description: The Spectro Scientific Industrial Tribology Laboratory (ITL) is a turnkey system that provides a complete lubricant analysis condition monitoring solution. The measurements made using the Industrial Tribology Laboratory determine lubricant and machine condition, the core of any effective
- Condition Monitored / Fault Detected: Mechanical Faults / Machine Condition
- Form Factor: Bench / Rack / Cabinet, Portable / Hand Held / Mobile, Monitoring System
- Technology: Optical / Laser
-
Supplier: Enercorp Instruments Ltd.
Description: Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps,
- Transformer Category: Current Transformer
-
Supplier: Triad Magnetics
Description: CSE5 Description Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 250000 Hz
- Operating Temperature: -15 to 105 C
- Transformer Category: Power / Power System / Distribution Transformer, Signal / RF Transformer
-
Supplier: Specialty Product Technologies
Description: The POWESTAT Full Range Regulator Controller is a solid-state sensing device which monitors and detects any variation in load voltage or current and operates a POWERSTAT Variable Transformer synchronous drive motor to correct the variation and hold the output constant at a selected
- Transformer Category: Power / Power System / Distribution Transformer
- Winding Turns: Variable
-
Supplier: CSA Group
Description: ISO 18095:2018 gives guidelines for the monitoring techniques to be considered when setting up a condition monitoring programme for power transformers and includes references to associated standards required in this process. It is intended to help in the implementation of a
-
Supplier: Triad Magnetics
Description: Description Designed to monitor current in low frequency applications. Triad Current Sense Transformers are used to detect currents passing through a conductor. These transformers are very reliable and operate effectively between 50-400Hz . They are constructed of UL rated 130C°
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 50 to 400 Hz
- Transformer Category: Power / Power System / Distribution Transformer, Signal / RF Transformer
- Type: Current Sense Transformer
-
Supplier: Triad Magnetics
Description: Description Designed to monitor current in low frequency applications. Triad Current Sense Transformers are used to detect currents passing through a conductor. These transformers are very reliable and operate effectively between 50-400Hz . They are constructed of UL rated 130C°
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 50 to 400 Hz
- Operating Temperature: -30 to 95 C
- Transformer Category: Power / Power System / Distribution Transformer, Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Description Designed to monitor current in low frequency applications. Triad Current Sense Transformers are used to detect currents passing through a conductor. These transformers are very reliable and operate effectively between 50-400Hz . They are constructed of UL rated 130C°
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 50 to 400 Hz
- Transformer Category: Power / Power System / Distribution Transformer, Signal / RF Transformer
- Type: Current Sense Transformer
-
Supplier: Campbell Scientific, Inc.
Description: The CS15 is a version of the CS10 optimized for use with the CR200-series dataloggers. It consists of a CR Magnetic's CR8459 Current Transformer modified to measure the approximate current over a range of 0 to 125 Amps. The CS15 is recommended for measurements that do not require high
- Transformer Category: Current Transformer
- Type / Applications: Toroidal / Window
-
Supplier: Security Camera Warehouse
Description: -In Transformer Dimensions (W x H x D) 7.13" x 4.96" x 1.41" (181mm x 126mm x 36mm) Weight 22.5 Oz. (638g) 6.1" TFT Color LCD Monitor Vitek VTM
- Type: Flat Panel Monitor
-
Supplier: Premier Magnetics, Inc.
Description: bias winding that allows the output voltage to be monitored from the primary side without the need of secondary side feedback components. The Premier Magnetic PNK-xxxxx line of LED Driver transformers and inductors have been optimized to provide the best possible constant current
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 185 to 265 volts
- Maximum Secondary Voltage Rating: 50 volts
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: Premier Magnetics, Inc.
Description: inductors, offer very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LEDs. The PNK series transformers provide a bias winding that allows the output voltage to be monitored from the primary side without the need of secondary
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 185 to 265 volts
- Maximum Secondary Voltage Rating: 48 volts
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: TMP Pro Distribution
Description: multipurpose audio needs, with natural applications in all portable sound. Jolly is available in two different versions, Blue or Red, offering different performance, power, components and price. Enabled use as stage monitor, integrated handles, pole mount socket, anchoring points and a vast
- Application: Music / Audio Systems
- Frequency Response: 70 to 20000 Hz
- Nominal Input Power: 3 to 50 watts
- Sensitivity: 93 dB
-
Supplier: RS Components, Ltd.
Description: The Fluke i40s-EL Current Clamp-on Transformer is used for low current measurement, suitable for making measurements up to 40A and also measures accurately on 1A and 5A secondary current transformers. The i40s-EL jaw is capable of being clamped on current conductors up to 15mm in
-
Supplier: RS Components, Ltd.
Description: The Fluke i40s-EL Current Clamp-on Transformer is used for low current measurement, suitable for making measurements up to 40A and also measures accurately on 1A and 5A secondary current transformers. The i40s-EL jaw is capable of being clamped on current conductors up to 15mm in
Find Suppliers by Category Top
Featured Products Top
-
. CSE5 Series High Frequency Current Sense Transformers (8)Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
with automatic restart, and an overvoltage active clamp. A dedicated current sense pin provides precision analog current ‎monitoring of the output as well as fault indication of short to VD, short circuit to ground, and OFF state open load detection. An active high current sense (read more)
Browse Power Transformers Datasheets for DigiKey -
current sense transformers — the CST25 series. This series is ideal for monitoring currents in high-frequency applications, including (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
signal chains. AC coupling, level shifting to the LVDS receivers and from the LVDS drivers, or both allow isolation of other high-speed signals, such as current mode logic (CML). The ADN4620 includes a refresh mechanism to monitor the input and output states and ensure that it remains the (read more)
Browse Isolation Transformers Datasheets for DigiKey -
Gimbals are made of a lightweight structure and composite covers. Installation is simple and standard. VIDEO RECORDING & STORING Throughout the flight videos from the sensors are displayed on a spilt-windows monitor and recorded onto findings can be recorded and stored onto (read more)
Browse Datasheets for OFIL Systems -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
because of the fact that there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
CARLO GAVAZZI's two new Earth Leakage Monitoring Relays, the DEA71 and DEB71, when used in conjunction with a CTG Series Core Balance Current Transformer and appropriate circuit breaker, provide (read more)
Browse Datasheets for CARLO GAVAZZI Automation Components -
PTC Thermistors are optimally designed for direct installation in windings of electric motors and transformers, to sense and monitor temperature. Thermik’s unique experience manufacturing PTC ceramics ensures unsurpassed quality and engineering. All Thermistor products are customizable (read more)
Browse Thermistors Datasheets for Thermik Corporation -
Dataforth Introduces Two High-Accuracy, Rugged IoT Energy Monitoring Modules Dataforth Corporation’s new Instrument Class® PWRM10-01 and PWRM20-01 Energy Monitoring Modules encompass more than 35 years of design excellence in (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation
Conduct Research Top
-
Current-Sense Transformer Application Design Guidelines
such as switch-mode power supplies, current transformers are generally used for control, circuit-protection, and monitoring features. With the increasing availability of OTS (Off-The-Shelf) current transformers, a simple guideline can greatly help in the selection of proper and cost-effective components
-
Fiber optic temperature solutions for generator and transformer
Due to the growing demand of energy existing power plants and grids are stretched to their limits. To ensure operational safety, critical factors such as temperature has to be monitored in generators and transformers. High power generators are often filled with hydrogen in order to cool effectively
-
Selecting Harmonics Transformers vs. K-Factor
The first signs of the incompatibility between conventional building power distribution systems and personal computers became obvious in the mid-1980s as more and more personal computers appeared in the workplace. One decade later, personal computers, monitors, powerful workstations, laser printers
-
Comparing Harmonics Mitigating to K-Factor Transformers
for treating non-linear load generated harmonics. 1. The load harmonic spectrum used is that of a typical 120V, 1-ph., switch-mode power supply. Examples of such loads include personal computers, monitors, telecommunications and broadcasting equipment. 2. Each 112.5 kVA transformer is fed by a distortionless
-
Predicting and Preventing Transformer Outages in a Steel Mill
crews rely on condition monitoring technologies like ultrasound inspection and infrared. imaging to predict electrical component failures in all systems including substations, MCC gear, transformers, and the like.
-
Caging Transformer: EMI Still An Important Design Issue (.pdf)
Traditionally, little regulatory pressure is applied to reduce these emissions, but that picture now is beginning to change. Sensitive telecommunication systems and vital medical measuring and monitoring equipment rely heavily on electronics, which makes them more susceptible to disruption by EMI
-
Understanding the Uncertainties of DGA Monitoring
Although it is not an exact science, dissolved gas analysis (DGA) has been used to assess transformer condition for decades, as it is the only method that can detect and diagnose internal faults in transformers. Online monitoring has been available since the late 1990s and today there are various
-
Monitoring Higher Voltages
Some building electrical systems just will not cooperate when it comes time to monitor power. You search and search and cannot find a point to monitor power on the low voltage side of the transformer (below 600 volts). Now you must face the fact that only the high voltage side can be used for power
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/9953/40335742-MIT.pdf?sequence=2
Chapter 4 examines the basic concepts behind on-line monitoring and diagnostics that emerged as MIT personnel monitored transformers on a 24 hour a day basis.
-
High Voltage Engineering Testing
The interpretation of the data imparts potential status information about the monitored transformer component and also about the transformer as a whole.
-
Condition Monitoring of Power Transformers - Bibliography Survey
[49] E.L. White, “ Monitoring transformers in service for winding dis- placement using the low voltage impulse method,” ERA Technol., Rep. No. 81–62R, June 1981.
-
Recent Trends in the Condition Monitoring of Transformers
Over the years researchers have given efforts to monitor transformers , while in service, by impulse response method.
-
Condition Monitoring and Assessment of Power Transformers Using Computational Intelligence
Thus, the achieved results could be used for monitoring transformers with the same con- struction or being operated in similar operation conditions.
-
Energy and Power Technology
Study on the Methodology Monitoring Transformer Bushing Insulation Defects .
-
Benefits of comprehensive and interactive on-line monitoring and expert systems for power transformers
The interpretation of the obtained data is realized as status information about the monitored transformer component.
-
Review of condition assessment of power transformers in service
Power factor measurement is an impor- tant source of data in monitoring transformer and bushing conditions.