Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boston Gear
Description: Overview Gear rack, when used with spur gears, converts rotary motion into linear motion. Gear rack from Boston Gear is designed to operate with our stock 14 1/2° and 20° PA spur gears. Our broad in-stock inventory includes nylon, brass, and steel gear rack in 1,
- Design Units: English
- Gear Type: Rack
- Length: 12 to 72 inch
- Metal: Brass, Carbon / Alloy Steel
-
Supplier: BUG-O Systems, Inc.
Description: carriage, the unit can work on rigid rail, semi-flex rail, hi-flex rail or complete ring rails.The opening mechanism of the carriage allows the unit to be released or installed anywhere on the rail. While welding, adjustments can be made to the travel speed, amplitude and oscillation
- Axis Weight Rating: 30 lbs
- Gearing Configuration: Straight Tooth
- Ground Teeth: Yes
- Preload: Mechanical Preload
-
Supplier: ABB Measurement & Analytics
Description: The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder
- Actuator Style: Rack and Pinion (Single) / Helical
- Maximum Torque: 64836 In-lbs
- Operating Pressure Range: 40 to 100 psi
- Operating Temperature: 185 F
-
-
Supplier: Cole-Parmer
Description: macroorganism research. The rack and pinion focus mechanism moves the head smoothly, and the focus knob tension is adjustable for customization to any operator.
- Eyepiece Style: Trinocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: macroorganism research. The rack and pinion focus mechanism moves the head smoothly, and the focus knob tension is adjustable for customization to any operator.
- Eyepiece Style: Trinocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: macroorganism research. The rack and pinion focus mechanism moves the head smoothly, and the focus knob tension is adjustable for customization to any operator.
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: macroorganism research. The rack and pinion focus mechanism moves the head smoothly, and the focus knob tension is adjustable for customization to any operator.
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Rotork plc
Description: The CQ self-contained actuator is a fully concentric design based on a helical mechanism, transforming the linear motion of the piston into a quarter-turn rotation of the valve stem. • Weatherproof housing suitable for harsh environments • Applications: SIL3, functional
- Actuator Torque: 1.33E6 In-lbs
- Air Supply Pressure Range: 174 psi
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Operating Temperature: -22 to 212 F
-
Supplier: DORMA Group
Description: door opening Twin TS93 closers feature DORMA's unique cam and roller mechanism which makes door opening both smoother and easier than is possible with traditional rack and pinion closers. Highly efficient coordinator A highly efficient GSR coordinator housed
-
Supplier: American Water Works Association (AWWA)
Description: storage. Actuators described in this standard include linear actuators that produce a push–pull motion, and quarter-turn actuators that produce a rotary motion, such as the following: a. Cylinder actuator with link and lever mechanism b. Cylinder actuator with scotch yoke
-
Supplier: Flexbar Machine Corporation
Description: . Dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring
- Type: Caliper
-
Supplier: Flexbar Machine Corporation
Description: pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001". Features outside, inside and depth measurements. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces
- Type: Caliper
-
Description: and Sheaves 54 22.5 Gear Drives 54 22.6 Friction Gearing and Clutches 54 22.7 Driving-Machine Brakes 54 22.8 Use of Rack-and-Pinion Drive 54 22.9 Factor of Safety for Driving-Machines and Sheaves 54 22.10 Use of Couplings 54 22.11 Use of
-
Supplier: Patten CAT
Description: life and reduce cost of operation. Rack and pinion loader swing mechanism delivers reliable operation and reduces chance of unscheduled repairs to loader swing mechanism. Spacious cab has full view rear and side windows that provide excellent
- Horsepower: 173 HP
- Operating Weight: 38000 lbs
- Type: Other
-
Supplier: Patten CAT
Description: life and reduce cost of operation. Rack and pinion loader swing mechanism delivers reliable operation and reduces chance of unscheduled repairs to loader swing mechanism. Spacious cab has full view rear and side windows that provide excellent
- Horsepower: 274 HP
- Operating Weight: 50900 lbs
- Type: Other
-
Supplier: Patten CAT
Description: life and reduce cost of operation. Rack and pinion loader swing mechanism delivers reliable operation and reduces chance of unscheduled repairs to loader swing mechanism. Spacious cab has full view rear and side windows that provide excellent
- Horsepower: 125 HP
- Operating Weight: 27000 lbs
- Type: Other
-
Supplier: Patten CAT
Description: life and reduce cost of operation. Rack and pinion loader swing mechanism delivers reliable operation and reduces chance of unscheduled repairs to loader swing mechanism. Spacious cab has full view rear and side windows that provide excellent
- Horsepower: 174 HP
- Operating Weight: 36000 lbs
- Type: Other
-
Supplier: THK America, Inc.
Description: VRG is a finite stroke linear motion guide with rack and pinion mechanism. It provides smooth and highly accurate linear motion without cage-creep.
- Guide / Bearing Assembly: Yes
- Guide / Rail Features and Options: Pre-drilled Holes
- Guide / Rail Information: Linear Motion Guide
- Guide / Rail Material: Stainless Steel
-
Supplier: CSA Group
Description: system using rack and pinion, screw drive, or ratchet drive; h) platforms that are driven using electric, hydraulic, or internal combustion engines; and i) platforms that have an elevating mechanism that is manually or power operated. Raising and lowering
-
Supplier: Parco Scientific Company
Description: with calibrated pointer Four position reverse nosepiece with color-coded DIN objectives Separate coarse and fine focusing with rack and pinion mechanisms Positive stops at both ends of the stage LED illumination with light intensity control All models come
- Application: Biological / Life Science
- Grade: Student
-
Supplier: RS Components, Ltd.
Description: Small compact unit. Pressure diecast aluminium body. Silver Colour. Adjustable. Closing Speed. Latching. Back Check. Steel rack and pinion and sintered bearings. 180° door opening subject to hinge. Non-handed mechanism projection and surrounding structure.
-
Supplier: Technic, Inc.
Description: Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive rack/pinion
- Line Type: Chain
- Load Capacity: 8000 lbs
- Maximum Lift Speed: 200 ft/min
- Power Source: Electric
-
Supplier: IKO International, Inc.
Description: Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle extreme
- Additional Material Specifications: Corrosion Resistant
- Guide / Bearing Assembly: Yes
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Guide / Rail Information: Crossed Roller Rail
-
Supplier: Parco Scientific Company
Description: fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel to prevent damage to delicate specimens or optics Built-in illumination system in base with on/off switch LED illumination with light intensity control Rechargeable model
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Rotomation, Inc.
Description: Unlike all our other actuators, the AL75 is not a rack and pinion actuator; it features a patented drive mechanism that is both unique and durable. It can operate at very high speeds with light loads and its characteristic slow start/stop motion reduces
- Actuator Style: Other
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Linear Stroke: 0.5000 to 12 inch
-
Supplier: Mark-10 Corporation
Description: , as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces
- Test Applications: Fatigue / Cyclic, Tensile
- Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: , as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces
- Test Applications: Fatigue / Cyclic, Tensile
- Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: , as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces
- Test Applications: Fatigue / Cyclic, Tensile
- Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: , as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces
- Test Applications: Fatigue / Cyclic, Tensile
- Type: Test Grip / Clamp
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model
-
Supplier: IKO International, Inc.
Description: . The anti-creep version includes: A rack and pinion mechanism that eliminates cage creep Highly accurate and stable linear motion Suitable for use on a vertical axis.
- Additional Material Specifications: Corrosion Resistant
- Guide / Bearing Assembly: Yes
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Guide / Rail Information: Crossed Roller Rail
-
Supplier: IKO International, Inc.
Description: . The anti-creep version includes: A rack and pinion mechanism that eliminates cage creep Highly accurate and stable linear motion Suitable for use on a vertical axis.
- Additional Material Specifications: Corrosion Resistant
- Guide / Bearing Assembly: Yes
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Guide / Rail Information: Crossed Roller Rail
-
Supplier: Flexbar Machine Corporation
Description: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces
- Type: Caliper
-
Supplier: Flexbar Machine Corporation
Description: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces
- Type: Caliper
-
Supplier: Parco Scientific Company
Description: with multi-layer coatings for contrast and high resolution Achromatic objectives are locked in and mounted on an indexed revolving nosepiece 3.5" round stage with spring mounted stage clips - rotates 360º to adjust specimens Rack and pinion focusing with a slip
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Parco Scientific Company
Description: tapped to accept optional MS20 mechanical stage) Tension adjustment eliminates stage drift N.A. 0.65 condenser and 5-hole disc diaphragm Separate coarse and fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel
- Application: Biological / Life Science
- Grade: Student
- Total Magnification: 40 to 400 X
-
Supplier: RS Components, Ltd.
Description: Small compact unit with pressure diecast aluminium body, steel rack and pinion and sintered bearings. Max door width 950mm. Max door weight 60kg. Independent regulator controls for door speed and latch control. Non-handed mechanism. 180° door opening subject
-
Supplier: RS Components, Ltd.
Description: Small compact unit with pressure diecast aluminium body, steel rack and pinion and sintered bearings. Max door width 950mm. Max door weight 60kg. Independent regulator controls for door speed and latch control. Non-handed mechanism. 180° door opening subject
-
Supplier: RS Components, Ltd.
Description: Small, compact unit with pressure diecast aluminium body, steel rack and pinion and sintered bearings. Template adjustable during installation to suit closer sizes 2-4. max door width 1100mm. Max door weight 80kg. Independent regulator controls for door speed and
-
Supplier: Mile-X Equipment, Inc.
Description: /Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model 4. Dual swinging tables
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table adjustment on model
-
Supplier: DORMA Group
Description: price and door closer feature/function considerations. The TS93 in Contur Design, with the extra efficient cam and roller technology, can be used on larger doors, while the 8900 rack and pinion closer offers a narrow projection for less cost. When value engineering
-
Supplier: RMD Kwikform Ltd
Description: . Speeds up concrete cycle, reducing programme time on multi-floor builds. Eliminates the need to lay down form for cleaning and enables cores to be constructed in advance. Fast rack and pinion pull back mechanism. SAFER Self-contained working
-
Supplier: Technic, Inc.
Description: : Lift Capacity 100 lbs. MAC 250: Lift Capacity 250 lbs. MAC 500: Lift Capacity 500 lbs. MAC 750: Lift Capacity 750 lbs. MAC 1000: Lift Capacity 1,000 lbs. Drive System: Rack and Pinion Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Belt
- Line Type: Chain
- Load Capacity: 100 to 1000 lbs
- Maximum Lift Speed: 200 ft/min
- Power Source: Electric
-
Supplier: ValueTronics International, Inc.
Description: ) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645 is a 12-inch Dial Caliper with a graduation of .001" and an accuracy of ±002".
- Calibrator Style: Other Specific Calibration?
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: ) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645-50 is a 12 inch Dial Caliper with a graduation of .001" and an accuracy of ±002".
- Calibrator Style: Other Specific Calibration?
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: and refurbished test equipment. Additional Features: 12 inch Dial Caliper Range: 0-300mm Graduation: 0.02mm Hardened stainless steel Slider displacements are amplified by rack-and-pinion mechanism and indicated on the dial Lock screw for dial bezel and for holding
- Calibrator Style: Other Specific Calibration?
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: and refurbished test equipment. Additoinal Features: Range: 0-6" Graduation: .0001" Range per Revolution: .200" Easy to read, thumb wheel and lock-nut, stainless steel hardened Slider Displacements are amplified by a rack and pinion
- Calibrator Style: Other Specific Calibration?
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor with the power to cut
- Blade Size: 10 inch
- Saw Type: Table Saw
- Weight: 58 lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion
- Blade Size: 10 inch
- Saw Type: Table Saw
- Weight: 57 lbs
-
Supplier: ProMation Engineering, Inc.
Description: torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 2300 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast
- Operating Temperature: -22 to 150 F
- Supply Voltage: 24 to 230 volts
- Torque: 1150 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 2300 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast
- AC Phase: Single Phase
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Actuator Torque: 1750 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
carrying capacity. Rack and Pinion versus Ball Screws Advantages of Rack and Pinion: Simple mechanism with few component parts, supports heavy loads, can be made compact, high feed speed and transmission efficiency, limitless length, design flexibility, high (read more)
Browse Rack and Pinion Gears Datasheets for QTC METRIC GEARS -
motors for simple continuous operation. The key features of the new Rack and Pinion with LJ Linear Heads include: 200 kg maximum transportable mass 700 mm maximum stroke length Compared to a self-built rack and pinion mechanism, the number of parts is (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
, Plastic, Plastic with Steel Core, Ring Gears Gear Racks and CP Racks and Pinions – Hardened Ground, Laser Hardened, Thermal Refined, Steel, Plastic, Round, Molded Flexible, Helical Miter Gears – Ground Spiral, Ground Zerol, Angular, Stainless (read more)
Browse Rack and Pinion Gears Datasheets for QTC METRIC GEARS -
plants Marine engines Mechanical clocks and watches Fuel pumps Washing Machines Gear motors and gear pumps Rack and pinion mechanisms Material handling equipments Automobile gear boxes (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
challenge, in ships and containers for example, Rousseau offers reliable storage solutions that maximize use of limited space. Our cabinets feature a range of safety mechanisms, such as vertical security bars, lock and keys, and safety hasps, which can be used to safely store parts and weapons. A wide (read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
VRG VRG is a finite stroke linear motion guide with rack and pinion mechanism. It provides smooth and highly accurate linear motion without (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Steel Core, Ring Gears Gear Racks and CP Racks and Pinions – Hardened Ground, Laser Hardened, Thermal Refined, Steel, Plastic, Round, Molded Flexible, Helical Miter Gears – Ground Spiral, Ground Zerol, Angular, Stainless Steel, Plastic (read more)
Browse Worms and Worm Gears Datasheets for QTC METRIC GEARS -
plants Marine engines Mechanical clocks and watches Fuel pumps Washing Machines Gear motors and gear pumps Rack and pinion mechanisms Material handling equipments Automobile gear boxes (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
plants Marine engines Mechanical clocks and watches Fuel pumps Washing Machines Gear motors and gear pumps Rack and pinion mechanisms Material handling equipments Automobile gear boxes (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc
Conduct Research Top
-
ATLANTA Rack & Pinion Drives Featured in Motion Systems Design Magazine Article
The November 2011 issue of Motion Systems Design Magazine features ATLANTA Rack and Pinion Drives in an article titled "Separating Rack & Pinion Myths From Reality". Rack and pinion drives are an age-old mechanism widely used for converting rotary motion into linear motion. However, myths
-
How to Size Servo Motors: Advanced Inertia Calculations
When selecting the appropriate servo motor for a motion control application, one must know the inertia of the load being rotated. Most servo motor manufacturers have software for sizing applications using basic mechanisms, such as ballscrews or rack-and-pinion. More complex systems, however, may
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
. This distinction implies that linear actuators can provide longer strokes and use a variety of drive mechanisms (belt, screw, rack and pinion), while stages generally have higher rigidity and use high-precision linear guides and drive mechanisms (typically a ball screw or linear motor) for excellent
-
4 Primary Application Parameters-Stroke, Load, Speed and Precision
of drive mechanisms-ball screws, belts, rack and pinions, linear motors, and pneumatics-with guide and housing options to fit virtually any application, environment, or space constraint. The dilemma for engineers now is less about finding a system that will work for their application, and more
-
A Selection Guide for Linear Systems
of drive mechanisms-ball screws, belts, rack and pinions, linear motors, and pneumatics-with guide and housing options to fit virtually any application, environment, or space constraint. The dilemma for engineers now is less about finding a system that will work for their application, and more
More Information Top
-
Development motor control unit for electronic steering system test rig
HARDWARE SETUP A HIL developed using actual rack pinion mechanism with electric DC motor attached at rack linkage are shown in Fig. 2.
-
Design and development of an advanced vehicle parking system
The new circular underground basement of the parking system reduces the space and the simple rack pinion mechanism used to lift the vehicle reduces the cost.
-
Development of a miniature surface mount system using injection molding pantograph mechanisms
Rack pinion mechanisms have been applied because numerous XY tables carrying print circuit boards are placed on the same rail in X direction.
-
Design of neural network-based control systems for active steering system
The model of active steering system is composed of a double pinion rack mechanism , the primary mechani- cal steering system and an electric actuator motor ad- ditionally.
-
ABRASIVE TECHNOLOGY: CURRENT DEVELOPMENT AND APPLICATIONS I - PROCEEDINGS OF THE THIRD INTERNATIONAL CONFERENCE ON ABRASIVE TECHNOLOGY (ABTEC '99)
The modified profiles were then transferred as MN FjIGES types files to CNC grinding machine and used for remanufac hiring of worn out rack and pinion mechanisms .
-
The Machines of Leonardo da Vinci and Franz Reuleaux
Close-up of gear teeth for rack and pinion mechanism .
-
Proceedings of the FISITA 2012 World Automotive Congress
A novel scheme of electromagnetic shock absorber is proposed, it uses the rack and pinion mechanism to convert the unwanted upward and downward linear motion of the piston to the rotary motion to drive an electronic generator, and the elec- tronic energy …
-
Practical LEGO Technics
You might want to put an extender on the end, with the use of a rack and pinion mechanism , so follow the instructions in Figures 6-60 through 6-87.
-
Crystalline Robots: Self-Reconfiguration with Compressible Unit Modules
We use complimentary rack and pinion mechanisms to implement the contraction and expansion actuation for the two-dimensional prototype.
-
Federal Register > Friday, December 4, 2009 > [74 FR 63587] Airworthiness Directives; Bombardier Model CL-600-2A12 (CL-601) and CL-600-2B16 (CL-601-3A, CL-601-...
* * * &I;ncidents of throttle jam and engine shutdowns, caused by premature wear of the rack and pinion mechanism of part number (P/N) 2100140-005 and -007 Engine Throttle Control Gearbox (ETCG), installed on Bombardier CL-601 and 604 aircraft.